- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1594320000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | PBT, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 11mm | - | 32A | - | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1 mm | 2 | 6mm | - | - | Interlocking (Side) | - | 10.6mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1594330000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | PBT, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 10A | - | CSA, UR | - | 3 | 12-26 AWG | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1724710000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | - | -50°C~120°C | Bulk | 2008 | LL | yes | Active | Not Applicable | Solder | EAR99 | - | - | Black | 1 | POLYAMIDE, 94V-0 | - | 0.375 9.53mm | Right Angle | - | - | - | - | - | - | - | 10-26 AWG | 300V | - | 30A | 1 | - | 26 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 3 | - | 4 mm2 | - | Interlocking (Side) | 21.5mm | - | 12.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1356920000 Weidmüller | 89 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884560000 Weidmüller | 13 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Obsolete | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | - | 0.197 5.00mm | - | - | - | 10A | 500V | CSA, cURus | 5mm | 5 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0298560000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | - | TOP4GS | - | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 1 | - | - | 0.300 7.62mm | Straight | 26mm | - | 10A | - | CSA, UR | - | 4 | 10-26 AWG | - | 300V | 30A | 1 | - | 26 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | CSA; EAC; UL | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | - | 13mm | 6 mm2 | - | - | - | 30.48mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1769640000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 12 | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | - | 10A | - | CSA | - | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | 3 | STRIP TERMINAL BLOCK | 4 | 8 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 22.9mm | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1874690000 Weidmüller | 618 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2013 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 14.3mm | - | 10A | - | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | 7.7mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876130000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2015 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | - | 17.5A | - | CSA, cURus | - | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884550000 Weidmüller | 71 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | - | 0.197 5.00mm | - | - | - | 10A | 500V | CSA, cURus | 5mm | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1887580000 Weidmüller | 20 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | 0.138 3.50mm | - | - | - | 10A | - | CSA, cURus | - | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869660000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | - | - | 10A | 500V | CSA, cURus | 5mm | 8 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1988660000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Electrolytic Copper | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | 0.394 10.00mm | - | - | compliant | - | - | - | - | - | 6-18 AWG | 1000V | - | - | 1 | 61A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1876360000 Weidmüller | 103 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | 0.200 5.08mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884730000 Weidmüller | 105 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | PCB, Terminal Block | 2 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | 12.7mm | - | 10A | 500V | CSA, cURus | 5.08mm | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 9.28mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1876440000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884770000 Weidmüller | 53 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2008 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | LCP GF, 94V-0 | - | 0.200 5.08mm | - | - | - | 17.5A | 500V | CSA, cURus | 5.08mm | 6 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1884590000 Weidmüller | 22 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~240°C | Tube | 2009 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | LCP GF, 94V-0 | - | 0.197 5.00mm | - | - | - | 10A | 500V | CSA, cURus | 5mm | 8 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9994800000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2011 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | 8 | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1715300000 Weidmüller | 302 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | LOW PROFILE | - | 0.197 5.00mm | - | - | - | - | - | - | - | 3 | 14-24 AWG | 300V | - | - | 1 | 20A | 24 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | 15.5mm | - | 13.9mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free |