- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1869320000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Right Angle | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885010000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | - | 0.300 7.62mm | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1887660000 Weidmüller | 6 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | - | 0.138 3.50mm | - | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869420000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Right Angle | - | 10A | CSA, cURus | 8 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811610000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LMZFL | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | 12 | - | 14-26 AWG | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 12 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1764900000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2009 | Omnimate LMZF | yes | Active | Not Applicable | Solder | EAR99 | PCB, Terminal Block | - | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | - | 24.5mm | 10A | - | - | - | 14-24 AWG | 300V | 10A | 2 | - | 24 AWG | 14 AWG | 12 AWG | 24 | 3 | MODULAR TERMINAL BLOCK | 12 | 24 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 7.5mm | - | SPRING LOADED | - | - | 123.62mm | 48.1mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1764960000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2005 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | - | Orange | 2 | POLYAMIDE, 94V-0 | - | 0.200 5.08mm | - | - | 10A | CSA | - | - | 14-24 AWG | - | - | 3 | - | 24 AWG | 14 AWG | 12 AWG | 24 | 3 | MODULAR TERMINAL BLOCK | 8 | 24 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 7.5mm | - | SPRING LOADED | - | 73.2mm | 40.6mm | 64.4mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1768970000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 28 | Orange | 2 | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | CSA, cURus | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 14 | 28 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1783730000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 600V | -50°C~120°C | Bulk | 2005 | LX | yes | Active | Not Applicable | Screw | EAR99 | - | - | Gray | 1 | - | - | 0.591 15.00mm | Right Angle | - | 5A | CSA, UR | 4 | Grey | 4-16 AWG | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 4 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M5 | 1.6 mm | 16mm | 25 mm2 | - | Flange (Mounting) | 36.7mm | 90mm | 29.1mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703830000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 2 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | 2 | - | 28 AWG | 14 AWG | - | 30 | 2 | BARRIER STRIP TERMINAL BLOCK | 15 | 30 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 5mm | - | - | - | 24.1mm | 54.2mm | 16.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1769070000 Weidmüller | 6 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 48 | Orange | 2 | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | CSA, cURus | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 24 | 48 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703890000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 2 | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | 2 | - | 28 AWG | 14 AWG | - | 42 | 2 | BARRIER STRIP TERMINAL BLOCK | 21 | 42 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 5mm | - | - | - | 24.1mm | 75.2mm | 16.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1769410000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 38 | Orange | 2 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 19 | 38 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 36.6mm | 99.1mm | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1769780000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 54 | Orange | 3 | - | - | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | 3 | 15A | 24 AWG | 14 AWG | - | - | 3 | STRIP TERMINAL BLOCK | 18 | 36 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 94mm | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1885220000 Weidmüller | 61 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | - | 6 | Black | 1 | LCP GF, 94V-0 | - | 0.138 3.50mm | - | 12.7mm | 10A | CSA, cURus | - | - | 16-24 AWG | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | 21.7mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1888810000 Weidmüller | 13 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | 0.200 5.08mm | - | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874730000 Weidmüller | 667 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769280000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 12 | Orange | 2 | - | - | 0.200 5.08mm | Straight | - | 10A | CSA | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 6 | 12 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 36.6mm | 33mm | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1768940000 Weidmüller | 39 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 22 | Orange | 2 | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 14.2A | CSA, cURus | - | - | 14-24 AWG | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 11 | 22 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1764870000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2005 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | - | Orange | 2 | - | - | 0.200 5.08mm | - | - | 10A | - | - | - | 14-24 AWG | - | - | 2 | - | 24 AWG | 14 AWG | 12 AWG | 16 | 3 | MODULAR TERMINAL BLOCK | 8 | 16 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 7.5mm | - | SPRING LOADED | - | 51.2mm | - | 48.1mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free |