- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1768880000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | 10 | - | - | Orange | 2 | UL 94V-0 | - | 0.200 5.08mm | Straight | - | 10A | CSA, cURus | - | 14-24 AWG | - | - | - | 2 | 15A | 24 AWG | 14 AWG | 2 | STRIP TERMINAL BLOCK | 5 | 10 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1885180000 Weidmüller | 110 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1887160000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | 12.7mm | 10A | CSA, cURus | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | - | 11.82mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876110000 Weidmüller | 194 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2008 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 17.5A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876490000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874870000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874570000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Right Angle | - | 10A | CSA, cURus | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953590000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | STANDARD: UL 94V-0 | - | 0.394 10.00mm | - | - | 10A | cURus | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 3 | 6mm | 2.5 mm2 | SPRING LOADED | - | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875330000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811080000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | Bulk | 2013 | Omnimate LS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Green | 1 | STANDARD: UL 94V-0 | - | 0.200 5.08mm | Right Angle | - | - | - | 3 | 14-28 AWG | 300V | - | - | 1 | 15A | 28 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1878520000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | - | - | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870550000 Weidmüller | 79 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | - | - | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885430000 Weidmüller | 78 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | Black | 1 | - | - | 0.150 3.81mm | - | - | 10A | CSA, cURus | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1874710000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2011 | Omnimate LSF-SMT | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Right Angle | - | 10A | CSA, cURus | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869810000 Weidmüller | 66 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | 8.5mm | 10A | cURus | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | - | 11.82mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875170000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876480000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811070000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | Bulk | 2013 | Omnimate LS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 55°C | -25°C | Green | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 8.1mm | - | - | 2 | 14-28 AWG | - | 300V | 10A | 1 | 15A | 28 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | 630V | - | - | 10.66mm | - | No | RoHS Compliant | - | - | ||
![]() 1888450000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | 12.7mm | 14A | CSA, cURus | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | - | 8.01mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1888590000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | - | - | 0.197 5.00mm | - | - | 10A | CSA, cURus | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - |