- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1839280000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LUP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Gray | 1 | PA, 94V-0 | - | 0.400 10.16mm | Straight | - | 10A | CSA, cURus | 3 | Grey | 6-26 AWG | - | - | - | 1 | 58A | 26 AWG | 6 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | - | 12mm | - | - | - | Interlocking (Side) | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876220000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2015 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1914790000 Weidmüller | 151 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Orange | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | 24A | CSA, cURus | 8 | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1 mm | - | 6mm | 2.5 mm2 | SPRING LOADED | - | Interlocking (Side), Lever Actuated | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874350000 Weidmüller | 241 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Straight | 8.5mm | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8 | 8mm | - | PUSH-ON | - | - | 24.5mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1975260000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Orange | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 3 | 6mm | - | - | - | Interlocking (Front, Rear, Side), Mid Wire Entry Level | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870170000 Weidmüller | 39 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tube | 2008 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 5 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869810000 Weidmüller | 66 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | 8.5mm | 10A | cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | 11.82mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875170000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | 10A | CSA, cURus | 2 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876480000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 2 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811070000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | Bulk | 2013 | Omnimate LS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 55°C | -25°C | Green | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Right Angle | 8.1mm | - | - | 2 | - | 14-28 AWG | - | 300V | 10A | 1 | 15A | 28 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | 630V | - | 10.66mm | No | - | RoHS Compliant | - | - | ||
![]() 1888450000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | 12.7mm | 14A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | 8.01mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1888590000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | - | - | 0.197 5.00mm | - | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330990000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | - | Orange | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1975250000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Orange | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, UR | - | - | 12-28 AWG | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 2 | 6mm | - | - | - | Interlocking (Front, Rear, Side), Mid Wire Entry Level | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876050000 Weidmüller | 41 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | - | - | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876410000 Weidmüller | 204 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | - | - | 0.200 5.08mm | Right Angle | 14.3mm | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 4 | 8mm | - | PUSH-ON | - | - | 19.44mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875590000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | Black | 1 | - | - | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874280000 Weidmüller | 432 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | - | - | 0.138 3.50mm | Straight | 8.5mm | 14A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 4 | 8mm | - | PUSH-ON | - | - | 10.5mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884660000 Weidmüller | 39 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | 10 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 12.7mm | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 49.2mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1811920000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LMZF | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 14.5mm | 10A | CSA, cURus | 10 | - | 14-26 AWG | - | 300V | 15A | 1 | - | 26 AWG | 14 AWG | 26 AWG | 1 | STRIP TERMINAL BLOCK | - | 10 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | 2.5 mm2 | SPRING LOADED | - | Interlocking (Side) | 52.2mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - |