- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1885250000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | - | Black | 1 | - | - | 0.138 3.50mm | - | - | 10A | CSA, cURus | 9 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1874550000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Right Angle | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1876260000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870220000 Weidmüller | 83 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.200 5.08mm | Right Angle | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1952250000 Weidmüller | In Stock | - | - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 150V | -50°C~120°C | Bulk | - | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | - | 0.295 7.50mm | - | - | 24A | cURus | - | - | 14-26 AWG | 300V | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1 mm | 3 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1888720000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2008 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | - | 0.200 5.08mm | - | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875570000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1875240000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | - | - | 0.150 3.81mm | Right Angle | - | 17.5A | CSA, cURus | 4 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1869380000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | - | - | 0.150 3.81mm | Right Angle | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9500430000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | CuSn | Nylon | - | 150V | -50°C~100°C | Bulk | - | Omnimate PCF | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Orange | - | - | - | 0.197 5.00mm | - | - | 24A | CSA, UR | - | - | - | 300V | 1 | 15A | - | - | - | 4 | - | STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Quick Connect, Disconnect | - | 1.3 mm | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1914600000 Weidmüller | 127 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | 10A | CSA, cURus | - | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 5 | 6mm | - | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1811510000 Weidmüller | 101 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | 2003 | Omnimate LMZFL | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | CSA, cURus | 2 | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | 26 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | - | SPRING LOADED | Interlocking (Side), Lever Actuated | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1885400000 Weidmüller | 23 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | 10A | CSA, cURus | 24 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 24 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1871010000 Weidmüller | 50 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | 10A | CSA, cURus | 24 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 24 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0478700000 Weidmüller | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | - | - | 1.2 Nm (10.6 Lb-In) | - | -50°C~100°C | Bulk | - | Omnimate GSE | - | Active | 1 (Unlimited) | Solder | EAR99 | Gray | 1 | PA, 94V-2 | 8536.69.40.40 | - | Right Angle | - | - | - | 1 | Grey | 8-26 AWG | 300V | - | 40A | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | - | - | - | - | Interlocking (Side) | No | - | RoHS Compliant | - | - | ||
![]() 1473810000 Weidmüller | 379 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | 0.197 5.00mm | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1913780000 Weidmüller | 121 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | - | 300V | -50°C~120°C | Bulk | 2011 | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | 10A | cURus | - | - | 14-26 AWG | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 2 | 6mm | - | SPRING LOADED | Interlocking (Side) | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9993300000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LM | - | Obsolete | Not Applicable | Screw | EAR99 | Black | 1 | - | - | 0.197 5.00mm | Straight | - | - | - | 4 | Orange | 14-24 AWG | 300V | 1 | 20A | 24 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | No | - | RoHS Compliant | - | - | ||
![]() 1884380000 Weidmüller | 36 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | Black | 1 | - | - | 0.197 5.00mm | - | - | 17.5A | CSA, cURus | 4 | - | 16-24 AWG | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1753820000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | - | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | Orange | 1 | PBT, 94V-0 | - | 0.200 5.08mm | Right Angle | - | 10A | CSA, UR | 3 | - | 12-26 AWG | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | No | - | RoHS Compliant | UL94 V-2 | - |