- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1874750000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1887560000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | LCP GF, 94V-0 | - | 0.138 3.50mm | - | - | 10A | CSA, cURus | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884960000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | LCP GF, 94V-0 | - | 0.300 7.62mm | - | - | 10A | CSA, cURus | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1874700000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1703870000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 2 | - | - | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 10A | CSA, UR | - | 14-28 AWG | - | - | - | 2 | - | 28 AWG | 14 AWG | - | 38 | 2 | BARRIER STRIP TERMINAL BLOCK | 19 | 38 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 5mm | - | - | - | 24.1mm | 68.3mm | 16.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1330710000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332030000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | CuSn | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1824740000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | 2 | Black | 1 | Male | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | 14.3mm | 17.5A | CSA, cURus | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1 mm | 8mm | - | PUSH-ON | - | - | 9.2mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1876030000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tape & Reel (TR) | 2015 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 3 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1870160000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | - | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 4 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1769630000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | - | - | 9 | Orange | 3 | - | - | - | 0.200 5.08mm | Straight | - | 10A | CSA | - | 14-24 AWG | - | - | - | 3 | 15A | 24 AWG | 14 AWG | - | - | 3 | STRIP TERMINAL BLOCK | - | 6 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | 2.5 mm2 | - | Interlocking (Side) | 36.6mm | 17.8mm | 31.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703740000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 2 | - | - | - | 0.138 3.50mm | Straight | 16.75mm | 10A | CSA, UR | - | 14-28 AWG | - | 300V | 10A | 2 | - | 28 AWG | 14 AWG | - | 12 | 2 | BARRIER STRIP TERMINAL BLOCK | 6 | 12 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 5mm | - | - | - | - | 21.6mm | 16.8mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1769260000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | 8 | Orange | 2 | - | - | - | 0.200 5.08mm | Straight | - | 10A | CSA | - | 14-24 AWG | - | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 4 | 8 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1870200000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 8 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1768870000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Obsolete | Not Applicable | Screw | EAR99 | - | 8 | Orange | 2 | - | - | - | 0.200 5.08mm | Straight | - | 10A | CSA, cURus | - | 14-24 AWG | - | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | 4 | 8 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1769240000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | 4 | Orange | 2 | - | - | - | 0.200 5.08mm | Straight | - | 14.2A | CSA | - | 14-24 AWG | - | - | - | 2 | 15A | 24 AWG | 14 AWG | - | - | 2 | STRIP TERMINAL BLOCK | - | 4 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | 6mm | - | - | Interlocking (Side) | 36.6mm | - | 22.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1870140000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1884420000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | LCP GF, 94V-0 | - | 0.197 5.00mm | - | - | 10A | CSA, cURus | 8 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1824520000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | - | 14A | CSA, cURus | 12 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | 8.5mm | 42mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1330780000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Orange | 1 | - | STANDARD: UL 94V-0, PA | - | 0.200 5.08mm | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | 8 | CSA; CUL; EAC; IEC; UL | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |