- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Torque-Screw | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1869630000 Weidmüller | 57 |
| Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | PCB, Terminal Block | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.197 5.00mm | Right Angle | - | - | 10A | 500V | CSA, cURus | 5mm | 5 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0391460000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | - | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 1 | - | - | 0.300 7.62mm | Straight | 18.6mm | - | 24A | - | CSA | - | 3 | - | 14-26 AWG | - | 300V | 10A | 1 | - | 26 AWG | 14 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | - | Vertical with Board | Screw - TOP Clamp | M2.5 | 1 mm | 10mm | - | - | Interlocking (Side) | - | 24.62mm | 18.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1473940000 Weidmüller | 55 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1761340000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | - | 300V | -50°C~100°C | Bulk | 2006 | Omnimate LP | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 3 | Orange | 1 | PBT, 94V-0 | - | 0.197 5.00mm | Right Angle | 17mm | - | 10A | - | CSA, UR | - | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 6mm | - | - | - | - | 15.6mm | 17mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1386290000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | 2.5-4 Nm (22.1-35.4 Lb-In) | - | -50°C~120°C | Bulk | - | Omnimate Power LXXX | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | 1-20 AWG | 600V | - | - | 1 | 126A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | - | - | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1786080000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | 8536.69.40.40 | 0.250 6.35mm | Right Angle | - | - | 10A | - | CSA, UR | - | 10 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 10 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | 6 mm2 | - | - | 26mm | 63.5mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1759860000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Right Angle | - | - | 10A | - | CSA, UR | - | 11 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | 6 mm2 | - | - | 26mm | 83.8mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1356870000 Weidmüller | 96 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1826150000 Weidmüller | 55 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | 0.295 7.50mm | Straight | - | - | 10A | - | cURus | - | 4 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1635140000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | - | 300V | -50°C~100°C | Bulk | 2014 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 2 | - | - | 0.200 5.08mm | Straight | 21.8mm | - | 10A | - | CSA, UR | - | - | - | 12-26 AWG | - | 300V | 10A | 2 | 20A | 26 AWG | 12 AWG | - | 4 | 2 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 6mm | - | - | Interlocking (Side) | - | 13.3mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1608310000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | - | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.197 5.00mm | Straight | - | - | 10A | - | CSA, UR | - | 4 | - | 12-26 AWG | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1473960000 Weidmüller | 5 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786410000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | POLYAMIDE, 94V-0 | - | 0.300 7.62mm | Right Angle | - | - | 10A | - | CSA, UR | - | 6 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | - | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | 8536.69.40.40 | 0.250 6.35mm | Right Angle | - | - | 10A | - | CSA, UR | - | 7 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | 6 mm2 | - | - | 26mm | 44.5mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786250000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | - | 0.250 6.35mm | Straight | - | - | 32A | - | CSA | - | 8 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | - | Vertical with Board | Screw - TOP Clamp | M3 | 1 mm | 13mm | 6 mm2 | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786580000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2008 | TOP4GS | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | - | - | 10A | - | CSA, UR | - | 11 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | 6 mm2 | - | - | 26mm | 83.8mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1886060000 Weidmüller | 35 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 10A | - | CSA, cURus | - | 20 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 20 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1494560000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2008 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | POLYAMIDE, 94V-0 | - | 0.300 7.62mm | Straight | - | - | 10A | - | CSA, UR | - | 6 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | - | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786230000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2008 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | - | 0.250 6.35mm | Straight | - | - | 10A | - | CSA, UR | - | 6 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | - | - | - | 26mm | - | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1786280000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Electrolytic Copper - Tin Plated | Copper | Nylon | - | 300V | -50°C~100°C | Bulk | 2004 | TOP4GS | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | 8536.69.40.40 | 0.250 6.35mm | Straight | - | - | 10A | - | CSA | - | 11 | - | 10-26 AWG | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | - | Vertical with Board | Screw - TOP Clamp | M3 | 1.3 mm | 13mm | 6 mm2 | - | - | 26mm | 69.8mm | 26mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free |