- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1594630000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Solder | EAR99 | - | - | Orange | 1 | - | - | 0.295 7.50mm | Straight | - | - | - | - | - | - | 12-26 AWG | 300V | - | 15A | 1 | - | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 3 | - | - | - | Interlocking (Side) | 17mm | - | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1594610000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 0.200 5.08mm | Straight | - | - | - | - | 3 | - | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | 17mm | - | 13.4mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1768990000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate LM | yes | Obsolete | Not Applicable | Solder | EAR99 | - | 32 | Orange | 2 | UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10A | CSA, cURus | - | - | 14-24 AWG | - | - | 10A | 2 | 15A | 24 AWG | 14 AWG | - | 2 | STRIP TERMINAL BLOCK | 16 | 32 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | 25.2mm | - | 21.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1912530000 Weidmüller | 64 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | - | Bulk | 2008 | Omnimate LS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-0 | - | 0.200 5.08mm | Straight | - | - | 10A | CSA, cURus | 3 | - | 14-28 AWG | - | - | - | 1 | 15A | 28 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1595740000 Weidmüller | 14 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.200 5.08mm | - | 17.51mm | - | - | - | 2 | - | 12-26 AWG | 300V | 300V | 15A | 1 | - | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | - | - | - | 17.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1696060000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~100°C | Bulk | 2005 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | PCB, Terminal Block | 3 | Black | 1 | - | - | 0.197 5.00mm | Straight | - | - | 15A | - | 2 | - | 12-26 AWG | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | - | - | Interlocking (Side) | 17mm | 10mm | 11mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1473380000 Weidmüller | 396 |
| - | 12 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473420000 Weidmüller | 226 |
| - | 12 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1636180000 Weidmüller | 380 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | - | -20°C~120°C | Bulk | 2002 | LU | yes | Active | Not Applicable | Solder | EAR99 | - | - | Gray | 1 | - | - | 0.400 10.16mm | Right Angle | - | - | - | - | - | Grey | 6-26 AWG | 300V | - | 65A | 1 | - | 26 AWG | 6 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | 3 | - | - | - | - | 28.5mm | - | 18.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1722450000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LMZF | yes | Obsolete | Not Applicable | Solder | EAR99 | - | - | Black | 1 | - | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | - | - | - | - | 14-26 AWG | 300V | - | 10A | 1 | - | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 7 | - | - | - | - | 14mm | - | 14.4mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1595810000 Weidmüller | 129 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | Nylon | 300V | -20°C~100°C | Bulk | 2009 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | - | 0.295 7.50mm | - | - | - | 32A | CSA, UR | 3 | - | 12-26 AWG | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1 mm | - | 6mm | - | - | Interlocking (Side) | 16.8mm | - | 17.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1676750000 Weidmüller | 259 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper | - | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | - | 0.200 5.08mm | - | - | - | - | - | 3 | - | 12-26 AWG | 300V | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 2.5 mm2 | - | - | 16.8mm | - | 17.5mm | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1885060000 Weidmüller | 49 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | - | 0.200 5.08mm | - | 12.7mm | - | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 6 | 8mm | - | PUSH-ON | - | - | 29.6mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594430000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | - | 0.295 7.50mm | Straight | - | - | 10A | CSA, UR | 3 | - | 12-26 AWG | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1839330000 Weidmüller | In Stock | - | - | 11 Weeks | Copper, Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LUP | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | Gray | 1 | PA, 94V-0 | - | 0.400 10.16mm | Straight | - | - | 10A | CSA, cURus | 8 | Grey | 6-26 AWG | - | - | - | 1 | 58A | 26 AWG | 6 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | - | 12mm | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1226300000 Weidmüller | 11 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.400 10.16mm | - | - | - | 10A | - | - | - | 6-26 AWG | - | - | - | 1 | 58A | 26 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 3 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1226260000 Weidmüller | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate Power LU | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | 0.400 10.16mm | - | - | - | 65A | - | - | - | 6-26 AWG | - | - | - | 1 | - | 26 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | 8 | 12mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1594470000 Weidmüller | 165 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | PA, 94V-2 | - | 0.300 7.62mm | Straight | 11mm | - | 10A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 3 | 6mm | - | - | Interlocking (Side) | - | 23.49mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1755190000 Weidmüller | 13 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | Nylon | 300V | -50°C~100°C | Bulk | 2009 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | 1 | Black | 1 | - | 8536.69.40.40 | - | Straight | - | - | 10A | CSA, UR | - | - | 12-26 AWG | - | - | 15A | - | - | 26 AWG | 12 AWG | 12 AWG | 1 | MODULAR TERMINAL BLOCK | - | 1 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Knife Disconnect | 24.8mm | 5.08mm | 32.6mm | No | Unknown | RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 1888570000 Weidmüller | 208 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 12.7mm | - | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | 9.2mm | - | No | - | RoHS Compliant | UL94 V-0 | - |