- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Terminal and Terminal Block Type
- Color
- Pitch
- Flammability Rating
- Housing Material
- Mounting Type
- Series
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1884860000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 10A | CSA, cURus | 15 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 15 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1636170000 Weidmüller | 1000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Electrolytic Copper - Tin Plated | - | - | - | -20°C~120°C | Bulk | 2002 | LU | yes | Active | Not Applicable | Screw | EAR99 | - | - | Gray | 1 | - | 8536.69.40.40 | 0.400 10.16mm | Right Angle | - | - | - | - | 2 | Grey | 6-26 AWG | 300V | - | - | 1 | 65A | 26 AWG | 6 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | - | - | - | - | - | - | 28.5mm | - | 18.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1871270000 Weidmüller | 110 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~240°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 12A | - | - | - | 1 | MODULAR TERMINAL BLOCK | 20 | 20 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | PUSH-ON | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1888870000 Weidmüller | 13 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2471520000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | - | - | - | -40°C~120°C | Bulk | - | Omnimate LLF | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | compliant | - | - | - | - | 8-24 AWG | 300V | - | - | 1 | 35A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | - | - | - | ||
![]() 1845070000 Weidmüller | 50 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | PA, 94V-2 | - | 0.138 3.50mm | Straight | - | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | - | 1 | - | 28 AWG | 14 AWG | 28 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | 8 | 5mm | - | - | Interlocking (Side) | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 1473820000 Weidmüller | 487 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9994000000 Weidmüller | 31 |
| Datasheet | 28 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2013 | Omnimate LM | - | Active | Not Applicable | Screw | EAR99 | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | - | - | - | - | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | 12 | - | 2.5 mm2 | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1824910000 Weidmüller | 109 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | GLASS FILLED LCP, 94V-0 | - | 0.295 7.50mm | Right Angle | - | - | 10A | CSA, cURus | 5 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 5 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1250390000 Weidmüller | 231 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2016 | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | 10A | CSA, cURus | - | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | 5 | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1473550000 Weidmüller | 424 |
| - | 12 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Tape & Reel (TR) | - | Omnimate LSF-SMD | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | 0.138 3.50mm | - | - | not_compliant | - | - | - | - | 14-28 AWG | 300V | - | - | 1 | 12A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1595790000 Weidmüller | 1100 | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | Nylon | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | 8536.69.40.40 | 0.300 7.62mm | - | 17.5mm | - | 10A | CSA, UR | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 2 | 6mm | - | - | Interlocking (Side) | - | 15.84mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1696070000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | - | - | -50°C~100°C | Bulk | 2009 | Omnimate LP | yes | Obsolete | Not Applicable | Screw | EAR99 | - | - | Black | 1 | - | - | 0.197 5.00mm | Straight | - | - | - | - | 3 | - | 12-26 AWG | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | - | - | 2.5 mm2 | - | Interlocking (Side) | 17mm | - | 11mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9994610000 Weidmüller | 63 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Bulk | 2004 | Omnimate LM | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | POLYAMIDE, 94V-2 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 10A | CSA, cURus | 10 | - | 14-24 AWG | - | - | - | 1 | 15A | 24 AWG | 14 AWG | 26 AWG | 1 | STRIP TERMINAL BLOCK | - | 10 | UL; VDE; CSA | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 9994400000 Weidmüller | 83 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | - | - | - | Black | - | - | - | 0.200 5.08mm | - | - | - | - | - | 10 | - | 14-24 AWG | 300V | - | - | 1 | 15A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 0593860000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Brass - Tin Plated | CuZn | Nylon | 300V | -50°C~100°C | Bulk | - | Omnimate TOP1.5GS | - | Active | Not Applicable | Screw | EAR99 | - | 6 | Orange | 1 | STANDARD: UL 94V-2 | - | 0.200 5.08mm | Right Angle | - | - | 10A | CSA | - | - | 14-26 AWG | - | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | Horizontal with Board | Screw - TOP Clamp | M2.5 | 1.3 mm | - | 10mm | 2.5 mm2 | - | Interlocking (Side) | 18.5mm | 30.5mm | 19.5mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1884890000 Weidmüller | 17 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | LCP GF, 94V-0 | - | 0.295 7.50mm | - | - | - | 10A | CSA, cURus | 3 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1724700000 Weidmüller | 115 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Copper Alloy - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | 2005 | LL | yes | Active | Not Applicable | Screw | EAR99 | PCB, Terminal Block | - | Black | 1 | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.375 9.53mm | Right Angle | - | - | 30A | - | - | - | 10-26 AWG | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 2 | - | - | - | Interlocking (Side) | 21.5mm | 19mm | 12.5mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1913820000 Weidmüller | 28 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | 2011 | Omnimate LMZF | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-0 | - | 0.197 5.00mm | - | - | - | 10A | cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 3 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953480000 Weidmüller | 28 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | Electrolytic Copper - Tin Plated | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-0 | - | 0.394 10.00mm | - | - | - | 10A | cURus | - | - | 14-26 AWG | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 3 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - |