- Color
- Convert From (Adapter End)
- Convert To (Adapter End)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Part Status
- Published
- RoHS Status
- Connector Type
- Contact Finish Mating
Attribute column
Manufacturer
Weidmuller USB, DVI, HDMI Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Number of Contacts | UL Flammability Code | Empty Shell | Interface | Number of Ports | Convert From (Adapter End) | Convert To (Adapter End) | USB | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1018840000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | 1 | PA | - | - | - | POLYAMIDE | 2010 | FrontCom® | - | Active | 1 (Unlimited) | Solder | EAR99 | USB | 70°C | -40°C | Black | Receptacle | REFERENCE STANDARD: UL | 8536.69.40.30 | - | - | - | NO | NO | GENERAL PURPOSE | Right Angle | - | not_compliant | ONE | CUL; IEC | - | 94V-0 | NO | - | 1 | USB-A (USB TYPE-A), Receptacle | USB-A (USB TYPE-A), Receptacle | USB 2.0 | YES | 4 | 4 | 87mm | - | - | No SVHC | RoHS Compliant | - | IP65 | ||
![]() 1019570000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR ADAPTER | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-A (USB TYPE-A), Receptacle | USB-A (USB TYPE-A), Receptacle | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() 1222550000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | Polyamide | NOT SPECIFIED | NOT SPECIFIED | - | 2011 | FrontCom® | yes | Active | 1 (Unlimited) | - | EAR99 | RECTANGULAR CONNECTOR ADAPTER | 70°C | -40°C | Black | Female | STANDARD: IEC 61076-3-107 | 8536.69.80.00 | NO | NO | YES | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | - | 94V-0 | NO | - | - | USB-A (USB TYPE-A), Receptacle | USB-B (USB TYPE-B), Receptacle | - | YES | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8946960000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | Terminal Block, USB | 70°C | -25°C | Grey | Female | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | - | 2 | - | - | USB | - | USB-A (USB TYPE-A), Receptacle | USB-B (USB TYPE-B), Receptacle | - | - | - | - | 59.55mm | 67.05mm | - | No SVHC | RoHS Compliant | UL94 V-0 | IP20 | ||
![]() 8892670000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-A (USB TYPE-A), Receptacle | USB-A (USB TYPE-A), Receptacle | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1131380000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR ADAPTER | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-A (USB TYPE-A), Receptacle | USB-B (USB TYPE-B), Receptacle | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8910980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 2013 | FrontCom® | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB-A (USB TYPE-A), Receptacle | USB-A (USB TYPE-A), Receptacle | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |