- Certificates
- Fan efficiency
- Frequency
- Kind of fan
- Type of fan
- Leads
- Content
- Dim
- Factory colour
- Height
- Max. temperature
- Min. temperature
Attribute column
Manufacturer
Weidmuller AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Air flow rate | Certificates | Connections | Content | Degree of protection (IP) | Dim | Factory colour | Fan efficiency | Kind of fan | Leads | Max. current consumption | Max. temperature | Min. temperature | Noise emission (max.) | Type of fan | Type | Depth | Frequency | Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2556880000 Weidmuller | In Stock | - | - | - | 3200g | 480m³/h | - | Spring-loaded contacts | 1pc(s) | IP54 | (W x H x D) 320 x 320 x 157 mm | Black | - | - | - | 0.35A | +55°C | -40°C | 54dBa | - | 6 | 157mm | - | 80W | 320mm | 320mm | ||
![]() 2556890000 Weidmuller | In Stock | - | - | - | 3200g | 505m³/h | - | Spring-loaded contacts | 1pc(s) | - | (W x H x D) 320 x 320 x 157 mm | Grey | - | - | - | 0.35A | +55°C | -40°C | 54dBa | - | 6 | 157mm | - | 80W | 320mm | 320mm | ||
![]() 2556870000 Weidmuller | In Stock | - | - | - | 3200g | 480m³/h | - | Spring-loaded contacts | 1pc(s) | IP54 | (W x H x D) 320 x 320 x 157 mm | Grey | - | - | - | 0.35A | +55°C | -40°C | 54dBa | - | 6 | 157mm | - | 80W | 320mm | 320mm | ||
![]() 2557850000 Weidmuller | In Stock | - | - | - | 2500g | - | - | - | 1pc(s) | - | (W x H x D) 436 x 436 x 106 mm | Grey | - | - | - | - | +55°C | -15°C | - | - | REF 600 33 GY | 106mm | - | - | 436mm | 436mm | ||
![]() 2557090000 Weidmuller | In Stock | - | - | - | 120g | - | - | - | 1pc(s) | - | (W x H x D) 145 x 145 x 31 mm | Grey | - | - | - | - | +55°C | -40°C | - | - | EF 20 54 GY | 31mm | - | - | 145mm | 145mm | ||
![]() 2556600000 Weidmuller | In Stock | - | - | - | 3.6g | - | - | - | 5pc(s) | - | (W x H) 87 mm x 87 mm | White | - | - | - | - | +55°C | -40°C | - | - | FF-FIMT 11 54 | - | - | - | 87mm | 87mm | ||
![]() 2556670000 Weidmuller | In Stock | - | - | - | 13.2g | - | - | - | 5pc(s) | - | (W x H) 116 mm x 108 mm | White | - | - | - | - | +55°C | -40°C | - | - | FF-FIMT 2X 55 | - | - | - | 108mm | 116mm | ||
![]() 2556840000 Weidmuller | In Stock | - | - | - | 1670g | 233m³/h | - | Spring-loaded contacts | 1pc(s) | - | (W x H x D) 252 x 252 x 119 mm | Grey | - | - | - | 0.32A | +55°C | -40°C | 42dBa | - | 4 | 119mm | - | 45W | 252mm | 252mm | ||
![]() 2556910000 Weidmuller | In Stock | - | - | - | 3200g | 640m³/h | - | Spring-loaded contacts | 1pc(s) | IP54 | (W x H x D) 320 x 320 x 157 mm | Grey | - | - | - | 0.53A | +55°C | -40°C | 63dBa | - | 6 | 157mm | - | 120W | 320mm | 320mm | ||
![]() 2556650000 Weidmuller | In Stock | - | - | - | 700g | 56m³/h | - | Clamp | 1pc(s) | IP55 | (W x H x D) 145 x 145 x 75 mm | Black | - | - | - | 0.12A | +55°C | -40°C | 44dBa | - | 2 | 75mm | - | 19W | 145mm | 145mm | ||
![]() 2556780000 Weidmuller | In Stock | - | - | - | 1180g | 145m³/h | - | Spring-loaded contacts | 1pc(s) | - | (W x H x D) 252 x 252 x 103 mm | Black | - | - | - | 0.12A | +55°C | -40°C | 40dBa | - | 4 | 103mm | - | 18W | 252mm | 252mm | ||
![]() 2557200000 Weidmuller | In Stock | - | - | - | 460g | - | - | - | 1pc(s) | - | (W x H x D) 252 x 252 x 44 mm | Black | - | - | - | - | +55°C | -40°C | - | - | EF 40 55 BK | 44mm | - | - | 252mm | 252mm | ||
![]() 2556970000 Weidmuller | In Stock | - | - | - | 3700g | 925m³/h | - | Spring-loaded contacts | 1pc(s) | IP55 | (W x H x D) 320 x 320 x 157 mm | Grey | - | - | - | 0.62A | +55°C | -40°C | 66dBa | - | 6 | 157mm | - | 140W | 320mm | 320mm | ||
![]() 2557210000 Weidmuller | In Stock | - | - | Plastic | 700g | - | - | - | 1pc(s) | - | (W x H x D) 320 x 320 x 46 mm | Grey | - | - | - | - | +55°C | -40°C | - | - | EF 60 54 GY | 46mm | - | - | 320mm | 320mm | ||
![]() 2556900000 Weidmuller | In Stock | - | - | - | 3200g | 505m³/h | - | Spring-loaded contacts | 1pc(s) | IP55 | (W x H x D) 320 x 320 x 157 mm | Black | - | - | - | 0.35A | +55°C | -40°C | 54dBa | - | 6 | 157mm | - | 80W | 320mm | 320mm | ||
![]() 2556760000 Weidmuller | In Stock | - | - | - | 1180g | 156m³/h | - | Spring-loaded contacts | 1pc(s) | IP54 | (W x H x D) 252 x 252 x 103 mm | Black | - | - | - | 0.12A | +55°C | -40°C | 40dBa | - | 4 | 103mm | - | 18W | 252mm | 252mm | ||
![]() 2556940000 Weidmuller | In Stock | - | - | - | 3200g | 770m³/h | - | Spring-loaded contacts | 1pc(s) | IP55 | (W x H x D) 320 x 320 x 157 mm | Black | - | - | - | 0.53A | +55°C | -40°C | 63dBa | - | 6 | 157mm | - | 120W | 320mm | 320mm | ||
![]() 2556960000 Weidmuller | In Stock | - | - | - | 3700g | 845m³/h | - | Spring-loaded contacts | 1pc(s) | IP54 | (W x H x D) 320 x 320 x 157 mm | Black | - | - | - | 0.62A | +55°C | -40°C | 66dBa | - | 6 | 157mm | - | 140W | 320mm | 320mm | ||
![]() 2557110000 Weidmuller | In Stock | - | - | Plastic | 120g | - | - | - | 1pc(s) | - | (W x H x D) 145 x 145 x 31 mm | Grey | - | - | - | - | +55°C | -40°C | - | - | EF 20 55 GY | 31mm | - | - | 145mm | 145mm | ||
![]() FF 43 55/230V GY WEIDMÜLLER | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 256m<sup>3</sup>/h | axial | spring clamps | - | - | - | - | AC | - | - | 50...60Hz | - | - | - |