- Factory Lead Time
- Material
- Mount
- Part Status
- Published
- RoHS Status
- Series
- Type
- Body Material
- Color
- Length
- Max Operating Temperature
Attribute column
Manufacturer
Weidmuller Hole Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Approval Agency | Flange Diameter | Head Diameter | Length | Panel Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VP M40-MS65 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776920000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Nylon | Polyamide | 2013 | VP | Active | - | Body Plug | 100°C | -40°C | Gray | compliant | - | 0.787 (19.99mm) | 19 mm | 11.5mm | 0.276 7.01mm | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 1737070000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Nylon | Polyamide | 2009 | VP | Active | - | Body Plug | 110°C | -40°C | Black | compliant | CE | - | - | 19mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1737120000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Nylon | Polyamide | 2009 | VP | Active | - | Body Plug | 110°C | -40°C | Black | compliant | CE | - | - | 21mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1737100000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Nylon | Polyamide | 2009 | VP | Active | Not Applicable | Body Plug | 110°C | -40°C | Black | compliant | CE | - | - | 20.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1737080000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Nylon | Polyamide | 2009 | VP | Active | Not Applicable | Body Plug | 110°C | -40°C | Black | compliant | CE | - | - | 19mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1737090000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Nylon | Polyamide | 2009 | VP | Active | Not Applicable | Body Plug | 110°C | -40°C | Black | compliant | CE | - | - | 20mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1776910000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable | Nylon | Polyamide | 2013 | VP | Active | Not Applicable | Body Plug | 100°C | -40°C | Gray | compliant | - | 0.945 (24.00mm) | 22 mm | 12.5mm | 0.276 7.01mm | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 1737110000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | Nylon | Polyamide | 2009 | VP | Active | - | Body Plug | 110°C | -40°C | Black | compliant | CE | - | - | 20.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1737150000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Nylon | Polyamide | 2009 | VP | Obsolete | Not Applicable | Body Plug | 110°C | -40°C | Black | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1719350000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Cable | Brass, Nickel Plated | - | 2009 | VP | Active | - | Body Plug | - | - | - | - | CE | - | - | 18mm | - | No | Non-RoHS Compliant | - | Lead Free |