- Length
- Number of Positions
- Packaging
- Part Status
- Specifications
- Approval Agency
- For Use With/Related Products
- Control Side Connection
- Process Side Connection
- Product Type
- Subcategory
- Manufacturer
Attribute column
Manufacturer
Weidmuller Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Housing Material | Body Material | Shape | Brand | Capacitance Tolerance | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Continuous Drain Current Id | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | For Use With | Glass-fibre reinforced | Inflammability class of insulation material according to with UL94 | Manufacturer | Material of contact surface | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating current | Overvoltage category | Package | Packaging type | Percentage of Resistance Tolerance @ 25C | Pitch thread | Pollution degree | Product Status | Qualification | Rated current In | Rated surge voltage | Resistance @ 25C | RoHS | Sensitivity Index | Surface protection | Thermal Time Constant | Thread type | Type of electric connection | Type of fastening | Voltage type | Voltage, Rating | Wavelength/Color Temperature | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Current Rating | Termination Style | Function | Number of Outputs | Max Voltage Rating (AC) | Cable Length | Power Dissipation | Throw Configuration | Max Voltage Rating (DC) | Input Type | Output Power | Mechanical Life | Accuracy | Product Type | Illumination Color | Inductance Tolerance | RMS Current (Irms) | Channel Type | Number of LEDs | Resistance Tolerance | Connection Method | Product | Mounting Angle | Input Voltage | Product Category | Product Length | Product Width | Height | Length | Width | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2774540000 Weidmuller | 9 |
| - | Tin | - | - | Wemid | - | - | Weidmuller | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.5 - 2.5 | Bronze | - | - | IP20 | 100 | - | - | V0 | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 21 | 6 | - | - | - | - | - | - | - | Solder | - | 1 kV | - | 12 AWG | 24 AWG | - | - | - | - | - | - | - | 2 Position | Orange | - | Terminal Blocks | - | 7.5 mm | - | 24 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | 20 | 3.8 A | - | - | - | Push-In | Fixed Terminal Blocks | Vertical | - | Weidmuller | 11.89 mm | 8.69 mm | 22.7 | - | - | - | UL 94 V-0 | ||
![]() 2774810000 Weidmuller | 39 |
| - | Tin | - | - | Wemid | - | - | Weidmuller | - | 0.25 - 2.5 | 0.25 - 2.5 | 0.5 - 2.5 | Bronze | - | - | IP20 | 25 | - | - | V0 | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 23 | 6 | - | - | - | - | - | - | - | Solder | - | 1 kV | - | 12 AWG | 24 AWG | - | - | - | - | - | - | - | 7 Position | Orange | - | Terminal Blocks | - | 7.5 mm | - | 24 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Push-In | Fixed Terminal Blocks | Vertical | - | Weidmuller | - | - | 18.7 | - | - | - | UL 94 V-0 | ||
![]() 2786760000 Weidmuller | In Stock | - | - | Tin | - | - | Polyamide (PA) | - | - | Weidmuller | - | - | - | - | Copper Alloy | - | - | - | 32 | - | - | - | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 630 V | - | 14 AWG | 24 AWG | - | - | - | - | 25 ppm/°C | - | 400 Ohm | 23 Position | Orange | - | Terminal Blocks | 0.15 W | 5 mm | Sulfur Resistant, Precision | 24 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | 0.1 | Push-In | Fixed Terminal Blocks | Right | - | Weidmuller | 1.62 mm | 0.81 mm | - | - | - | - | UL 94 V-0 | ||
![]() 2787620000 Weidmuller | 39 |
| - | Tin | - | - | Polyamide (PA) | - | - | Weidmuller | - | 0.2 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | - | - | IP20 | 76 | - | - | V0 | Weidmuller | - | - | - | - | - | - | PCB Mount | - | II | - | - | - | - | 2 | - | - | 24 | 4 | - | - | - | - | - | - | - | Solder | - | 630 V | - | 14 AWG | 24 AWG | - | - | - | - | - | - | - | 7 Position | Orange | - | Terminal Blocks | - | 7.5 mm | - | 24 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Push-In | Fixed Terminal Blocks | Right | - | Weidmuller | - | - | 17.3 | - | - | - | UL 94 V-0 | ||
![]() 2787630000 Weidmuller | In Stock | - | - | Tin | - | - | Polyamide (PA) | - | - | Weidmuller | - | 0.2 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | Copper Alloy | - | - | IP20 | 64 | - | - | V0 | Weidmuller | - | - | 60 mW | - | - | Surface Mount | PCB Mount | - | II | - | - | ±3 % | - | 2 | - | - | 24 | 4 | 10000 Ohm | - | 3960 K | - | 2 s | - | - | Solder | - | 630 V | - | 14 AWG | 24 AWG | -40 to 125 °C | - | - | - | - | NTC | - | 8 Position | Orange | - | Terminal Blocks | - | 7.5 mm | - | 24 A | Through Hole | - | - | - | - | - | - | - | - | - | - | ±1 % | Fixed Terminal Blocks | - | - | - | - | - | - | Push-In | Fixed Terminal Blocks | Right | - | Weidmuller | - | - | 17.3 | - | - | - | UL 94 V-0 | ||
![]() 2812480000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2821260000 Weidmuller | 39 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | 200 V | 2700 K | - | - | - | - | - | - | ± 100ppm/°C | - | 3.32 kOhm | - | - | - | - | 250 mW | - | Anti-Sulfured | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | 21 LED | ± 1% | - | LED Flexible Strips | - | - | Weidmuller | 3.2 mm | 1.6 mm | - | 145 mm | 40 mm | - | - | ||
![]() 2817420000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 400 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | ||
![]() 2821350000 Weidmuller | 2332 |
| - | - | - | - | - | - | Rectangular | Weidmuller | - | - | - | - | - | - | IP67 | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | 1.1 - 1.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | 2700 K | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | 147 | - | - | LED Flexible Strips | - | - | Weidmuller | - | - | 8 | 40 | 765 | - | - | ||
![]() 2838400000 Weidmuller | 11 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | + 70 C | - | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | PRO BAS | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 1-Phase / Single Phase | 30 W | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | - | Switching Supplies | - | 110 VAC to 240 VAC, 120 VDC to 340 VDC | DIN Rail Power Supplies | - | - | 90 mm | 85 mm | 36 mm | - | - | ||
![]() 2838450000 Weidmuller | 20 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | + 70 C | - | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | PRO BAS | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 1-Phase / Single Phase | 120 W | - | - | DIN Rail Power Supplies | - | - | - | - | - | - | - | Switching Supplies | - | 110 VAC to 240 VAC, 120 VDC to 340 VDC | DIN Rail Power Supplies | - | - | 130 mm | 100 mm | 40 mm | - | - | ||
![]() 1324830000 Weidmuller | 9 |
| - | Tin | - | - | Polyamide (PA) | Thermoplastic | - | Weidmuller | - | - | - | - | - | - | - | - | 18 | Cables | - | - | Weidmuller | Tin | - | - | - | - | - | PCB Mount | - | II | - | Other | - | - | 2 | - | - | - | - | - | - | - | - | - | - | THR connection | Solder | - | 400 V | - | - | - | -65 to 200 °C | - | - | - | - | Braid | - | 18 Position | Green | - | Terminal Blocks | - | 5.08 mm | - | 24 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Solder | Headers | - | - | Weidmuller | - | - | - | - | - | - | - | ||
![]() 1806540000 Weidmuller | 9 |
| - | - | - | Plastic | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 100 | - | Yes | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | Untreated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | ||
![]() 1875420000 Weidmuller | 9 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 72 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 1879120000 Weidmuller | 39 |
| - | - | - | - | - | - | - | Weidmuller | 0.1pF | - | - | - | - | - | - | - | 385 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 pF | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | Fixed Terminal Blocks | 1.6 mm | 0.85 mm | - | - | - | - | - | ||
![]() 2752610005 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1373820010 Weidmuller | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Solder | - | - | - | 4 | - | - | - | - | - | - | - | - | PLC - other devices | - | 115 V | - | - | 3P4T | 115 V | - | - | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | No | - | ||
![]() 7789829500 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | ||
![]() 2514760020 Weidmuller | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1373780050 Weidmuller | In Stock | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 MΩ | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | 5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - |