- Length
- Number of Positions
- Packaging
- Part Status
- Specifications
- Approval Agency
- For Use With/Related Products
- Control Side Connection
- Process Side Connection
- Product Type
- Subcategory
- Manufacturer
Attribute column
Manufacturer
Weidmuller Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | AWG (min.) | AWG max. | Base/Housing Material | Body Orientation | Brand | Cable diameter (details) | Case material | Category | Center Frequency | Clamp width | Coding | CoilResistance | Colour outer sheath | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connection side A | Connections | Connector contact surface | Connector standard | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | CS | Degree of protection (IP) | Degree of protection (IP), mounted | Factory colour | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Min. cross section | Min. temperature | Minimum Dropout Voltage | Mounting | No. of pins | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | NVP value | Output Frequency | Overvoltage category | Packaging type | Pins per row | Pollution degree | Rated current In | Rated surge voltage | Relay Construction | RoHS-compliant | Stripping length (max.) | Supplier Package | Total number of pins | Tradename | Type of electric connection | Type of fastening | Upper Frequency | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Gender | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Frequency Stability | Pin Count | Housing Color | Operating Supply Voltage | Load Capacitance | Frequency Tolerance | Family | Product Type | Operate Time | Resistance Tolerance | Output Level | Contact Arrangement | Product | Features | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2442570000 Weidmuller | 9 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | - | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 50 | - | - | V0 | Weidmuller | - | Copper | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 17 | 2.5 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2443950000 Weidmuller | 39 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 18 | - | - | V0 | Weidmuller | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 21 | 4 | - | - | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | 18 Position | Green | - | Terminal Blocks | - | 5.08 mm | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | ||
![]() 2444260000 Weidmuller | 9 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | - | 0.2 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 50 | - | - | V0 | Weidmuller | - | Copper | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 17.5 | 2.5 | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2450451800 Weidmuller | 2792 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450450050 Weidmuller | 9 |
| - | - | - | - | - | - | Weidmuller | - | - | 5E | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | Rockstar | - | - | - | - | HDC | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | 0.5 | - | ||
![]() 2451080100 Weidmuller | 10 |
| - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | Weidmuller | 6.50mm | - | 5E | - | - | D | - | Green | - | - | - | - | RJ45 plug | - | - | Bus connector | - | 1pc(s) | - | - | - | - | - | IP00 | - | - | 1 | - | - | - | Weidmuller | 2451080100 | - | - | - | - | - | - | - | - | Cable Mount | 4 | - | 4A | 4A | 250V | 63 | - | - | - | - | - | - | - | - | Yes | - | - | - | Rockstar | - | - | - | -55 to 105 °C | HDC | - | HDC XX5E01 FMSRJ45-0100 | - | - | - | Plug | Power Connectors | - | 6.0000 mm | - | - | - | 4 | Natural | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Heavy Duty Power Connectors | 27.7 mm | - | - | 1 | - | ||
![]() 2451080050 Weidmuller | 2199 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rockstar | - | - | - | - | HDC | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | - | - | - | ||
![]() 2453540150 Weidmuller | 2494 |
| - | - | - | - | - | - | - | 8.10mm | - | 6A (IEC) | - | - | X | - | Blue | - | - | - | - | - | - | - | Bus connector | - | 1pc(s) | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | 2453540150 | - | - | - | - | - | - | - | - | - | 8 | - | 0.50A | 500mA | 50V | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | HDC XX6A01 MFSXXXX-0150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | ||
![]() 2453550400 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | - | - | 5E | 32 MHz | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | 1 | ±2.5(1st) ppm/Year | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | 63 | 32 MHz | - | - | - | - | - | - | - | - | - | SMD | - | Rockstar | - | - | 32 MHz | - | HDC | - | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | - | - | Power Connectors | - | - | - | - | 5 ppm | 4 | - | 12, 15 V | 15 pF | 12.5 ppm | - | Heavy Duty Power Connectors | - | - | LVCMOS | - | - | - | Heavy Duty Power Connectors | - | - | - | 4 | - | ||
![]() 2459740000 Weidmuller | 39 |
| - | - | 28 | 16 | - | - | Weidmuller | - | PA GF | - | - | - | - | - | - | 0.25 - 1 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | Pull spring | Tin plated | - | - | 48pc(s) | - | - | - | - | 3.50mm | - | IP20 | Orange | 48 | - | Yes | V0 | Weidmuller | 2459740000 | Copper | Plastic | Tin | 1.50mm² | +100°C | 0.25mm² | -50°C | - | - | - | 1 | 14.50A | 14.5A | 320V | - | - | III | - | 8 | 2 | 17.1 | 2.5 | - | - | 8mm | - | 8 | - | Push-in clamp connection | - | - | - | BL/SL | - | BLF 3.50/08/180LR SN OR BX | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | encodable | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2459920000 Weidmuller | 9 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2467130000 Weidmuller | 675 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRO TOP3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2467360000 Weidmuller | 39 |
| - | Tin | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 72 | - | - | V0 | Weidmuller | - | Copper | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 12 | 2.5 | - | - | - | - | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Black, Orange | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2482180000 Weidmuller | 88 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2482180000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | APGTB 1.5 FT 3C/1 | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | MULTI-BEAM XLE Power Connectors | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2482220000 Weidmuller | 154 |
| - | - | 26 | 14 | - | - | - | - | - | - | - | 3.50mm | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | Pull spring | - | - | - | 50pc(s) | 1.50mm² | 0.50mm² | 1.50mm² | 0.50mm² | - | - | - | Yellow,Green | - | - | Yes | V0 | - | 2482220000 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 500V | - | - | - | - | 2 | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | 100 ppm/K | APGTB 1.5 PE 2C/1 | 27.4 Ohm | - | - | - | Terminal Blocks | 0.0625 W | - | 33.5 | General Purpose | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | 1 | - | - | - | - | - | 1 | 0.5 | 55mm | 33.50mm | 3.50mm | ||
![]() 2500270000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 2 | 41 | 6 | - | - | - | - | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | ||
![]() 2503790700 Weidmuller | 2479 |
| - | - | - | - | - | - | - | - | - | 5E | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | ||
![]() 2502280000 Weidmuller | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2530040000 Weidmuller | 39 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 10 kOhm | - | - | - | - | - | - | - | - | - | Nickel-Silver | - | - | - | - | - | - | - | - | - | 30 | - | - | V0 | Weidmuller | - | - | - | Tin | - | - | - | - | 11.5 Vdc | Plug-In | - | - | - | - | - | - | - | II | Other | - | 2 | 41 | 6 | Non-Latching | - | - | Dust Cover | - | - | THR connection | Solder | - | -40 to 60 °C | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | 15 ms | - | - | 3PDT | Fixed Terminal Blocks | - | Fixed Terminal Blocks | 35.6 mm | - | - | - | - | ||
![]() 2531300000 Weidmuller | 9 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | 64 | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Weidmuller | - | - | 114.5 | 114.5 | 5.1 |