- Length
- Number of Positions
- Packaging
- Part Status
- Specifications
- Approval Agency
- For Use With/Related Products
- Control Side Connection
- Process Side Connection
- Product Type
- Subcategory
- Manufacturer
Attribute column
Manufacturer
Weidmuller Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Body Material | AWG (min.) | AWG max. | Brand | Capacitance Tolerance | Case material | Category | Colour outer sheath | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Connections | Content | CS | Degree of protection (IP) | Degree of protection (IP), mounted | Description of Terminals | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | max. cross section | Max. temperature | Maximum Operating Temperature | Maximum Power Rating | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | NVP value | Overvoltage category | Packaging type | Pins per row | Pollution degree | Qualification | Rated current In | Rated surge voltage | Resistance @ 25C | RoHS | RoHS-compliant | Sensitivity Index | Stripping length (max.) | Tab Size | Thermal Time Constant | Total number of pins | Type of electric connection | Type of fastening | Voltage, Rating | Wire Size | Operating Temperature | Series | Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Current Rating | Termination Style | Function | Number of Outputs | Cable Length | Input Type | Output Power | Product Type | Connection Method | Product | Mounting Angle | Features | Input Voltage | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2838430000 Weidmuller | 13 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | + 70 C | - | - | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | PRO BAS | - | - | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | 1 Output | - | 1-Phase / Single Phase | 90 W | DIN Rail Power Supplies | - | Switching Supplies | - | - | 110 VAC to 240 VAC, 120 VDC to 340 VDC | DIN Rail Power Supplies | - | - | 90 mm | 85 mm | 47 mm | ||
![]() 2853190000 Weidmuller | 39 |
| - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Weidmuller | - | - | - | Plastic | - | - | - | + 125 C | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 Position | - | 1 Row | - | - | - | 1.27 mm | - | Crimp | - | - | - | - | - | - | - | Accessories | Vertical | - | - | Weidmuller | - | - | - | - | - | ||
![]() 1324800000 Weidmuller | 9 |
| - | Tin | - | Polyamide (PA) | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | Weidmuller | - | - | - | - | Tin | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | II | Other | - | 2 | MIL-PRF-55681/8 | - | - | - | - | - | - | - | - | - | - | THR connection | Solder | 400 V | - | - | - | - | - | 14 Position | Green | - | - | 100 pF | Terminal Blocks | 5.08 mm | 24 A | Through Hole | - | - | - | - | - | Pluggable Terminal Blocks | Solder | Headers | - | - | - | Weidmuller | 3.2 mm | 3.2 x 1.6 x 1.3 | - | - | - | ||
![]() 2604850010 Weidmuller | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | - | EL-HMQ818-50-H-56-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | PLC - other devices | - | - | C-Face Quilled | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1373780080 Weidmuller | In Stock | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 MΩ | - | - | - | - | - | - | - | - | - | PLC - other devices | - | 8 m | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | ||
![]() 2426050020 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2425680005 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7760056389 Weidmuller | 51 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7789028025 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7789387240 Weidmuller | 2653 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940098903 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099021 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099332 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099537 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2442250000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | - | - | IP20 | Leadless | - | 50 | - | V0 | Weidmuller | - | - | Copper | Plastic | Tin | - | - | - | 0.24 W | - | - | - | Surface Mount | - | - | - | - | - | - | III | - | - | 2 | - | 17 | 2.5 | 47000 Ohm | - | - | 3950 K | - | - | 7 s | - | Screw connection | - | - | - | -55 to 150 °C | - | NTC | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2442450000 Weidmuller | 9 |
| - | - | - | - | - | 28 | 16 | Weidmuller | - | PA GF | - | - | - | - | - | Pull spring | 50pc(s) | 3.81mm | - | - | - | Orange | 50 | Yes | - | Weidmuller | 2442450000 | - | - | - | - | 1.50mm² | +120°C | - | - | 0.20mm² | -50°C | - | - | - | 1 | 17.50A | 17.5A | 320V | - | - | - | 18 | - | - | - | - | - | - | Yes | - | 7mm | - | - | 18 | - | - | - | - | - | BC/SC | BCZ 3.81/18/180LR SN OR BX | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | encodable | - | Pluggable Terminal Blocks | - | - | - | - | - | ||
![]() 2450450700 Weidmuller | 2053 |
| - | - | - | - | - | - | - | - | 10% | - | 5E | Green | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.8 x 0.33 mm | - | 7 | - | ||
![]() 2450450500 Weidmuller | 2274 |
| - | - | - | - | - | - | - | - | - | - | 5E | Green | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | ||
![]() 2451130300 Weidmuller | 2562 |
| - | - | - | - | - | - | - | - | - | - | 6A (IEC) | Blue | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() 2451100050 Weidmuller | 2776 |
| - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mm² | - | - | - | - | - | 22 to 18, 22 AWG | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - |