- Length
- Number of Positions
- Packaging
- Part Status
- Specifications
- Approval Agency
- For Use With/Related Products
- Control Side Connection
- Process Side Connection
- Product Type
- Subcategory
- Manufacturer
Attribute column
Manufacturer
Weidmuller Controllers - Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP), mounted | Direction Type | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Overvoltage category | Peak Pulse Power Dissipation | Pollution degree | Rated current In | Rated surge voltage | RoHS | Supplier Package | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Temperature Coefficient | Resistance | Number of Positions | Color | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Current Rating | Pin Count | Termination Style | Function | Number of Outputs | Configuration | Input Type | Output Power | Test Current | Product Type | Diode Configuration | Speed Grade | ESD Protection | Resistance Tolerance | Connection Method | Repetitive Peak Reverse Voltage | Product | Mounting Angle | Input Voltage | Product Category | Product Length | Product Width | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2558700000 Weidmuller | 39 |
| - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | IP20 | - | - | V0 | - | Copper | Plastic | Tin | - | - | - | - | III | - | 2 | 12 | 2.5 | - | - | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2559810000 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 2567270000 Weidmuller | 9 |
| - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | - | 0.5 - 6 | - | IP20 | - | - | V0 | - | - | - | - | - | - | - | - | II | - | 2 | 27.5 | 4 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | 20.3 | - | - | - | ||
![]() 2663330000 Weidmuller | 85 |
| - | - | Wemid | Weidmuller | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 70 | - | - | - | 5 | V0 | Weidmuller | - | - | - | + 130 C | - 60 C | - | DIN Rail | - | - | - | 150 | - | - | - | - | - | 1 kV | 2/0 AWG | 8 AWG | 8 AWG to 2/0 AWG | - | - | ± 150ppm/°C | 27 kOhm | 2 Position | Beige | Terminal Blocks | 600 W | - | 80.5 | - | 150 A | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | ± 10% | Push-In | - | - | - | - | Weidmuller | 64.7 mm | 60 mm | 134 | 134 | 20 | UL 94 V-0 | ||
![]() 2705470000 Weidmuller | 9 |
| - | Tin | Polyamide (PA) | Weidmuller | - | - | - | - | - | - | - | 50 | - | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | 15 Position | Green | Terminal Blocks | - | 5.08 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Pluggable Terminal Blocks | - | STD | - | - | Solder | - | Headers | - | - | Weidmuller | - | - | - | - | - | - | ||
![]() 2720620000 Weidmuller | 39 |
| - | - | - | Weidmuller | - | - | - | - | - | - | - | 12 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | ||
![]() 2756280000 Weidmuller | 9 |
| - | - | - | Weidmuller | - | 0.2 - 2.5 | - | - | - | IP20 | - | 10 | V0 | Weidmuller | Copper | Plastic | - | - | - | - | - | III | - | 2 | 15 | 4 | - | - | Crimp connection | - | - | - | - | - | - | - | 100 ppm/°C | 158 kOhm | - | - | Terminal Blocks | 0.125 W | - | - | High Reliability | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | 1 | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | ||
![]() 2774620000 Weidmuller | 9 |
| - | Tin | Wemid | Weidmuller | 0.25 - 2.5 | 0.25 - 2.5 | - | 0.5 - 2.5 | Bronze | IP20 | - | 20 | V0 | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | 21 | 6 | - | - | - | Solder | 1 kV | 12 AWG | 24 AWG | - | - | - | - | - | 10 Position | Orange | Terminal Blocks | - | 7.5 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Push-In | - | Fixed Terminal Blocks | Vertical | - | Weidmuller | - | - | 22.7 | - | - | UL 94 V-0 | ||
![]() 2774720000 Weidmuller | 9 |
| - | Tin | Wemid | Weidmuller | 0.25 - 2.5 | 0.25 - 2.5 | - | 0.5 - 2.5 | Bronze | IP20 | - | 20 | V0 | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | 23 | 6 | - | - | - | Solder | 1 kV | 12 AWG | 24 AWG | - | - | - | - | - | 9 Position | Black | Terminal Blocks | - | 7.5 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Push-In | - | Fixed Terminal Blocks | Vertical | - | Weidmuller | - | - | 18.7 | - | - | UL 94 V-0 | ||
![]() 2774750000 Weidmuller | 9 |
| - | Tin | Wemid | Weidmuller | 0.25 - 2.5 | 0.25 - 2.5 | - | 0.5 - 2.5 | Bronze | IP20 | - | 15 | V0 | Weidmuller | - | - | - | - | - | - | PCB Mount | - | - | - | 23 | 6 | - | - | - | Solder | 1 kV | 12 AWG | 24 AWG | - | - | - | - | - | 12 Position | Black | Terminal Blocks | - | 7.5 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Push-In | - | Fixed Terminal Blocks | Vertical | - | Weidmuller | - | - | 18.7 | - | - | UL 94 V-0 | ||
![]() 2787490000 Weidmuller | 39 |
| - | Tin | Polyamide (PA) | Weidmuller | 0.2 - 1.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | Copper Alloy | IP20 | - | 40 | V0 | Weidmuller | - | - | - | - | - | - | PCB Mount | II | - | 2 | 24 | 4 | - | - | - | Solder | 630 V | 14 AWG | 24 AWG | - | - | - | - | - | 17 Position | Black | Terminal Blocks | - | 5 mm | - | - | 24 A | - | Through Hole | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Push-In | - | Fixed Terminal Blocks | Right | - | Weidmuller | - | - | 17.3 | - | - | UL 94 V-0 | ||
![]() 2759250000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | - | - | - | - | - | - | - | Through Hole | - | - | 5000 W | - | - | - | - | Case 5A | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | 2 | - | - | - | Single | - | - | 50 mA | Pluggable Terminal Blocks | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2787770000 Weidmuller | 39 |
| - | - | - | Weidmuller | 0.2 - 1.5 | 0.2 - 2.5 | - | 0.2 - 2.5 | - | IP20 | - | 76 | V0 | Weidmuller | - | - | - | - | - | - | - | II | - | 2 | 24 | 4 | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 90 | - | - | - | Weidmuller | - | - | 17.3 | - | - | - | ||
![]() 2798840000 Weidmuller | 39 |
| - | - | - | Weidmuller | - | - | - | - | - | - | - | 24 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | ||
![]() 2838510000 Weidmuller | 11 |
| - | - | - | Weidmuller | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | + 70 C | - 25 C | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | PRO BAS | - | 5.9 kOhm | - | - | AC-DC Power Supply | 0.0625 W | - | - | General Purpose | - | - | - | - | 1 Output | - | 1-Phase / Single Phase | 30 W | - | DIN Rail Power Supplies | - | - | - | 1 | - | - | Switching Supplies | - | 110 VAC to 240 VAC, 120 VDC to 340 VDC | DIN Rail Power Supplies | - | - | 90 mm | 85 mm | 23 mm | - | ||
![]() 2860530000 Weidmuller | 39 |
| - | - | - | Weidmuller | - | - | - | - | - | - | - | 24 | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | Weidmuller | - | - | - | - | - | - | ||
![]() 7789845015 Weidmuller | 2498 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | ||
![]() 1481750150 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | ||
![]() 7789895060 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | ||
![]() 7789829050 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - |