- Product Type
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Series
- Front built-in possible
- Height
- Rack-assembly possible
- Radio standard Bluetooth
- Radio standard GPRS
- Radio standard GSM
Attribute column
Manufacturer
Weidmuller Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Ingress Protection | Termination Style | Operating Supply Voltage | Operating Supply Current | Number of Ports | Data Rate | Product | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2828570000 Weidmuller | In Stock | - | Datasheet | - | 64 mm x 43.5 mm x 103 mm | + 60 C | - 10 C | RoHS Compliant | 48 V | 12 V | - | EcoLine Series B | - | - | - | - | - | 24 V | 210 mA | 8 x RJ45 | 16 Gb/s | Unmanaged Ethernet Switches | - | ||
![]() 2828580000 Weidmuller | In Stock | - | Datasheet | - | 110 mm x 50 mm x 143 mm | + 60 C | - 10 C | RoHS Compliant | 48 V | 12 V | - | EcoLine Series B | - | - | - | - | - | 24 V | 170 mA | 16 x RJ45 | 3.2 Gb/s | Unmanaged Ethernet Switches | - | ||
![]() 2467320000 Weidmüller | 30 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | -25°C~70°C | PRO TOP | Active | 1 (Unlimited) | Interface Module | IP20 | RJ45 | - | - | - | - | - | RoHS Compliant |