- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Approval Agency
- Display Characters - Height
- Display Type
- Height
- Ingress Protection
- Input Type
- Length
- Linearity
Attribute column
Manufacturer
Weidmuller Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Color | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Power Consumption | Display Type | Linearity | Number of Characters Per Row | Switching Current | Count Rate | Height | Length | Width | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7940010243 Weidmüller | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.851lb 386.01g | 0°C~60°C | Mann | Active | 1 (Unlimited) | Screw | Tachometer, Totalizer | 22Ohm | - | 24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | CE, cULus | Solid State | 24V | Rectangular - 92.00mm x 45.00mm | Up | Voltage | External, Front Panel | 6W | LED - Red Characters | 0.05 % | 8 | - | 10kHz | 48.8mm | 137mm | 96.6mm | 0.283 7.20mm | RoHS Compliant | IP65 | ||
![]() 7940011133 Weidmüller | In Stock | - | - | 8 Weeks | Panel | Panel Mount | 0.851lb 386.01g | 0°C~60°C | Mann | Active | 1 (Unlimited) | Screw | Tachometer, Totalizer | - | - | 24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | CE, cULus | Solid State | 24V | Rectangular - 92.00mm x 45.00mm | Up | No Voltage, Voltage | External, Front Panel | 6W | LED - Red Characters | 0.05 % | 8 | - | 10kHz | 48.8mm | 137mm | 96.6mm | 0.283 7.20mm | RoHS Compliant | IP65 | ||
![]() 7940012323 Weidmüller | In Stock | - | - | 7 Weeks | Panel | Panel Mount | 0.826lb 374.67g | 0°C~60°C | Mann | Obsolete | 1 (Unlimited) | Screw | Tachometer, Totalizer | - | - | 24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | CE, cULus | Analog, Relay (2), Solid State | 24V | Rectangular - 92.00mm x 45.00mm | Up | No Voltage, Voltage | External, Front Panel | 6W | LED - Red Characters | 0.05 % | 8 | 3A | 10kHz | 48.8mm | 137mm | 96.6mm | 0.283 7.20mm | RoHS Compliant | IP65 | ||
![]() 7940014374 Weidmüller | In Stock | - | - | 7 Weeks | Panel | Panel Mount | 0.826lb 374.67g | 0°C~60°C | Mann | Obsolete | 1 (Unlimited) | Screw | Tachometer, Totalizer | 22Ohm | - | 24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | CE, cULus | Analog, Relay (2), Solid State | 24V | Rectangular - 92.00mm x 45.00mm | Up | Voltage | External, Front Panel | 6W | LED - Red Characters | 0.05 % | 8 | 3A | - | 48.8mm | 137mm | 96.6mm | 0.283 7.20mm | RoHS Compliant | IP65 | ||
![]() 7940011323 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |