- Series
- Circuit
- Contact Rating @ Voltage
- Delay Time
- Depth
- Function
- Height
- Mounting Type
- Part Status
- Relay Type
- RoHS Status
- Termination Style
Attribute column
Manufacturer
Weidmuller Time Delay Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Coil Voltage AC | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Type of electric connection | Unit Weight | Voltage Rated | Voltage type for actuating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Depth | Current Rating | Reference Standard | Termination Style | Function | Approval Agency | Number of Contacts | Circuit | Contact Resistance | Sealing | Max Current Rating | Throw Configuration | Contact Current Rating | Relay Type | Nominal Input Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Contact/Output Supply Type | Relay Action | Contact Rating @ Voltage | Coil Voltage (DC) | Coil/Input Supply Type | Delay Time | Timing Adjustment Method | Timing Initiate Method | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Voltage(AC)-Max | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8647700000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | Silver | - | - | - | - | - | - | - | - | - | Bulk | 2006 | BT | - | Active | 1 (Unlimited) | - | EAR99 | - | 55°C | -10°C | 1.6W | 24V~230VAC 24V~48VDC | 73mm | - | CSA; EN; IEC; UL | Screw Terminal | Programmable (Multi-Function) | CE, CSA, UR | 1 | SPDT (1 Form C) | 100MOhm | IP30 | - | SPDT | - | Mechanical Relay | - | 5A | 5A@250VAC | - | - | AC | MOMENTARY | 5A @ 250VAC | - | DC | 0.1 Sec ~ 120 Hrs | Screwdriver Slot | Input Voltage | 48V | 0.027A | 230V | 80mm | 73mm | 17.5mm | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 8647740000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | 230V | - | Silver | - | - | - | - | - | - | - | - | - | - | 2014 | BT | - | Active | 1 (Unlimited) | - | EAR99 | - | 55°C | -10°C | 1.6W | 24V~230VAC 24V~48VDC | 73mm | - | CSA; EN; IEC; UL | Screw Terminal | Repeat Cycle | CE, CSA, UR | 1 | SPDT (1 Form C) | 100MOhm | IP30 | 5A | SPDT | - | Mechanical Relay | - | 5A | 5A@250VAC | - | - | AC | MOMENTARY | 5A @ 250VAC | 48V | DC | 0.1 Sec ~ 120 Hrs | Screwdriver Slot | Input Voltage | - | 0.027A | - | 80mm | 73mm | 17.5mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8647730000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | Silver | - | - | - | - | - | - | - | - | - | Bulk | 2006 | BT | - | Active | 1 (Unlimited) | - | EAR99 | - | 55°C | -10°C | 1.6W | 24V~230VAC 24V~48VDC | 73mm | - | CSA; EN; IEC; UL | Spring Terminal | On-Delay | CE, CSA, UR | 1 | SPDT (1 Form C) | 100MOhm | IP30 | - | SPDT | - | Mechanical Relay | - | 5A | 5A@250VAC | - | - | AC | MOMENTARY | 5A @ 250VAC | - | DC | 0.1 Sec ~ 120 Hrs | Screwdriver Slot | Input Voltage | 48V | 0.027A | 230V | 80mm | 73mm | 17.5mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2697280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 1 | DIN Rail Mount | 20.4 - 264 | 20.4 - 264 | 20.4 - 264 | Screw connection | 2.629321 oz | - | AC | - | - | TFI | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87 mm | 65 mm | 17.5 mm | - | - | - | - | ||
![]() 8324590000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 3.6kOhm | - | - | - | - | - | - | - | - | 300V | - | - | 2006 | MCZ | - | Active | Not Applicable | Screw | - | - | 50°C | -25°C | 160mW | 24VDC | 63.2mm | 6.7mA | - | Screw Terminal | Off-Delay | CE, CSA, cURus | 1 | SPST-NO (1 Form A) | - | - | - | SPST | - | Solid State Relay | - | - | - | 50 ms | - | - | - | 0.02A @ 48VDC | - | - | Fixed, 0.05 Sec | Fixed | Input Voltage | - | - | - | 91mm | 63.2mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8771440000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Socket | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 32V | - | Bulk | 2013 | JPTA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24VDC | 83mm | - | - | Connector | Off-Delay | CE, cULus | 1 | SPST-NO (1 Form A) | - | - | - | SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.4A @ 30VDC | - | - | Fixed, 0.05 Sec | Fixed | Input Voltage | - | - | - | 14.4mm | 83mm | 36mm | - | RoHS Compliant | - | - | ||
![]() 8836630000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 32V | - | - | 2013 | JPTA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24VDC | 83mm | - | - | Connector | Off-Delay | CE, cULus | 1 | SPST-NO (1 Form A) | - | - | - | - | - | Solid State Relay | - | - | - | - | - | - | - | 0.4A @ 30VDC | - | - | Fixed, 0.10 Sec | Fixed | Input Voltage | - | - | - | 14.4mm | - | 36mm | - | RoHS Compliant | - | - | ||
![]() 8647680000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | Silver | - | - | - | - | - | - | - | - | - | Bulk | 2014 | BT | - | Active | 1 (Unlimited) | - | EAR99 | SC | 55°C | -10°C | 1.6W | 24V~230VAC 24V~48VDC | 73mm | - | CSA; EN; IEC; UL | Screw Terminal | Programmable (Multi-Function) | CE, CSA, UR | 1 | SPDT (1 Form C) | 100MOhm | IP30 | - | SPDT | - | Mechanical Relay | - | 5A | 5A@250VAC | - | - | AC | MOMENTARY | 5A @ 250VAC | - | DC | 0.1 Sec ~ 120 Hrs | Screwdriver Slot | Input Voltage | 48V | 0.027A | 230V | 80mm | 73mm | 17.5mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8243780000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | 2kOhm | - | - | - | - | - | - | - | - | 24V | - | - | 2006 | DKZ | - | Obsolete | - | Screw | - | - | 50°C | -25°C | 290mW | 24VDC | 62mm | 12mA | - | Screw Terminal | On-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | - | SPDT, SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.1A @ 48VDC | - | - | 0.1 Sec ~ 1 Sec | Screwdriver Slot | Input Voltage | - | - | - | 77mm | 77mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8647720000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | Silver | - | - | - | - | - | - | - | - | - | Bulk | 2006 | BT | - | Active | 1 (Unlimited) | - | EAR99 | SC | 55°C | -10°C | 1.6W | 24V~230VAC 24V~48VDC | 73mm | - | CSA; EN; IEC; UL | Screw Terminal | On-Delay | CE, CSA, UR | 1 | SPDT (1 Form C) | 100MOhm | IP30 | - | SPDT | - | Mechanical Relay | - | 5A | 5A@250VAC | - | - | AC | MOMENTARY | 5A @ 250VAC | - | DC | 0.1 Sec ~ 120 Hrs | Screwdriver Slot | Input Voltage | 48V | 0.027A | 230V | 80mm | 73mm | 17.5mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8243770000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | 2.18kOhm | - | - | - | - | - | - | - | - | 24V | - | - | 2006 | DKZA | - | Active | - | Screw | - | - | 50°C | -25°C | 260mW | 24VDC | 62mm | 11mA | - | Screw Terminal | Off-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | - | SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.1A @ 48VDC | - | - | 0.1 Sec ~ 1 Sec | Screwdriver Slot | Input Voltage | - | - | - | 77mm | 62mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8647710000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | Silver | - | - | - | - | - | - | - | - | - | Bulk | - | BT | - | Active | 1 (Unlimited) | - | EAR99 | - | 55°C | -10°C | 1.6W | 24V~230VAC 24V~48VDC | 73mm | - | CSA; EN; IEC; UL | Spring Terminal | Programmable (Multi-Function) | CE, CSA, UR | 1 | SPDT (1 Form C) | 100MOhm | IP30 | - | SPDT | - | Mechanical Relay | - | 5A | 5A@250VAC | - | - | AC | MOMENTARY | 5A @ 250VAC | - | DC | 0.1 Sec ~ 120 Hrs | Screwdriver Slot | Input Voltage | 48V | 0.027A | 230V | 80mm | 73mm | 17.5mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8647690000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | Silver | - | - | - | - | - | - | - | - | - | Bulk | 2008 | BT | - | Active | 1 (Unlimited) | - | EAR99 | - | 55°C | -10°C | 1.6W | 24V~230VAC 24V~48VDC | 73mm | - | CSA; EN; IEC; UL | Spring Terminal | Programmable (Multi-Function) | CE, CSA, UR | 1 | SPDT (1 Form C) | 100MOhm | IP30 | - | SPDT | - | Mechanical Relay | - | 5A | 5A@250VAC | - | - | AC | MOMENTARY | 5A @ 250VAC | - | DC | 0.1 Sec ~ 120 Hrs | Screwdriver Slot | Input Voltage | 48V | 0.027A | 230V | 80mm | 73mm | 17.5mm | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8008180000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | 3.58Ohm | - | - | - | - | - | - | - | - | 24V | - | - | 2013 | DKZA | - | Active | 1 (Unlimited) | - | - | Power | - | - | 160mW | 24VDC | 56mm | 6.7mA | - | Screw Terminal | Off-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | 20mA | SPST | - | Solid State Relay | - | - | - | - | 6.7mA | - | - | 0.1A @ 48VDC | 24V | - | Fixed, 0.05 Sec | Screwdriver Slot | Input Voltage | - | - | - | 65mm | 65mm | 6mm | - | RoHS Compliant | - | - | ||
![]() 8228680000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 24V | - | - | 2011 | DKZ | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 290mW | 24VDC | 62mm | 12mA | - | Screw Terminal | On-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | 100mA | SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.1A @ 48VDC | 24V | - | 0.01 Sec ~ 0.1 Sec | Screwdriver Slot | Input Voltage | - | - | - | 77mm | 77mm | 6mm | - | RoHS Compliant | - | - | ||
![]() 8022110000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 3.58kOhm | - | - | - | - | - | - | - | - | 24V | - | - | 2006 | DKZA | - | Obsolete | 1 (Unlimited) | Screw | - | - | 50°C | -25°C | 160mW | 24VDC | 56mm | 6.7mA | - | Screw Terminal | Off-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | - | SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.02A @ 48VDC | - | - | Fixed, 0.15 Sec | Fixed | Input Voltage | - | - | - | 65mm | 56mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8286410000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 3.6kOhm | - | - | - | - | - | - | - | - | 24V | - | - | 2006 | MCZ | - | Active | Not Applicable | Screw | - | - | 50°C | -25°C | 160mW | 24VDC | 63.2mm | 6.7mA | - | Screw Terminal | Off-Delay | CE, CSA, cURus | 1 | SPST-NO (1 Form A) | - | - | - | SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.02A @ 48VDC | - | - | Fixed, 0.15 Sec | Fixed | Input Voltage | - | - | - | 91mm | 63.2mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8019630000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 2.18kOhm | - | - | - | - | - | - | - | - | 24V | - | - | 2006 | DKZA | - | Active | - | Screw | - | - | 50°C | -25°C | - | 24VDC | 62mm | 11mA | - | Screw Terminal | Off-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | - | SPDT, SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.1A @ 48VDC | - | - | 1 Sec ~ 100 Sec | Screwdriver Slot | Input Voltage | - | - | - | 77mm | 77mm | 6mm | - | RoHS Compliant | - | Lead Free | ||
![]() 8228690000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | DIN Rail | DIN Rail | - | 2.18kOhm | - | - | - | - | - | - | - | - | 24V | - | - | 2006 | DKZA | - | Obsolete | Not Applicable | Screw | - | - | 50°C | -25°C | - | 24VDC | 62mm | 11mA | - | Screw Terminal | Off-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | 100mA | SPST | 100mA | Solid State Relay | 24V | - | - | - | - | - | - | 0.1A @ 48VDC | 24V | - | 0.01 Sec ~ 0.1 Sec | Screwdriver Slot | Input Voltage | - | - | - | 77mm | 62mm | 6mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8008190000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | 3.93Ohm | - | - | - | - | - | - | - | - | 24V | - | Bulk | - | DKZ | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 130mW | 24VAC/DC | 56mm | 6.1mA | - | Screw Terminal | On-Delay | CE, EN | 1 | SPST-NO (1 Form A) | - | - | - | SPST | - | Solid State Relay | - | - | - | - | - | - | - | 0.1A @ 48VDC | - | - | Fixed, 1 Sec | Screwdriver Slot | Input Voltage | - | - | - | 65mm | 65mm | 6mm | - | RoHS Compliant | - | - |