- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | Voltage, Rating | Gender | Subcategory | Current Rating | Function | Cable Length | Jacket Color | Product Type | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789759025 Weidmuller | 2233 |
| - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Specialized Cables | Specialized Cables | - | 2.5 | ||
![]() 2706560140 Weidmuller | 533 |
| - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | - | ||
![]() 2706560100 Weidmuller | 731 |
| - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | - | ||
![]() 2781140010 Weidmuller | 2845 |
| - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | - | ||
![]() 2706560050 Weidmuller | 818 |
| - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | - | ||
![]() 2519460100 Weidmuller | 14 |
| - | Weidmuller | - | 7/8 in Circular, Right Angle | 5 Position | 7/8 in Circular, Right Angle | 5 Position | - | 1 | Weidmuller | - | - | - | - | 300 V | Male / Female | - | 9 A | - | 1 m | Black | - | Weidmuller | IP68 | - | ||
![]() 9457230610 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | - | 6.1 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9456100830 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male | - | 4 A | - | 8.3 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68 | - | ||
![]() 1883465000 Weidmuller | 2149 |
| - | Weidmuller | A Coded | M12 | 8 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 2 | 30 V | Female | - | 2 A | - | 50 m | - | - | Weidmuller | IP65, IP66, IP67 | - | ||
![]() 2519450030 Weidmuller | 47 |
| - | Weidmuller | - | 7/8 in Circular | 5 Position | 7/8 in Circular | 5 Position | - | 1 | Weidmuller | - | - | - | - | 300 V | Male / Female | - | 9 A | - | 300 mm | Black | - | Weidmuller | IP68 | - | ||
![]() 2050160250 Weidmuller | 22 |
| - | Weidmuller | S Coded | M12 | 4 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -50 - 80 | -40 - 80 | 12 | 600 V | Female | - | 12 A | - | 2.5 m | Black | - | Weidmuller | IP67 | - | ||
![]() 9456140070 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 5 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 60 V | Female | - | 4 A | - | 700 mm | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1021710160 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP67 | 1 | Weidmuller | Gold | -40 - 105 | -30 - 105 | 4 | 250 V | Male / Female | - | 4 A | - | 1.6 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68 | - | ||
![]() 2050910150 Weidmuller | 22 |
| - | Weidmuller | T Coded | M12 | 4 Position | M12 | 4 Position | IP67 | 1 | Weidmuller | Gold | -50 - 90 | -40 - 90 | 12 | 63 V | Male / Female | - | 12 A | - | 1.5 m | Black | - | Weidmuller | IP67 | - | ||
![]() 9457230520 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 5.2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9456660320 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 4 Position | M8 | 4 Position | - | 1 | Weidmuller | - | - | - | - | 30 V | Male / Female | - | 4 A | - | 3.2 m | Black | - | Weidmuller | IP65, IP66, IP69 | - | ||
![]() 9457230840 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 8.4 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457391160 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | - | 11.6 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457390930 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 9.3 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457390510 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 5.1 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - |