- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | Voltage, Rating | Gender | Subcategory | Current Rating | Function | Cable Length | Jacket Color | Product Type | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457390510 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 5.1 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457854000 Weidmuller | 22 |
| - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 30 V | Female | - | 4 A | - | 40 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457231350 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | - | 13.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457391200 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | - | 12 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457980840 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | - | 4 A | - | 8.4 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457810800 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 250 V | Male | - | 4 A | - | 8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457810420 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male | - | 4 A | - | 4.2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457980610 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | - | 4 A | - | 6.1 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457230630 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 6.3 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457340330 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | - | 4 A | - | 3.3 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457810580 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male | - | 4 A | - | 5.8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457390560 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | - | 5.6 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457391150 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 11.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9456660900 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M8 | 4 Position | - | 1 | Weidmuller | - | - | - | - | 30 V | Male / Female | - | 4 A | - | 9 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 1824570320 Weidmuller | 22 |
| - | Weidmuller | A Coded | M8 | 3 Position | M8 | - | - | 1 | Weidmuller | - | - | - | - | 60 V | Male | - | 4 A | - | 3.2 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 1890524000 Weidmuller | 2005 |
| - | Weidmuller | A Coded | M12 | 8 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 30 V | Female | - | 2 A | - | 40 m | Black | - | Weidmuller | IP65, IP66, IP67 | ||
![]() 9457230480 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 4.8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457231400 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | - | 14 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 2531090020 Weidmuller | 2451 |
| - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Specialized Cables | Specialized Cables | - | ||
![]() 9457270350 Weidmuller | 33 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | - | 4 A | - | 3.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 |