- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Imprint | Manufacturer | Material of contact surface | Material quality | Model | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Surface protection | Transparent | Voltage, Rating | With label space | Type | Resistance | Gender | Subcategory | Current Rating | Function | Cable Length | Number of Poles | Jacket Color | Product Type | Wire/Cable Diameter | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1467760000 Weidmuller | 24 |
| - | Plastic | Weidmuller | - | - | - | - | - | - | 15 | Symbols | Weidmuller | - | - | Other | - | - | - | - | - | No | - | Yes | Medium-walled | - | - | Cable Assemblies | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | 8.4 | 5 | ||
![]() 9456100750 Weidmuller | In Stock | - | - | Steel | - | - | - | - | - | - | IP65 | - | - | - | Gold | Other | Integrated connector | -40 - 80 | -25 - 80 | 4 | - | Hot-dip galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 3000 | 50 | ||
![]() 2050710500 Weidmuller | 17 |
| - | - | Weidmuller | T Coded | M12 | 4 Position | No Connector | - | IP67 | 1 | - | Weidmuller | Gold | - | - | -50 - 90 | -40 - 90 | 12 | - | - | - | 63 V | - | - | - | Male | - | 12 A | - | 5 m | - | Black | - | - | Weidmuller | IP67 | - | - | - | ||
![]() 9457850100 Weidmuller | 37 |
| - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | Female | - | 4 A | - | 1 m | - | Black | - | - | Weidmuller | IP65, IP66, IP69 | - | - | - | ||
![]() 1349720080 Weidmuller | 2475 |
| - | PVC | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | 25 V | - | - | 150 MΩ | - | Cable Assemblies | - | PLC - other devices | 8 m | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | - | 8 | - | ||
![]() 2050060300 Weidmuller | 39 |
| - | - | Weidmuller | S Coded | M12 | 3 Position | M12 | 3 Position | IP67 | 1 | - | Weidmuller | Gold | - | - | -50 - 80 | -40 - 80 | 12 | - | - | - | 600 V | - | - | - | Male / Female | - | 12 A | - | 3 m | - | Black | - | - | Weidmuller | IP67 | - | - | - | ||
![]() 1150610300 Weidmuller | 23 |
| - | PUR, PVC | Weidmuller | - | - | - | - | - | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | 4 | Non-Compliant | - | - | 250 V | - | - | - | - | Cable Assemblies | 4 A | - | 3 m | 3 | - | Sensor Cables / Actuator Cables | 4.6 mm | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() 1150610060 Weidmuller | 19 |
| - | PUR, PVC | Weidmuller | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | 250 V | - | - | - | - | Cable Assemblies | 4 A | - | 600 mm | 3 | - | Sensor Cables / Actuator Cables | 4.6 mm | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() 1383001000 Weidmuller | 39 |
| - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | 4 | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() 9457231010 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | 4 | - | - | - | 250 V | - | - | - | Male / Female | - | 4 A | - | 10.1 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 1165900240 Weidmuller | 22 |
| - | - | Weidmuller | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | - | Patch Cord | - | Male / Male | - | - | - | 24 m | - | Blue | - | - | Weidmuller | IP20 | - | - | - | ||
![]() 2455250300 Weidmuller | 22 |
| - | - | Weidmuller | K Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -30 - 80 | 16 | - | - | - | 600 V | - | - | - | Male / Female | - | 16 A | - | 3 m | - | Black | - | - | Weidmuller | IP65, IP67 | - | - | - | ||
![]() 1058500550 Weidmuller | 47 |
| - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | 4 | - | - | - | 250 V | - | - | - | Male / Female | - | 4 A | - | 5.5 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 1424270600 Weidmuller | 47 |
| - | - | Weidmuller | A Coded | M12 | 12 Position | No Connector | - | - | 1 | - | Weidmuller | Au | - | - | -40 - 90 | -30 - 90 | 1.5 | - | - | - | 30 V | - | - | - | Female | - | 1.5 A | - | 6 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67 | - | - | - | ||
![]() 1271590040 Weidmuller | 22 |
| - | - | Weidmuller | - | Valve Plug | 3 Position | M8 | 3 Position | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | 4 A | - | 400 mm | - | Black | - | - | Weidmuller | IP67 | - | - | - | ||
![]() 9457270010 Weidmuller | 14 |
| - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | Male / Female | - | 4 A | - | 100 mm | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 1058500820 Weidmuller | In Stock | - | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | 4 | - | - | - | 250 V | - | - | - | Male / Female | - | 4 A | - | 8.2 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 9457230260 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | Male / Female | - | 4 A | - | 60 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 9456500180 Weidmuller | 47 |
| - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 60 V | - | - | - | Male / Female | - | 4 A | - | 1.8 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | ||
![]() 2519460500 Weidmuller | 2110 |
| - | - | Weidmuller | - | 7/8 in, Right Angle | 5 Position | 7/8 in, Right Angle | 5 Position | IP68 | 1 | - | Weidmuller | Gold | - | - | -50 - 80 | -20 - 80 | 9 | - | - | - | 300 V | - | - | - | Male / Female | - | 9 A | - | 5 m | - | Black | - | - | Weidmuller | IP68 | - | - | - |