- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Mfr | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Current Rating | Function | Output Type | Cable Length | Current - Output | Number of Poles | Jacket Color | Current - Supply | Voltage - Output (Min/Fixed) | Reference Type | Product Type | Wire/Cable Diameter | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Product Category | IP Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1150610300 Weidmuller | 23 |
| - | - | - | - | PUR, PVC | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | Non-Compliant | 250 V | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | 4 A | - | - | 3 m | - | 3 | - | - | - | - | Sensor Cables / Actuator Cables | 4.6 mm | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 2050711000 Weidmuller | 2567 |
| - | - | - | - | - | - | Weidmuller | T Coded | M12 | 4 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | - | - | -50 - 90 | -40 - 90 | - | 12 | - | 50 V | - | - | 1 % | 25 ppm/°C | - | 4.99 Ω | 155 °C | -55 °C | Thin Film | Male | - | 100 mW | 12 A | - | - | 10 m | - | - | Black | - | - | - | - | - | - | - | - | Weidmuller | IP67 | 550 µm | - | ||
![]() 2050020500 Weidmuller | 9 |
| - | Surface Mount | SC-70, SOT-323 | SC-70-3 | - | MAX6138 | Weidmuller | S Coded | M12 | 3 Position | No Connector | - | - | 1 | Weidmuller | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | - | Active | - | - | 600 V | -40°C ~ 85°C (TA) | - | ±0.5% | 25ppm/°C | - | - | - | - | - | Male | - | - | 12 A | - | Fixed | 5 m | 15 mA | - | Black | - | 3V | Shunt | - | - | 65 µA | - | 45µVrms | Weidmuller | IP67 | - | - | ||
![]() 2050061000 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | S Coded | M12 | 3 Position | M12 | 3 Position | IP67 | 1 | Weidmuller | Gold | - | - | -50 - 80 | -40 - 80 | - | 12 | - | 600 V | - | - | - | - | - | - | - | - | - | Male / Female | - | - | 12 A | - | - | 10 m | - | - | Black | - | - | - | - | - | - | - | - | Weidmuller | IP67 | - | - | ||
![]() 9457850100 Weidmuller | 37 |
| - | - | - | - | - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | Female | - | - | 4 A | - | - | 1 m | - | - | Black | - | - | - | - | - | - | - | - | Weidmuller | IP65, IP66, IP69 | - | - | ||
![]() 7789800030 Weidmuller | 2410 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | PLC - other devices | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | Specialized Cables | - | - | 3 | ||
![]() 9457231010 Weidmuller | 22 |
| - | - | - | - | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | - | - | - | - | - | - | - | - | - | Male / Female | - | - | 4 A | - | - | 10.1 m | - | - | Black | - | - | - | - | - | - | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | ||
![]() 1165900240 Weidmuller | 22 |
| - | - | - | - | - | - | Weidmuller | - | RJ45 | 8 Position | RJ45 | 8 Position | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | - | - | - | - | Patch Cord | - | - | - | - | Male / Male | - | - | - | - | - | 24 m | - | - | Blue | - | - | - | - | - | - | - | - | Weidmuller | IP20 | - | - | ||
![]() 2455250300 Weidmuller | 22 |
| - | - | - | - | - | - | Weidmuller | K Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | - | - | -40 - 80 | -30 - 80 | - | 16 | - | 600 V | - | - | - | - | - | - | - | - | - | Male / Female | - | - | 16 A | - | - | 3 m | - | - | Black | - | - | - | - | - | - | - | - | Weidmuller | IP65, IP67 | - | - | ||
![]() 1093210150 Weidmuller | 43 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1948480500 Weidmuller | 23 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1948660300 Weidmuller | 18 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | - | - | -30 - 80 | -5 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1948511000 Weidmuller | 18 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1948700300 Weidmuller | 23 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | - | - | -30 - 80 | -5 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 9457311500 Weidmuller | 27 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1906300120 Weidmuller | 23 |
| - | - | - | - | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | - | - | - | - | - | - | - | - | - | Male / Female | - | - | 4 A | - | - | 1.2 m | - | - | Black | - | - | - | - | - | - | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | ||
![]() 1466360300 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1466130300 Weidmuller | 34 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1927341500 Weidmuller | 18 |
| - | - | - | - | - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | - | - | -30 - 80 | -5 - 80 | - | 4 | - | 30 V | - | - | - | - | - | - | - | - | - | Female | - | - | 4 A | - | - | 15 m | - | - | Black | - | - | - | - | - | - | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | ||
![]() 1073020200 Weidmuller | 18 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - |