- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Voltage, Rating | Resistance | Gender | Subcategory | Current Rating | Function | Cable Length | Jacket Color | Product Type | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1259011000 Weidmuller | 2352 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | - | ||
![]() 1466370150 Weidmuller | 9 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -30 - 80 | -5 - 80 | 4 | - | 24 V | - | Male | - | 4 A | - | 1.5 m | - | - | Weidmuller | IP65, IP66, IP67, IP68 | - | ||
![]() 1349750010 Weidmuller | 2570 |
| - | PVC | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | Non-Compliant | - | 80 MΩ | - | Cable Assemblies | - | PLC - other devices | 1 m | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | 1 | ||
![]() 1906570150 Weidmuller | 28 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | - | ||
![]() 1465991000 Weidmuller | 39 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | - | ||
![]() 1358340030 Weidmuller | 2389 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Specialized Cables | Specialized Cables | - | - | ||
![]() 1479630010 Weidmuller | 2332 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Specialized Cables | Specialized Cables | - | - | ||
![]() 2050060300 Weidmuller | 39 |
| - | - | Weidmuller | S Coded | M12 | 3 Position | M12 | 3 Position | IP67 | 1 | Weidmuller | Gold | -50 - 80 | -40 - 80 | 12 | - | 600 V | - | Male / Female | - | 12 A | - | 3 m | Black | - | Weidmuller | IP67 | - | ||
![]() 9457810850 Weidmuller | In Stock | - | - | - | Weidmuller | A Coded | M12 | 3 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 250 V | - | Male | - | 4 A | - | 8.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457230410 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 250 V | - | Male / Female | - | 4 A | - | 4.1 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1058500550 Weidmuller | 47 |
| - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 250 V | - | Male / Female | - | 4 A | - | 5.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1424270600 Weidmuller | 47 |
| - | - | Weidmuller | A Coded | M12 | 12 Position | No Connector | - | - | 1 | Weidmuller | Au | -40 - 90 | -30 - 90 | 1.5 | - | 30 V | - | Female | - | 1.5 A | - | 6 m | Black | - | Weidmuller | IP65, IP66, IP67 | - | ||
![]() 1271590040 Weidmuller | 22 |
| - | - | Weidmuller | - | Valve Plug | 3 Position | M8 | 3 Position | - | 1 | Weidmuller | - | - | - | - | - | 24 V | - | - | - | 4 A | - | 400 mm | Black | - | Weidmuller | IP67 | - | ||
![]() 9457270010 Weidmuller | 14 |
| - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | - | 60 V | - | Male / Female | - | 4 A | - | 100 mm | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1058500820 Weidmuller | In Stock | - | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 250 V | - | Male / Female | - | 4 A | - | 8.2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457230260 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | - | 250 V | - | Male / Female | - | 4 A | - | 60 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9456500180 Weidmuller | 47 |
| - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | - | 60 V | - | Male / Female | - | 4 A | - | 1.8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 2519460500 Weidmuller | 2110 |
| - | - | Weidmuller | - | 7/8 in, Right Angle | 5 Position | 7/8 in, Right Angle | 5 Position | IP68 | 1 | Weidmuller | Gold | -50 - 80 | -20 - 80 | 9 | - | 300 V | - | Male / Female | - | 9 A | - | 5 m | Black | - | Weidmuller | IP68 | - | ||
![]() 9457980860 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 60 V | - | Male / Female | - | 4 A | - | 8.6 m | Black | - | Weidmuller | IP65, IP66, IP69 | - | ||
![]() 9457902000 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | - | 60 V | - | Male / Female | - | 4 A | - | 20 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - |