- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AWG | Brand | Cable design | Cable use | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Connector version | Degree of protection (IP) | Design type | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Material of contact surface | No. of A connectors | No. of B connections | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | Type A | Type B | Version | Voltage, Rating | Gender | Subcategory | Shielding | Current Rating | Function | Cable Length | Jacket Color | Product Type | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789801025 Weidmuller | 2565 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | 2.5 | ||
![]() 2465810050 Weidmuller | 2676 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | ||
![]() 2050911000 Weidmuller | 2807 |
| - | - | Weidmuller | - | - | T Coded | M12 | 4 Position | M12 | 4 Position | - | IP67 | - | - | 1 | - | Weidmuller | Gold | - | - | -50 - 90 | -40 - 90 | 12 | - | - | - | 63 V | Male / Female | - | - | 12 A | - | 10 m | Black | - | Weidmuller | IP67 | - | ||
![]() 1058500600 Weidmuller | 36 |
| - | - | Weidmuller | - | - | A Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 250 V | Male / Female | - | - | 4 A | - | 6 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 2465810010 Weidmuller | 2595 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | ||
![]() 8941350300 Weidmuller | In Stock | - | - | 27/7 | - | Round | Networks | - | RJ45 | - | RJ45 | - | straight | - | S/UTP | Green | - | Yes | - | - | 1x | 1x | - | - | - | RJ45 plug | RJ45 plug | Cable | - | - | - | S/FTP | - | - | 30 m | - | - | - | IP20 | - | ||
![]() 1424280200 Weidmuller | 30 |
| - | - | Weidmuller | - | - | A Coded | M12 | 12 Position | No Connector | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 30 V | Female | - | - | 1.5 A | - | 2 m | Black | - | Weidmuller | IP65, IP66, IP67 | - | ||
![]() 2050870500 Weidmuller | 47 |
| - | - | Weidmuller | - | - | T Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 63 V | Male / Female | - | - | 12 A | - | 5 m | Black | - | Weidmuller | IP67 | - | ||
![]() 2049950300 Weidmuller | 47 |
| - | - | Weidmuller | - | - | S Coded | M12 | 3 Position | No Connector | - | - | IP67 | - | - | 1 | - | Weidmuller | Gold | - | - | -50 - 80 | -40 - 80 | 12 | - | - | - | 600 V | Female | - | - | 12 A | - | 3 m | Black | - | Weidmuller | IP67 | - | ||
![]() 1292172000 Weidmuller | 2502 |
| - | - | Weidmuller | - | - | - | 7/8 in Circular | 5 Position | No Connector | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 300 V | Male | - | - | 9 A | - | 20 m | Black | - | Weidmuller | IP68 | - | ||
![]() 1424270200 Weidmuller | 47 |
| - | - | Weidmuller | - | - | A Coded | M12 | 12 Position | No Connector | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 30 V | Female | - | - | 1.5 A | - | 2 m | Black | - | Weidmuller | IP65, IP66, IP67 | - | ||
![]() 1906300920 Weidmuller | 22 |
| - | - | Weidmuller | - | - | A Coded | M12 | 4 Position | M12 | 4 Position | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 250 V | Male / Female | - | - | 4 A | - | 9.2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 2050060450 Weidmuller | 47 |
| - | - | Weidmuller | - | - | S Coded | M12 | 3 Position | M12 | 3 Position | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 600 V | Male / Female | - | - | 12 A | - | 4.5 m | Black | - | Weidmuller | IP67 | - | ||
![]() 2519450300 Weidmuller | 14 |
| - | - | Weidmuller | - | - | - | 7/8 in Circular | 5 Position | 7/8 in Circular | 5 Position | - | IP68 | - | - | 1 | - | Weidmuller | Gold | - | - | -50 - 80 | -20 - 80 | 9 | - | - | - | 300 V | Male / Female | - | - | 9 A | - | 3 m | Black | - | Weidmuller | IP68 | - | ||
![]() 1906300160 Weidmuller | 47 |
| - | - | Weidmuller | - | - | A Coded | M12 | 4 Position | M12 | 4 Position | - | IP65 | - | - | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | 4 | - | - | - | 250 V | Male / Female | - | - | 4 A | - | 1.6 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 2455990100 Weidmuller | 22 |
| - | - | Weidmuller | - | - | A Coded | M12 | 5 Position | M12 | 5 Position | - | IP67 | - | - | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -10 - 80 | 4 | - | - | - | 125 V | Female / Female | - | - | 4 A | - | 1 m | Violet | - | Weidmuller | IP67 | - | ||
![]() 9457230460 Weidmuller | 22 |
| - | - | Weidmuller | - | - | A Coded | M12 | 3 Position | M12 | 3 Position | - | IP65 | - | - | 1 | - | Weidmuller | Gold | - | - | -40 - 80 | -25 - 80 | 4 | - | - | - | 250 V | Male / Female | - | - | 4 A | - | 4.6 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1927252000 Weidmuller | 14 |
| - | - | Weidmuller | - | - | A Coded | M8 | 4 Position | No Connector | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 30 V | Male | - | - | 4 A | - | 20 m | Black | - | Weidmuller | IP65, IP66 | - | ||
![]() 1279441500 Weidmuller | In Stock | - | - | - | Weidmuller | - | - | A Coded | M12 | 8 Position | M12 | 8 Position | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | 30 V | Male / Female | - | - | 2 A | - | 15 m | Black | - | Weidmuller | IP65, IP66, IP67, IP69 | - | ||
![]() 2050060800 Weidmuller | In Stock | - | - | - | Weidmuller | - | - | S Coded | M12 | 3 Position | M12 | 3 Position | - | IP67 | - | - | 1 | - | Weidmuller | Gold | - | - | -50 - 80 | -40 - 80 | 12 | - | - | - | 600 V | Male / Female | - | - | 12 A | - | 8 m | Black | - | Weidmuller | IP67 | - |