- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Coding | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Locking mechanism | Manufacturer | Material housing | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | Type of electric connection | Voltage, Rating | Gender | Subcategory | Current Rating | Function | Cable Length | Jacket Color | Product Type | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1865870600 Weidmuller | 22 |
| - | Weidmuller | A Coded | - | - | M12 | 8 Position | No Connector | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 30 V | Female | - | 2 A | - | 6 m | Black | - | Weidmuller | IP65, IP66, IP67 | - | ||
![]() 2050060050 Weidmuller | 47 |
| - | Weidmuller | S Coded | - | - | M12 | 3 Position | M12 | 3 Position | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 600 V | Male / Female | - | 12 A | - | 500 mm | Black | - | Weidmuller | IP67 | - | ||
![]() 2050871000 Weidmuller | 2728 |
| - | Weidmuller | T Coded | - | - | M12 | 4 Position | M12 | 4 Position | IP67 | - | 1 | - | Weidmuller | - | Gold | -50 - 90 | -40 - 90 | - | 12 | - | 63 V | Male / Female | - | 12 A | - | 10 m | Black | - | Weidmuller | IP67 | - | ||
![]() 1925511500 Weidmuller | 47 |
| - | Weidmuller | A Coded | - | - | M12 | 3 Position | No Connector | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 250 V | Male | - | 4 A | - | 15 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68 | - | ||
![]() 2519460050 Weidmuller | 22 |
| - | Weidmuller | - | - | - | 7/8 in Circular, Right Angle | 5 Position | 7/8 in Circular, Right Angle | 5 Position | IP68 | - | 1 | - | Weidmuller | - | Gold | -50 - 80 | -20 - 80 | - | 9 | - | 300 V | Male / Female | - | 9 A | - | 500 mm | Black | - | Weidmuller | IP68 | - | ||
![]() 2050161000 Weidmuller | 35 |
| - | Weidmuller | S Coded | - | - | M12 | 4 Position | No Connector | - | IP67 | - | 1 | - | Weidmuller | - | Gold | -50 - 80 | -40 - 80 | - | 12 | - | 600 V | Female | - | 12 A | - | 10 m | Black | - | Weidmuller | IP67 | - | ||
![]() 2455990150 Weidmuller | 22 |
| - | Weidmuller | A Coded | - | - | M12 | 5 Position | M12 | 5 Position | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 125 V | Female / Female | - | 4 A | - | 1.5 m | Violet | - | Weidmuller | IP67 | - | ||
![]() 9457230220 Weidmuller | 22 |
| - | Weidmuller | A Coded | - | - | M12 | 3 Position | M12 | 3 Position | - | - | 1 | - | Weidmuller | - | Au | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | Male / Female | - | 4 A | - | 2.2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457230230 Weidmuller | 47 |
| - | Weidmuller | A Coded | - | - | M12 | 3 Position | M12 | 3 Position | - | - | 1 | - | Weidmuller | - | Au | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | Male / Female | - | 4 A | - | 2.3 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 7789765170 Weidmuller | 746 |
| - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | 17 | ||
![]() 2706560010 Weidmuller | 2506 |
| - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | - | ||
![]() 2681560000 Weidmuller | 48 |
| - | Weidmuller | - | 0.14 - 0.75 | 0.14 - 0.14 | - | - | - | - | - | IP67 | 1 | Other | Weidmuller | Plastic | Nickel/gold | - | - | 3 | 4 | Other | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | - | ||
![]() 9456660075 Weidmuller | 22 |
| - | Weidmuller | A Coded | - | - | M12 | 4 Position | M8 | 4 Position | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 30 V | Male / Female | - | 4 A | - | 750 mm | Black | - | Weidmuller | IP65, IP66, IP69 | - | ||
![]() 9456500285 Weidmuller | 22 |
| - | Weidmuller | A Coded | - | - | M12 | 5 Position | M12 | 5 Position | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 60 V | Male / Female | - | 4 A | - | 2.85 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1906300390 Weidmuller | 47 |
| - | Weidmuller | A Coded | - | - | M12 | 4 Position | M12 | 4 Position | IP65 | - | 1 | - | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | Male / Female | - | 4 A | - | 3.9 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457810180 Weidmuller | In Stock | - | - | Weidmuller | A Coded | - | - | M12 | 3 Position | No Connector | - | IP65 | - | 1 | - | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | Male | - | 4 A | - | 1.8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1292142500 Weidmuller | 2247 |
| - | Weidmuller | - | - | - | 7/8 in Circular | 4 Position | No Connector | - | - | - | 1 | - | Weidmuller | - | - | - | - | - | - | - | 300 V | Female | - | 9 A | - | 25 m | Black | - | Weidmuller | IP68 | - | ||
![]() 1906301800 Weidmuller | 22 |
| - | Weidmuller | A Coded | - | - | M12 | 4 Position | M12 | 4 Position | IP65 | - | 1 | - | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | Male / Female | - | 4 A | - | 18 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 2443150650 Weidmuller | 47 |
| - | Weidmuller | - | - | - | - | - | - | - | IP65 | - | 1 | - | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | - | 4 | - | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | - | ||
![]() 9457231070 Weidmuller | In Stock | - | - | Weidmuller | A Coded | - | - | M12 | 3 Position | M12 | 3 Position | IP65 | - | 1 | - | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | - | 4 | - | 250 V | Male / Female | - | 4 A | - | 10.7 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - |