- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | Voltage, Rating | Gender | Current Rating | Cable Length | Jacket Color | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457230580 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | 4 A | 5.8 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457270050 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | 4 A | 500 mm | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457340900 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | 4 A | 9 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9456500200 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | 4 A | 2 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457731600 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 4 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 250 V | Female | 4 A | 16 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1059730200 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | 4 A | 2 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457980850 Weidmuller | 14 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | 4 A | 8.5 m | Black | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457340480 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | 4 A | 4.8 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457981200 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | 4 A | 12 m | Black | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457230600 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | 4 A | 6 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457230670 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | 4 A | 6.7 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457391050 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | 4 A | 10.5 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9456660050 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 4 Position | M8 | 4 Position | - | 1 | Weidmuller | - | - | - | - | 30 V | Male / Female | 4 A | 500 mm | Black | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457230850 Weidmuller | 14 |
| - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | 4 A | 8.5 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457981220 Weidmuller | 47 |
| - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | 4 A | 12.2 m | Black | Weidmuller | IP65, IP66, IP69 | ||
![]() 9457340520 Weidmuller | 14 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 60 V | Male / Female | 4 A | 5.2 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457230020 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | 4 A | 200 mm | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457850710 Weidmuller | 22 |
| - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 30 V | Female | 4 A | 7.1 m | Black | Weidmuller | IP65, IP66, IP69 | ||
![]() 9456500230 Weidmuller | 14 |
| - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | 4 A | 2.3 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457324000 Weidmuller | 22 |
| - | Weidmuller | A Coded | M12 | 3 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 250 V | Female | 4 A | 40 m | Black | Weidmuller | IP65, IP66, IP67, IP68, IP69 |