- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material housing | Material of contact surface | Maximum Input Frequency | Minimum Input Frequency | Mounting | Number of Elements per Chip | Output Frequency Range | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Qualification | Rated current In | RoHS | Seated Plane Height | Supplier Package | Switching Regulator | Terminate To | Termination Method | Usage Level | Voltage, Rating | Wire Form | Wire Size | Operating Temperature | Type | Resistance | Gender | Capacitance | Subcategory | Terminal Pitch | Current Rating | Pin Count | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Lead Diameter | Impedance | Cable Length | Power Dissipation | Output Current | Number of Poles | Manufacturer Size Code | Output Power | Product Type | Wire/Cable Diameter | ESR | RMS Current (Irms) | Screening Level | Channel Type | Trip Current | Input Voltage | Product Category | Product Length | Product Width | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789763050 Weidmuller | 2932 |
| - | - | - | Steel | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 to 16, 22 AWG | - | Ring Tongue Terminal | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | 19.6 mm | - | - | ||
![]() 7789317025 Weidmuller | 2023 |
| - | - | - | - | - | Weidmuller | 5% | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 uF | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | 0.89 mOhm | 60 A | - | - | - | - | Ribbon Cables / IDC Cables | - | 72(Max) X 52 | 2.5 | ||
![]() 7789285100 Weidmuller | 2777 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Step Down | - | - | - | Cable Assemblies | - | - | 8 | PLC - other devices | 2 | 12, -12 V | - | - | - | - | - | 1.667/-1.667 A | - | - | 40 W | Ribbon Cables / IDC Cables | - | - | - | - | - | - | 48 V | Ribbon Cables / IDC Cables | - | - | 10 | ||
![]() 7789112025 Weidmuller | In Stock | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 22.2 mm | - | - | - | - | - | - | Outside Bend | - | 85 °C | - | - | - | - | Cable Assemblies | 5.8 mm | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | 15 A | - | Ribbon Cables / IDC Cables | 12.7 mm | - | - | ||
![]() 7789041075 Weidmuller | 918 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | 7.5 | ||
![]() 7789246040 Weidmuller | 2318 |
| - | - | PVC | - | - | Weidmuller | - | - | 36.4 | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 80 MΩ | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | 4 m | 113.6 | - | - | - | - | Specialized Cables | - | - | - | - | P | - | - | Specialized Cables | - | - | 4 | ||
![]() 7789306060 Weidmuller | 39 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | F | - | Specialized Cables | - | 150 mOhm | - | - | - | - | - | Specialized Cables | 7.3 mm | 7.3 x 6 x 4.7 | 6 | ||
![]() 7789708050 Weidmuller | 2593 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | MIL-C-55681 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.015 uF | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | 2.01 mm | 2.01 x 1.25 x 0.94 | 5 | ||
![]() 7789626100 Weidmuller | 927 |
| - | Gold | PVC | - | Straight | Weidmuller | - | Beryllium Copper | - | - | - | 1 | Weidmuller | - | - | - | - | Through Hole | - | - | - | - | - | - | Non-Compliant | - | - | - | PCB | Press Fit | - | - | - | - | -55 to 85 °C | BNC | 80 MΩ | Receptacle | - | Cable Assemblies | - | - | - | - | - | - | - | - | 75 Ohm | 10 m | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | ||
![]() 1160930350 Weidmuller | 9 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | 350 MHz | 1 MHz | Surface Mount | 1 | 1, 350 MHz | - | - | - | - | - | - | VFQFPN | - | - | - | Industrial grade | - | - | - | -40 to 85 °C | Programmable PLL Clock Generator | - | - | - | Cable Assemblies | - | - | 24 | - | - | - | 1.8, 2.5, 3.3 V | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | Industrial | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 2443150400 Weidmuller | 39 |
| - | - | - | - | - | Weidmuller | 10% | - | - | IP65 | - | 1 | Weidmuller | - | Gold | - | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | Sensor Cables / Actuator Cables | - | 0.3 mOhm | - | - | - | - | - | Sensor Cables / Actuator Cables | 7.3 mm | 7.3 x 4.3 x 2.8 mm | - | ||
![]() 2485360000 Weidmuller | 9 |
| - | - | - | - | - | - | - | - | - | - | IP67 | - | - | Metal | Gold | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2531080020 Weidmuller | In Stock | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | - | - | Specialized Cables | - | - | - | ||
![]() 1466230010 Weidmuller | 2181 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | 1 | ||
![]() 1365750010 Weidmuller | 2052 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | 1 | ||
![]() 7789228025 Weidmuller | 2556 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | - | - | Specialized Cables | - | - | - | ||
![]() 1373900010 Weidmuller | 2142 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | 1 | ||
![]() 7789210025 Weidmuller | 2402 |
| - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | - | - | Specialized Cables | - | - | - | ||
![]() 1906560300 Weidmuller | 22 |
| - | - | - | - | - | Weidmuller | - | - | - | IP65 | - | 1 | Weidmuller | - | Gold | - | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() 1150620030 Weidmuller | 27 |
| - | - | PUR, PVC | - | - | Weidmuller | - | - | - | IP65 | - | 1 | Weidmuller | - | Gold | - | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | Non-Compliant | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | Cable Assemblies | - | 4 A | - | - | - | - | - | - | - | 300 mm | - | - | 3 | - | - | Sensor Cables / Actuator Cables | 4.6 mm | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - |