- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Shell Material, Finish | Approvals | Brand | Category | Coding | Colour outer sheath | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With/Related Products | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material of contact surface | NVP value | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Seal | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Resistance | Number of Positions | Color | Number of Rows | Gender | Power (Watts) | Subcategory | Contact Type | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Base Part Number | Output | Contact Finish | Termination Style | Function | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Wire Gauge | Configuration | Flange Feature | Number of Circuits | Current - Output (Max) | Connector Style | Cable Length | Accessory Type | Power - Max | Jacket Color | Current - Supply | Voltage - Output | Topology | Contact Termination | Contact Form | Shell Size, Connector Layout | Input | Product Type | Ratio - Input:Output | PLL | Differential - Input:Output | Backset Spacing | Pin or Socket | Divider/Multiplier | Dimming | Fiber Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Copper Type | Secondary Winding(s) | Copper Ports | Fiber Ports | Distance | MTU | Features | SFP/XFP Ports | Pressure Range | Product Category | Count | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789781015 Weidmuller | 2682 |
| - | Through Hole | - | - | - | - | 0.157 lb (71.21g) | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | 70000 | 36.60mm L x 39.60mm W | Discontinued at Digi-Key | - | - | - | Toroidal | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | PC Pin | - | - | - | 4000Vrms | - | - | - | - | - | - | Parallel 106mA, Series 53mA | - | - | - | 1.6 VA | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | - | - | - | 115V, 230V | Dual | No | Parallel 15V, Series 30V | - | Dual | - | - | - | - | - | - | - | Specialized Cables | - | - | 18.50mm | - | - | - | ||
![]() 7789836010 Weidmuller | In Stock | - | - | Through Hole | 7-SIP Module | - | - | - | -- | - | -- | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | -40°C ~ 80°C | Bulk | BuckPlus™ 7021 | 0.83 L x 0.83 W x 0.43 H (21.1mm x 21.1mm x 10.9mm) | Obsolete | - | - | - | Constant Current | - | - | - | - | - | 11W | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | 1 | 95% | - | 32V | 5V | - | - | - | - | 350mA | - | - | - | - | - | - | 32V (Max) | Buck | - | - | - | - | Specialized Cables | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | Specialized Cables | - | - | - | - | - | - | ||
![]() 7789695010 Weidmuller | 2059 |
| - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | Steel, Nickel Plated | - | Weidmuller | - | - | - | - | - | - | - | Brass | - | 1 | - | - | - | -- | Weidmuller | - | - | - | - | - | - | - | - | 250V | -55°C ~ 105°C | Tray | AMPLIMITE HD-20 | - | Obsolete | -- | Solder | Plug, Male Pins | - | - | 9 | Black | 2 | - | - | Cable Assemblies | Signal | - | -- | 2A | - | - | - | Gold | - | PLC - other devices | - | - | - | - | - | -- | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | - | - | - | - | - | - | - | -- | 1 (DE, E) | - | Ribbon Cables / IDC Cables | - | - | - | 0.318 (8.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | Ribbon Cables / IDC Cables | - | - | - | 1 | Flash | UL94 V-0 | ||
![]() 7789072045 Weidmuller | In Stock | - | - | Free Hanging (In-Line) | - | - | - | -- | - | Steel, Tin Plated | - | Weidmuller | - | - | - | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | -- | Weidmuller | - | - | - | - | - | - | - | - | 250V | -55°C ~ 105°C | Bulk | AMPLIMITE HDE-20 | - | Obsolete | -- | IDC, Discrete Wire | Plug, Male Pins | - | - | 15 | Black | 2 | - | - | Cable Assemblies | Signal | - | -- | Varies by Wire Gauge | - | - | - | Gold | - | - | - | - | - | - | - | 22-26 AWG | - | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | - | - | - | - | - | - | - | - | -- | 2 (DA, A) | - | Ribbon Cables / IDC Cables | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cover, Grounding Indents, Mounting Screws, Shielded | - | - | Ribbon Cables / IDC Cables | - | - | - | - | Flash | UL94 V-0 | ||
![]() 1349680020 Weidmuller | 2732 |
| - | Free Hanging (In-Line) | - | - | PVC | Thermoplastic | - | -- | - | Weidmuller | - | - | - | - | - | - | - | -- | - | 1 | - | - | - | -- | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | 250V | -55°C ~ 105°C | Tray | AMPLIMITE HDE-20 | - | Obsolete | -- | IDC, Discrete Wire | Plug, Male Pins | - | 150 MΩ | 15 | Black | 2 | - | - | Cable Assemblies | Signal | - | -- | Varies by Wire Gauge | - | - | - | Gold | - | PLC - other devices | - | - | - | - | - | 22-26 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub | 2 m | - | - | - | - | - | - | - | -- | 2 (DA, A) | - | Ribbon Cables / IDC Cables | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Ribbon Cables / IDC Cables | - | - | - | 2 | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 7789104100 Weidmuller | 2595 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | Phosphor Bronze | - | 1 | - | - | - | -- | Weidmuller | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | AMPLIMITE HDP-20 | - | Obsolete | -- | - | - | Stamped | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | Gold | - | PLC - other devices | - | - | - | - | - | 20-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | Specialized Cables | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | 10 | Flash | - | ||
![]() 7789307040 Weidmuller | 2653 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | Digital Output Modules | - | -- | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | System 50 | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | 4 | - | - | ||
![]() 7789639040 Weidmuller | 2498 |
| - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | PVC | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | - | - | - | VCXO | 80 MΩ | - | - | - | - | - | Cable Assemblies | - | 2.375 V ~ 2.625 V | - | - | 622.08MHz, 672.16271MHz, 622.08MHz, 672.16271MHz | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | 4 m | - | - | - | 145mA | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | -- | - | - | 4 | - | - | ||
![]() 7789220025 Weidmuller | 3000 |
| - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | - | - | - | VCXO | - | - | - | - | - | - | Cable Assemblies | - | 2.375 V ~ 2.625 V | - | - | 644.5313MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145mA | - | - | - | - | - | - | Specialized Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | -- | - | - | - | - | - | ||
![]() 1373910100 Weidmuller | 2317 |
| - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | - | - | - | VCXO | - | - | - | - | - | - | Cable Assemblies | - | 3.135 V ~ 3.465 V | - | - | 70.656MHz, 35.328MHz, 70.656MHz, 35.328MHz | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | -- | - | - | 10 | - | - | ||
![]() 7789246080 Weidmuller | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFPN (5x5) | PVC | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | 680MHz | - | Weidmuller | - | - | - | - | - | - | Non-Compliant | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® | - | Obsolete | - | - | - | Frequency Synthesizer | 80 MΩ | - | - | - | - | - | Cable Assemblies | - | 2.97 V ~ 3.63 V | - | - | - | ICS844003-04 | LVDS | - | - | PLC - other devices | - | - | - | - | - | - | - | - | 1 | - | - | 8 m | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL, Crystal | Specialized Cables | 2:3 | Yes with Bypass | No/Yes | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | 8 | - | - | ||
![]() 7789301080 Weidmuller | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | 75MHz | - | Weidmuller | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | Clock/Frequency Synthesizer, Fanout Buffer (Distribution) | - | - | - | - | - | - | Cable Assemblies | - | 3 V ~ 3.6 V | - | - | - | ICS840-275 | LVCMOS, LVTTL | - | - | PLC - other devices | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | Specialized Cables | 1:2 | No | No/No | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | 8 | - | - | ||
![]() 7789276060 Weidmuller | 2781 |
| - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | - | - | - | Clock Oscillator | - | - | - | - | - | - | Cable Assemblies | - | 2.375 V ~ 2.625 V | - | - | 231.25MHz | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155mA | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | -- | - | - | 6 | - | - | ||
![]() 1373910300 Weidmuller | 959 |
| - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | - | - | - | Clock Oscillator | - | - | - | - | - | - | Cable Assemblies | - | 2.375 V ~ 2.625 V | - | - | 212.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155mA | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | -- | - | - | - | - | - | ||
![]() 1449400000 Weidmuller | 23 |
| - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | Active | - | - | - | Clock Oscillator | - | - | - | - | - | - | Cable Assemblies | - | 3.135 V ~ 3.465 V | - | - | 156.25MHz, 161.1328MHz, 156.25MHz, 161.1328MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mA | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | -- | - | - | - | - | - | ||
![]() 2703330005 Weidmuller | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Weidmuller | 6 | - | Grey | RJ45 | 8 Position | RJ45 | 8 Position | - | IP20 | 1 | According to IEC/EN 60332-3-24 | - | - | - | Weidmuller | - | - | 78 | - | - | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | 0°C ~ 50°C | Bulk | AccessConverter | - | Last Time Buy | - | - | RJ45, SC | -- | - | - | - | - | Male / Male | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | 500 mm | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100BASE-FX (Multimode) | - | - | - | - | 10/100 | - | 3 | 1 | 5km | 1536 | -- | -- | - | Weidmuller | - | IP20 | - | 0.5 | - | - | ||
![]() 2425980010 Weidmuller | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | CRX0025NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | ||
![]() 2426090100 Weidmuller | 2953 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Ohmite | TDH35PR470J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | 10 | - | - | ||
![]() 7789860080 Weidmuller | 2373 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | ||
![]() 2028151000 Weidmuller | 32 |
| - | - | - | - | - | Zinc-Plated Steel | - | - | - | Weidmuller | - | A Coded | - | M12 | 5 Position | M12 | 5 Position | - | IP65 | 1 | - | - | - | - | Gems Sensors & Controls | - | Gold | - | -40 - 80 | -25 - 80 | 4 | - | Yes | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Male / Male | - | - | SPDT | - | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 m | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500-1,750 psi | Weidmuller | - | IP65, IP66, IP67, IP68 | - | - | - | - |