- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Material | Brand | Capacitance - uF | Case Code - in | Case Code - mm | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Total Package | Rated current In | Resistor Values | RoHS | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Function | Lead Spacing | Leakage Current | Cable Length | Jacket Color | Circuit Type | Product Type | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789165300 Weidmuller | 716 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | PLC - other devices | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | ||
![]() 1512530010 Weidmuller | 2441 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | PLC - other devices | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | 1 | - | ||
![]() 1259010150 Weidmuller | 18 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | IP67 | 1 | Weidmuller | Gold | - | - | - | - | -25 - 70 | -5 - 70 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() 1292080200 Weidmuller | 18 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | IP68 | 1 | Weidmuller | Gold | - | - | - | - | -50 - 80 | -20 - 80 | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() 9457733500 Weidmuller | 14 |
| - | - | - | - | Weidmuller | - | - | - | A Coded | M12 | 4 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | 250 V | - | - | - | - | - | - | Female | - | - | - | - | 4 A | - | - | - | - | 35 m | Black | - | - | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | - | ||
![]() 9457390780 Weidmuller | 34 |
| - | - | - | - | Weidmuller | - | - | - | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | 250 V | - | - | - | - | - | - | Male / Female | - | - | - | - | 4 A | - | - | - | - | 7.8 m | Black | - | - | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | - | - | - | ||
![]() 2050060350 Weidmuller | In Stock | - | - | - | - | - | Weidmuller | - | - | - | S Coded | M12 | 3 Position | M12 | 3 Position | IP67 | 1 | Weidmuller | Gold | - | - | - | - | -50 - 80 | -40 - 80 | - | 12 | - | - | - | - | 600 V | - | - | - | - | - | - | Male / Female | - | - | - | - | 12 A | - | - | - | - | 3.5 m | Black | - | - | - | - | Weidmuller | IP67 | - | - | - | - | ||
![]() 2050060030 Weidmuller | 14 |
| - | - | - | - | Weidmuller | - | - | - | S Coded | M12 | 3 Position | M12 | 3 Position | IP67 | 1 | Weidmuller | Gold | - | - | - | - | -50 - 80 | -40 - 80 | - | 12 | - | - | - | - | 600 V | - | - | - | - | - | - | Male / Female | - | - | - | - | 12 A | - | - | - | - | 300 mm | Black | - | - | - | - | Weidmuller | IP67 | - | - | - | - | ||
![]() 9457770010 Weidmuller | 14 |
| - | - | - | - | Weidmuller | - | - | - | A Coded | M12 | 3 Position | M8 | 3 Position | Other | 1 | Weidmuller | Gold | - | - | - | - | 80 - 80 | 80 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Male / Female | - | - | - | - | 4 A | - | - | - | - | 100 mm | Black | - | - | - | - | Weidmuller | IP65, IP66, IP69 | - | - | - | - | ||
![]() 1349800030 Weidmuller | 2609 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | PLC - other devices | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | Ribbon Cables / IDC Cables | - | - | - | 3 | - | ||
![]() 1349690070 Weidmuller | 2135 |
| - | - | - | PVC | Vishay / Dale | - | 1206 | 3216 | - | - | - | - | - | - | 5000 | Vishay | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | No -RoHS Version Available | 0.000571 oz | - | 200 V | Reel | TNPW | 0.1 % | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 549 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | SMD/SMT | PLC - other devices | - | - | 7 m | - | - | Thin Film Resistors | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() 1423820100 Weidmuller | 2247 |
| - | - | 20 | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 35 | CTS | - | + 125 C | - 55 C | - | - | - | - | 3 W | - | 100 kOhms | - | - | - | 50 V | Bulk | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | Resistors | - | - | - | SMD/SMT | PLC - other devices | 1.27 mm | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | Resistor Networks & Arrays | - | - | 1.6 mm | 13.7 mm | 5.59 mm | ||
![]() 1373940010 Weidmuller | 2514 |
| - | - | 16 | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 2000 | CTS | - | + 125 C | - 55 C | - | - | - | - | 2.3 W | - | 270 Ohms | - | - | - | 50 V | Reel | 768 | 2 % | 100 PPM / C | Surface Mount Resistor Network | - | - | - | Resistors | - | - | - | SMD/SMT | PLC - other devices | 1.27 mm | - | - | - | Isolated | Resistor Networks & Arrays | Networks | - | Resistor Networks & Arrays | - | - | 1.6 mm | 11.18 mm | 5.59 mm | ||
![]() 1058510060 Weidmuller | 35 |
| - | SIP-6 | 6 | - | CTS Electronic Components | - | - | - | - | - | - | - | - | IP65 | 1000 | CTS | Gold | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | Details | - | - | - | Bulk | 770 | - | - | - | - | - | - | Resistors | - | - | - | SIP | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() 1059760010 Weidmuller | 35 |
| - | - | - | - | Amphenol Pcd | - | - | - | - | - | - | - | - | - | 1 | Amphenol | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | JT | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | ||
![]() 1248280250 Weidmuller | 31 |
| - | - | - | - | Amphenol Pcd | - | - | - | - | - | - | - | - | - | 1 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | 0.438519 oz | - | - | - | JT | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | ||
![]() 1165900065 Weidmuller | 57 |
| - | SIP-10 | 10 | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 250 | CTS | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | 770 | - | - | - | - | - | - | Resistors | - | - | - | SIP | - | - | - | - | - | - | Resistor Networks & Arrays | Networks | - | Resistor Networks & Arrays | - | - | - | - | - | ||
![]() 1349990080 Weidmuller | 2703 |
| - | - | - | - | Cornell Dubilier - CDE | 37000 uF | - | - | - | - | - | - | - | - | 1 | Cornell Dubilier | - | + 85 C | - 40 C | - | - | - | - | - | - | - | Details | - | 160 VDC | - | Bulk | DCMC | 20 % | - | High Capacitance Aluminum Elecrolytic Capacitor | - | - | 37000 uF | Capacitors | - | - | - | Screw | PLC - other devices | 31.75 mm | 6 mA | - | - | - | Electrolytic Capacitors | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | - | 76.2 mm | - | 130.18 mm | - | ||
![]() 1373910160 Weidmuller | 905 |
| - | - | - | - | Laird Thermal Systems | - | - | - | - | - | - | - | - | - | 20 | Laird Thermal Systems | - | - | - | - | SH14,125,045,L1,EP,W4.5 | - | - | - | - | - | - | - | - | - | - | SH | - | - | - | - | - | - | Thermoelectric | - | - | - | - | - | - | - | - | - | - | Thermoelectric Peltier Modules | Thermoelectric Coolers | - | Thermoelectric Peltier Modules | - | - | - | - | - | ||
![]() 1512290015 Weidmuller | 2044 |
| - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | PLC - other devices | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | Ribbon Cables / IDC Cables | - | - | - | 1.5 | - |