- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Shape | Package Cooled | Base Product Number | Brand | Category | Coding | Colour outer sheath | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Locking mechanism | Manufacturer | Material housing | Material of contact surface | Mfr | NVP value | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Rated current In | RoHS | Type of electric connection | Voltage, Rating | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Gender | Subcategory | Max Power Dissipation | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Cable Length | Number of Poles | Spread Spectrum Bandwidth | Jacket Color | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Absolute Pull Range (APR) | Product Category | IP Rating | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2703320003 Weidmuller | 39 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | - | - | * | - | Active | Patch Cord | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | - | Gray | - | - | - | - | Weidmuller | IP20 | - | - | - | - | - | - | - | ||
![]() 2563810015 Weidmuller | 16 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | Weidmuller | 6 | - | Orange | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | IP20 | - | 1 | According to IEC/EN 60332-3-24 | - | Weidmuller | - | - | EPSON | 78 | Tape & Reel (TR) | - | - | - | Active | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | Male / Male | - | - | 1.8V ~ 3.3V | - | 11.7 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 1.5 m | - | - | Orange | - | - | - | - | Weidmuller | IP20 | 0.055 (1.40mm) | 1.5 | - | - | - | - | - | ||
![]() 7789807015 Weidmuller | 2102 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | ||
![]() 2050490500 Weidmuller | 30 |
| - | Push Pin | - | - | - | Aluminium | Fins, Square | ASIC | - | Weidmuller | - | T Coded | - | - | - | M12 | 4 Position | No Connector | - | - | IP67 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -50 - 90 | -40 - 90 | - | - | 12 | Compliant | - | 63 V | - | - | - | - | - | - | - | - | Female | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | 5 m | - | - | Black | - | - | - | - | Weidmuller | IP67 | - | 40.005 mm | 40.005 mm | - | - | - | - | ||
![]() 2455190500 Weidmuller | 30 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | K Coded | - | - | - | M12 | 5 Position | No Connector | - | - | IP65 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -40 - 80 | -30 - 80 | - | - | 16 | - | - | 600 V | - | - | - | - | - | - | - | - | Female | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | 5 m | - | - | Black | - | - | - | - | Weidmuller | IP65, IP67 | - | - | - | - | - | - | - | ||
![]() 1296790100 Weidmuller | 40 |
| - | - | - | - | 208 | - | - | - | - | Weidmuller | - | - | Green | - | - | - | - | - | - | - | IP67 | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | - | - | 15 mm | 15 mm | 1.4 mm | - | Lead Free | - | ||
![]() 2681620000 Weidmuller | 48 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | 0.14 - 0.75 | 0.14 - 0.14 | - | - | - | - | - | - | IP67 | 1 | - | Other | Weidmuller | Plastic | Nickel/gold | - | - | - | - | - | 3 | - | 4 | - | Other | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | ||
![]() 2443160020 Weidmuller | 2890 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 1292110200 Weidmuller | 9 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | CuZn | IP68 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -50 - 80 | -20 - 80 | - | - | 12 | Non-Compliant | - | 300 V | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | 12 A | - | - | - | - | - | - | - | - | - | 2 m | 3 | - | - | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | ||
![]() 2050060700 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | S Coded | - | - | - | M12 | 3 Position | M12 | 3 Position | - | IP67 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -50 - 80 | -40 - 80 | - | - | 12 | - | - | 600 V | - | - | - | - | - | - | - | - | Male / Female | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | 7 m | - | - | Black | - | - | - | - | Weidmuller | IP67 | - | - | - | - | - | - | - | ||
![]() 1465910150 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | IP65 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -30 - 80 | -5 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | ||
![]() 2455991000 Weidmuller | 30 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | A Coded | - | - | - | M12 | 5 Position | M12 | 5 Position | - | IP67 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -40 - 80 | -10 - 80 | - | - | 4 | Non-Compliant | - | 125 V | - | - | - | - | - | - | - | - | Female / Female | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | 10 m | - | - | Violet | - | - | - | - | Weidmuller | IP67 | - | - | - | - | - | - | - | ||
![]() 2701550002 Weidmuller | 9 |
| - | - | - | - | - | - | - | - | - | Weidmuller | 6 | - | Purple | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | IP20 | - | 1 | According to IEC/EN 60332-3-24 | - | Weidmuller | - | - | - | 78 | - | - | - | - | - | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | - | - | - | - | - | Patch Cord | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mm | - | - | Violet | - | - | - | - | Weidmuller | IP20 | - | 0.2 | - | - | - | - | - | ||
![]() 2563810030 Weidmuller | 14 |
| - | Surface Mount | - | - | 3 | - | - | - | - | Weidmuller | 6 | - | Orange | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | IP20 | - | 1 | According to IEC/EN 60332-3-24 | - | Weidmuller | - | - | - | 78 | - | - | - | - | - | - | Compliant | - | 30 VAC, 42.4 VDC, 50 VDC | No | - | - | - | - | Patch Cord | 85 °C | -40 °C | Male / Male | - | 235 mW | - | - | - | - | - | - | - | - | - | 3.6 V | 550 mV | 3 m | - | - | Orange | - | 1.53 V | 1.62 V | - | Weidmuller | IP20 | - | 3 | - | - | No | - | - | ||
![]() 1338580035 Weidmuller | 2386 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | 3.5 | - | - | - | - | - | ||
![]() 2426130010 Weidmuller | 2307 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
![]() 1383010500 Weidmuller | 18 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | IP65 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | ||
![]() 1948691000 Weidmuller | 34 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | IP65 | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -30 - 80 | -5 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | - | ||
![]() 7789301040 Weidmuller | 14 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | Specialized Cables | - | - | 4 | - | - | - | - | - | ||
![]() 9457853500 Weidmuller | 18 |
| - | - | - | - | - | - | - | - | - | Weidmuller | - | A Coded | - | - | - | M8 | 4 Position | No Connector | - | - | Other | - | 1 | - | - | Weidmuller | - | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | 4 | - | - | 30 V | - | - | - | - | - | - | - | - | Female | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | 35 m | - | - | Black | - | - | - | - | Weidmuller | IP65, IP66, IP69 | - | - | - | - | - | - | - |