- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Material | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Surface protection | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Subcategory | Power Rating | Technology | Orientation | Depth | Current Rating | Military Standard | Termination Style | Function | Failure Rate | Contact Style | Max Current Rating | Plating | Cable Length | Jacket Color | Product Type | Product | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1279463000 Weidmuller | 2449 |
| - | - | - | - | Steel | 5.4 | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | Other | - | - | - | Without connector | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | 100 | - | 3000 | 600 | - | ||
![]() 1857670100 Weidmuller | 31 |
| - | - | - | - | - | - | - | Weidmuller | - | - | A Coded | M8 | 3 Position | M8 | 3 Position | Other | 1 | Weidmuller | Gold | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Male / Female | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | 1 m | Black | - | - | - | Weidmuller | IP65, IP66, IP69 | - | - | - | - | - | ||
![]() 1160820030 Weidmuller | 27 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | ||
![]() 2454760010 Weidmuller | 2002 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - | ||
![]() 2050700150 Weidmuller | 32 |
| - | - | - | - | - | - | - | Weidmuller | - | - | T Coded | M12 | 4 Position | No Connector | - | IP67 | 1 | SPRAGUE | Gold | - | - | - | - | - | - | - | -50 - 90 | -40 - 90 | - | 12 | YES | - | - | 63 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | 1.5 m | Black | - | - | - | Weidmuller | IP67 | - | - | - | - | - | ||
![]() 1254280150 Weidmuller | 7 |
| - | - | 2512 (6432 Metric) | 2512 | - | - | TNPW2512 | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | Vishay Dale | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | TNPW e3 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 53.6 Ohms | - | - | Thin Film | - | 0.5W, 1/2W | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Moisture Resistant | Sensor Cables / Actuator Cables | - | - | 0.030 (0.75mm) | - | - | - | ||
![]() 1254280030 Weidmuller | 52 |
| - | - | Axial | Axial | - | - | RNC55 | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | 2 | - | ±100ppm/°C | - | 71.5 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | Cable Assemblies | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Military, Moisture Resistant, Weldable | Sensor Cables / Actuator Cables | - | - | - | - | - | - | ||
![]() 1254321000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | Microchip Technology | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | ||
![]() 1254310500 Weidmuller | 26 |
| - | - | Axial | Axial | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | Vishay Dale | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | -55°C ~ 225°C | - | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | 2 | - | ±200ppm/°C | - | 2.43 MOhms | - | - | Metal Oxide Film | - | 1.2W | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Flame Proof, High Voltage, Safety | Sensor Cables / Actuator Cables | - | - | - | - | - | - | ||
![]() 1349690070 Weidmuller | 2135 |
| - | - | - | - | PVC | - | - | Vishay / Dale | 1206 | 3216 | - | - | - | - | - | - | 5000 | Vishay | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | No -RoHS Version Available | - | 0.000571 oz | 200 V | - | Reel | TNPW | - | 0.1 % | - | - | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 549 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Thin Film | - | - | - | - | SMD/SMT | PLC - other devices | - | - | - | - | 7 m | - | Thin Film Resistors | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | - | 3.2 mm | 1.6 mm | - | ||
![]() 7789607040 Weidmuller | 2252 |
| - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 80 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | 4 m | - | - | - | - | - | - | - | - | 4 | - | - | ||
![]() 2050710300 Weidmuller | 24 |
| - | - | - | - | - | - | - | Weidmuller | - | - | T Coded | M12 | 4 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | - | - | - | - | - | - | - | -50 - 90 | -40 - 90 | - | 12 | - | - | - | 63 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | 12 A | - | - | - | - | Pin | - | - | 3 m | Black | - | - | - | Weidmuller | IP67 | - | - | - | - | - | ||
![]() 1824571500 Weidmuller | 24 |
| - | Silver | - | - | - | - | - | Weidmuller | - | - | A Coded | M8 | 3 Position | M8 | - | Other | 1 | Weidmuller | Gold | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | Non-Compliant | - | - | 60 V | - | - | - | - | - | - | Solder | - | - | - | 125 °C | -55 °C | - | Male | - | - | - | - | Straight | 39.88 mm | 4 A | MIL-C-5015 | - | - | - | Socket | 41 A | Cadmium, Chromate | 15 m | Black | - | - | - | Weidmuller | IP65, IP66, IP69 | - | - | 69.85 mm | - | - | ||
![]() 2050010300 Weidmuller | 49 |
| - | - | - | - | - | - | - | Weidmuller | - | - | S Coded | M12 | 3 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | - | - | - | - | - | - | - | -50 - 80 | -40 - 80 | - | 12 | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | 3 m | Black | - | - | - | Weidmuller | IP67 | - | - | - | - | - | ||
![]() 7789192025 Weidmuller | 2946 |
| - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 80 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 m | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2094180010 Weidmuller | 2923 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | 1 | - | - | ||
![]() 2050051000 Weidmuller | 50 |
| - | - | - | - | - | - | - | Weidmuller | - | - | S Coded | M12 | 3 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | 10 m | Black | - | - | - | Weidmuller | IP67 | - | - | - | - | - | ||
![]() 1383000500 Weidmuller | 7 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | ||
![]() 7789237040 Weidmuller | 2041 |
| - | - | - | - | PVC | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 80 MΩ | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | 4 m | - | Specialized Cables | - | - | Specialized Cables | - | - | - | - | - | - | ||
![]() 1382991000 Weidmuller | 21 |
| - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - |