- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Content | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | RoHS-compliant | Voltage, Rating | Type | Resistance | Gender | Subcategory | Current Rating | Function | Cable Length | Jacket Color | Product Type | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2067830025 Weidmuller | 2975 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | 2.5 | ||
![]() 2067830010 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | 1 | ||
![]() 7789769100 Weidmuller | 2746 |
| - | - | Weidmuller | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | 10 | ||
![]() 1349670050 Weidmuller | 2268 |
| - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 25 V | - | 150 MΩ | - | Cable Assemblies | - | PLC - other devices | 5 m | - | Ribbon Cables / IDC Cables | - | - | 5 | ||
![]() 2050260300 Weidmuller | 11 |
| - | - | Weidmuller | S Coded | M12 | 4 Position | No Connector | - | - | IP67 | 1 | Weidmuller | - | Gold | -50 - 80 | -40 - 80 | 12 | - | - | 600 V | - | - | Male | - | 12 A | - | 3 m | Black | - | Weidmuller | IP67 | - | ||
![]() 1279440750 Weidmuller | 26 |
| - | - | Weidmuller | A Coded | M12 | 8 Position | M12 | 8 Position | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | 30 V | - | - | Male / Female | - | 2 A | - | 7.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP69 | - | ||
![]() 1462140030 Weidmuller | 2411 |
| - | - | Weidmuller | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | 3 | ||
![]() 9457850400 Weidmuller | 23 |
| - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | - | Other | 1 | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | 4 | - | - | 30 V | - | - | Female | - | 4 A | - | 4 m | Black | - | Weidmuller | IP65, IP66, IP69 | - | ||
![]() 2050081000 Weidmuller | 2182 |
| - | - | Weidmuller | S Coded | M12 | 3 Position | M12 | 3 Position | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | 600 V | - | - | Male / Female | - | 12 A | - | 10 m | Black | - | Weidmuller | IP67 | - | ||
![]() 1349330010 Weidmuller | 2796 |
| - | PVC | Weidmuller | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | Non-Compliant | - | - | - | 80 MΩ | - | Cable Assemblies | - | - | 1 m | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | - | ||
![]() 7789228080 Weidmuller | 2410 |
| - | PVC | Weidmuller | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | Non-Compliant | - | - | - | 80 MΩ | - | Cable Assemblies | - | PLC - other devices | 8 m | - | Specialized Cables | Specialized Cables | - | 8 | ||
![]() 1058500075 Weidmuller | 40 |
| - | - | Weidmuller | - | - | - | - | - | 1pc(s) | - | 1 | Weidmuller | 1058500075 | - | - | - | - | - | Yes | - | SAIL-M12GM12G-4S0.75U | - | - | Cable Assemblies | - | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | - | ||
![]() 2455151000 Weidmuller | 21 | - | - | - | Weidmuller | K Coded | M12 | 5 Position | No Connector | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | 600 V | - | - | Female | - | 16 A | - | 10 m | Black | - | Weidmuller | IP65, IP67 | - | ||
![]() 2455150500 Weidmuller | In Stock | - | - | - | Weidmuller | K Coded | M12 | 5 Position | No Connector | - | - | IP65 | 1 | Weidmuller | - | Gold | -40 - 80 | -30 - 80 | 16 | - | - | 600 V | - | - | Female | - | 16 A | - | 5 m | Black | - | Weidmuller | IP65, IP67 | - | ||
![]() 7789681030 Weidmuller | 2746 |
| - | PVC | Weidmuller | - | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | Non-Compliant | - | - | - | 80 MΩ | - | Cable Assemblies | - | PLC - other devices | 3 m | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | 3 | ||
![]() 1059730200 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | - | IP65 | 1 | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | 4 | - | - | 250 V | - | - | Male / Female | - | 4 A | - | 2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457980850 Weidmuller | 14 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | 60 V | - | - | Male / Female | - | 4 A | - | 8.5 m | Black | - | Weidmuller | IP65, IP66, IP69 | - | ||
![]() 9457850550 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | - | Other | 1 | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | 4 | - | - | 30 V | - | - | Female | - | 4 A | - | 5.5 m | Black | - | Weidmuller | IP65, IP66, IP69 | - | ||
![]() 9457980280 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | Other | 1 | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | 4 | - | - | 60 V | - | - | Male / Female | - | 4 A | - | 2.8 m | Black | - | Weidmuller | IP65, IP66, IP69 | - | ||
![]() 9457981300 Weidmuller | 22 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M8 | 3 Position | - | Other | 1 | Weidmuller | - | Gold | -40 - 80 | -25 - 80 | 4 | - | - | 60 V | - | - | Male / Female | - | 4 A | - | 13 m | Black | - | Weidmuller | IP65, IP66, IP69 | - |