- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Voltage, Rating | Gender | Subcategory | Current Rating | Function | Cable Length | Number of Poles | Jacket Color | Product Type | Wire/Cable Diameter | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789211060 Weidmuller | 2003 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | - | Specialized Cables | - | Specialized Cables | - | 6 | ||
![]() 1440770015 Weidmuller | 2465 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | - | Ribbon Cables / IDC Cables | - | Ribbon Cables / IDC Cables | - | 1.5 | ||
![]() 2562180020 Weidmuller | 2440 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | ||
![]() 7789259060 Weidmuller | 2247 |
| - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | - | Cable Assemblies | - | PLC - other devices | - | - | - | Specialized Cables | - | Specialized Cables | - | 6 | ||
![]() 1948661000 Weidmuller | In Stock | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -30 - 80 | -5 - 80 | 4 | - | - | - | Cable Assemblies | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | ||
![]() 9457384000 Weidmuller | 14 |
| - | - | Weidmuller | A Coded | M8 | 3 Position | No Connector | - | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 60 V | Female | - | 4 A | - | 40 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68 | - | ||
![]() 1108851500 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | IP65 | - | - | Gold | -40 - 80 | -25 - 80 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1906300450 Weidmuller | 18 |
| - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 250 V | Male / Female | - | 4 A | - | 4.5 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 1021710830 Weidmuller | In Stock | - | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP67 | 1 | Weidmuller | Gold | -40 - 105 | -30 - 105 | 4 | - | 250 V | Male / Female | - | 4 A | - | 8.3 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68 | - | ||
![]() 1465910500 Weidmuller | In Stock | - | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -30 - 80 | -5 - 80 | 4 | - | - | - | Cable Assemblies | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | ||
![]() 1948660150 Weidmuller | 34 |
| - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -30 - 80 | -5 - 80 | 4 | - | - | - | Cable Assemblies | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | ||
![]() 1857660100 Weidmuller | 18 |
| - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | - | - | Cable Assemblies | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | ||
![]() 1948501000 Weidmuller | 14 |
| - | PUR, PVC | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | Non-Compliant | 30 V | - | Cable Assemblies | 4 A | - | 10 m | 4 | - | Sensor Cables / Actuator Cables | 4.8 mm | Sensor Cables / Actuator Cables | - | - | ||
![]() 1906300800 Weidmuller | 18 |
| - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | - | - | Cable Assemblies | - | - | - | - | - | Sensor Cables / Actuator Cables | - | Sensor Cables / Actuator Cables | - | - | ||
![]() 1150620060 Weidmuller | 14 |
| - | PUR, PVC | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | Non-Compliant | 250 V | - | Cable Assemblies | 4 A | - | 600 mm | 3 | - | Sensor Cables / Actuator Cables | 5 mm | Sensor Cables / Actuator Cables | - | - | ||
![]() 1906300230 Weidmuller | 34 |
| - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 250 V | Male / Female | - | 4 A | - | 2.3 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 2049951000 Weidmuller | In Stock | - | - | - | Weidmuller | S Coded | M12 | 3 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -50 - 80 | -40 - 80 | 12 | - | 600 V | Female | - | 12 A | - | 10 m | - | Black | - | - | Weidmuller | IP67 | - | ||
![]() 2519450100 Weidmuller | 18 |
| - | - | Weidmuller | - | 7/8 in Circular | 5 Position | 7/8 in Circular | 5 Position | IP68 | 1 | Weidmuller | Gold | -50 - 80 | -20 - 80 | 9 | - | 300 V | Male / Female | - | 9 A | - | 1 m | - | Black | - | - | Weidmuller | IP68 | - | ||
![]() 9457231170 Weidmuller | 18 |
| - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 250 V | Male / Female | - | 4 A | - | 11.7 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - | ||
![]() 9457340460 Weidmuller | 18 |
| - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | 60 V | Male / Female | - | 4 A | - | 4.6 m | - | Black | - | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | - |