- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | Voltage, Rating | Gender | Subcategory | Current Rating | Cable Length | Jacket Color | Product Type | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9457320750 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 250 V | Female | - | 4 A | 7.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9457230320 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 3 Position | M12 | 3 Position | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 3.2 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 9456153000 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | Other | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 30 V | Female | - | 4 A | 30 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1073020400 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M8 | 3 Position | M8 | - | - | 1 | Weidmuller | - | - | - | - | 60 V | Male | - | 4 A | 4 m | Black | - | Weidmuller | IP65, IP66, IP69 | ||
![]() 1906300480 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 4.8 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 2455271000 Weidmuller | In Stock | - | - | Weidmuller | K Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 600 V | Male / Female | - | 16 A | 10 m | Black | - | Weidmuller | IP65, IP67 | ||
![]() 9456500250 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 60 V | Male / Female | - | 4 A | 2.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 2455230150 Weidmuller | In Stock | - | - | Weidmuller | K Coded | M12 | 5 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -30 - 80 | 16 | 600 V | Male | - | 16 A | 1.5 m | Black | - | Weidmuller | IP65, IP67 | ||
![]() 1555380300 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M8 | 8 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 2 | 30 V | Female | - | 2 A | 3 m | Black | - | Weidmuller | IP65, IP66, IP67 | ||
![]() 2050230200 Weidmuller | In Stock | - | - | Weidmuller | S Coded | M12 | 4 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -50 - 80 | -40 - 80 | 12 | 600 V | Male | - | 12 A | 2 m | Black | - | Weidmuller | IP67 | ||
![]() 1927342000 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -30 - 80 | -5 - 80 | 4 | 30 V | Female | - | 4 A | 20 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1292194500 Weidmuller | In Stock | - | - | Weidmuller | - | 7/8 in Circular | 5 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 300 V | Female | - | 9 A | 45 m | Black | - | Weidmuller | IP68 | ||
![]() 2050870150 Weidmuller | In Stock | - | - | Weidmuller | T Coded | M12 | 4 Position | M12 | 4 Position | IP67 | 1 | Weidmuller | Gold | -50 - 90 | -40 - 90 | 12 | 63 V | Male / Female | - | 12 A | 1.5 m | Black | - | Weidmuller | IP67 | ||
![]() 2443150450 Weidmuller | In Stock | - | - | Weidmuller | - | - | - | - | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | - | - | Cable Assemblies | - | - | - | Sensor Cables / Actuator Cables | Sensor Cables / Actuator Cables | - | ||
![]() 1906301230 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 12.3 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1927361500 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M8 | 4 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -30 - 80 | -5 - 80 | 4 | 24 V | Female | - | 4 A | 15 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68 | ||
![]() 2050151000 Weidmuller | In Stock | - | - | Weidmuller | S Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 600 V | Male / Female | - | 12 A | 10 m | Black | - | Weidmuller | IP67 | ||
![]() 2049950200 Weidmuller | In Stock | - | - | Weidmuller | S Coded | M12 | 3 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 600 V | Female | - | 12 A | 2 m | Black | - | Weidmuller | IP67 | ||
![]() 1906300410 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | 4.1 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 2050150500 Weidmuller | In Stock | - | - | Weidmuller | S Coded | M12 | 3 Position | M12 | 3 Position | - | 1 | Weidmuller | - | - | - | - | 600 V | Male / Female | - | 12 A | 5 m | Black | - | Weidmuller | IP67 |