- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | Voltage, Rating | Gender | Subcategory | Current Rating | Cable Length | Jacket Color | Product Type | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789765180 Weidmuller | In Stock | - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | - | - | Ribbon Cables / IDC Cables | Ribbon Cables / IDC Cables | - | ||
![]() 7789229350 Weidmuller | In Stock | - | - | Weidmuller | - | - | - | - | - | - | 1 | Weidmuller | - | - | - | - | - | - | Cable Assemblies | - | - | - | Specialized Cables | Specialized Cables | - | ||
![]() 1058500370 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | 3.7 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1279431500 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 8 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 2 | 30 V | Male | - | 2 A | 15 m | Black | - | Weidmuller | IP65, IP66, IP67 | ||
![]() 1927351500 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M8 | 3 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -30 - 80 | -5 - 80 | 4 | 24 V | Female | - | 4 A | 15 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68 | ||
![]() 1061901500 Weidmuller | In Stock | - | - | Weidmuller | B Coded | M12 | 4 Position | No Connector | - | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Female | - | 4 A | 15 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1906301050 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 10.5 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1292191500 Weidmuller | In Stock | - | - | Weidmuller | - | 7/8 in Circular | 5 Position | No Connector | - | IP68 | 1 | Weidmuller | Gold | -50 - 80 | -20 - 80 | 9 | 300 V | Female | - | 9 A | 15 m | Black | - | Weidmuller | IP68 | ||
![]() 1906301070 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Weidmuller | - | - | - | - | 250 V | Male / Female | - | 4 A | 10.7 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 1906300670 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 6.7 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 2049950990 Weidmuller | In Stock | - | - | Weidmuller | S Coded | M12 | 3 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -50 - 80 | -40 - 80 | 12 | 600 V | Female | - | 12 A | 9.9 m | Black | - | Weidmuller | IP67 | ||
![]() 2455990050 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 125 V | Female / Female | - | 4 A | 500 mm | Violet | - | Weidmuller | IP67 | ||
![]() 2519461000 Weidmuller | In Stock | - | - | Weidmuller | - | 7/8 in, Right Angle | 5 Position | 7/8 in, Right Angle | 5 Position | IP68 | 1 | Weidmuller | Gold | -50 - 80 | -20 - 80 | 9 | 300 V | Male / Female | - | 9 A | 10 m | Black | - | Weidmuller | IP68 | ||
![]() 1879710100 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 12 Position | No Connector | - | IP67 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 1.5 | 30 V | Female | - | 1.5 A | 1 m | Black | - | Weidmuller | IP65, IP66, IP67 | ||
![]() 1927323000 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M8 | 3 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 60 V | Female | - | 4 A | 30 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68 | ||
![]() 1906301010 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 4 Position | M12 | 4 Position | IP65 | 1 | Weidmuller | Gold | -40 - 80 | -25 - 80 | 4 | 250 V | Male / Female | - | 4 A | 10.1 m | Black | - | Weidmuller | IP65, IP66, IP67, IP68, IP69 | ||
![]() 2519450150 Weidmuller | In Stock | - | - | Weidmuller | - | 7/8 in Circular | 5 Position | 7/8 in Circular | 5 Position | IP68 | 1 | Weidmuller | Gold | -50 - 80 | -20 - 80 | 9 | 300 V | Male / Female | - | 9 A | 1.5 m | Black | - | Weidmuller | IP68 | ||
![]() 1279440050 Weidmuller | In Stock | - | - | Weidmuller | A Coded | M12 | 8 Position | M12 | 8 Position | - | 1 | Weidmuller | - | - | - | - | 30 V | Male / Female | - | 2 A | 500 mm | Black | - | Weidmuller | IP65, IP66, IP67, IP69 | ||
![]() 2050260500 Weidmuller | In Stock | - | - | Weidmuller | S Coded | M12 | 4 Position | No Connector | - | - | 1 | Weidmuller | - | - | - | - | 600 V | Male | - | 12 A | 5 m | Black | - | Weidmuller | IP67 | ||
![]() 2455310150 Weidmuller | In Stock | - | - | Weidmuller | K Coded | M12 | 5 Position | M12 | 5 Position | - | 1 | Weidmuller | - | - | - | - | 600 V | Male / Female | - | 16 A | 1.5 m | Black | - | Weidmuller | IP65, IP67 |