- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Length
- Function
- Cable Length
- Voltage, Rating
- Degree of protection (IP)
- Gender
Attribute column
Manufacturer
Weidmuller Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Colour outer sheath | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Materials | Degree of protection (IP) | Degree of protection (IP), mounted | Direction Type | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Locking mechanism | Manufacturer | Material housing | Material of contact surface | Mounting | Number of Elements per Chip | NVP value | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Qualification | Rated current In | RoHS | Shell Sizes | Supplier Package | Termination Method | Tolerance Voltage | Type of electric connection | Voltage, Rating | Wire Size | Operating Temperature | Connector Type | Type | Resistance | Color | Gender | Capacitance | Subcategory | Contact Type | Technology | Pin Count | Function | Failure Rate | Ripple Current | Cable Length | Body Plating | Lead Style | Manufacturer Size Code | Jacket Color | Product Type | Shielded | ESR | Speed Grade | Varistor Voltage | Product Category | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7789254100 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | 1 | - | - | - | Weidmuller | - | - | Surface Mount | 1 | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | TVS | - | - | - | 550 pF | Cable Assemblies | - | - | 2 | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | Specialized Cables | - | - | - | - | ||
![]() 7789729010 Weidmuller | 2686 |
| - | - | PVC | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 1210 | - | 10 % | - | - | - | -55 to 125 °C | - | - | 80 MΩ | - | - | 600 pF | Cable Assemblies | - | Multi-Layer | 2 | PLC - other devices | - | - | 1 m | - | Wraparound | - | - | Specialized Cables | - | - | - | 82 V | Specialized Cables | 3.2 mm | - | - | 1 | ||
![]() 7789100090 Weidmuller | 39 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | Cable Assemblies | - | - | - | PLC - other devices | - | 1050 mA | - | - | - | - | - | Specialized Cables | - | 2 Ohm | - | - | Specialized Cables | 11.51 mm | - | - | 9 | ||
![]() 7789287040 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | 10% | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 uF | Cable Assemblies | - | - | - | - | - | 3873 mA | - | - | - | E | - | Ribbon Cables / IDC Cables | - | 18 mOhm | - | - | Ribbon Cables / IDC Cables | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | - | ||
![]() 7789225040 Weidmuller | 2295 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 pF | Cable Assemblies | - | - | - | PLC - other devices | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | Specialized Cables | 2 mm | 2 x 1.25 x 1.3 | - | 4 | ||
![]() 7789326040 Weidmuller | 2020 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | MIL-PRF-39014/01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | Ribbon Cables / IDC Cables | - | 4.83 x 2.29 x 4.83 | - | - | ||
![]() 7789121025 Weidmuller | 2076 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | ||
![]() 7789806010 Weidmuller | 9 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 uF | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Specialized Cables | - | - | - | - | Specialized Cables | - | - | - | - | ||
![]() 1906600500 Weidmuller | 9 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | 1 | - | - | - | Weidmuller | - | Gold | - | - | - | -40 - 80 | -25 - 80 | - | MIL-PRF-55365/4 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 uF | Cable Assemblies | - | - | - | - | T | - | - | - | - | H | - | Sensor Cables / Actuator Cables | - | 1 Ohm | - | - | Sensor Cables / Actuator Cables | 7.24 mm | 7.24 x 3.81 x 2.79 | - | - | ||
![]() 7789106070 Weidmuller | 2989 |
| - | Tin | - | - | - | Straight | Weidmuller | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | 1 | - | - | - | Weidmuller | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 17 to 13, 17 AWG | - | Connector Headers and PCB Receptacles | - | - | - | Receptacle | - | Cable Assemblies | Signal | - | - | PLC - other devices | - | - | - | - | - | - | - | Specialized Cables | No | - | - | - | Specialized Cables | 19.4 mm | - | - | 7 | ||
![]() 7789775010 Weidmuller | 2469 |
| - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | Cable Assemblies | - | - | - | - | - | - | - | - | - | P | - | Ribbon Cables / IDC Cables | - | 8 Ohm | - | - | Ribbon Cables / IDC Cables | 2.2 mm | 2.2 x 1.25 x 1 | - | - | ||
![]() 7789609025 Weidmuller | 2823 |
| - | - | PVC | Cross-Linked Polyvinylidene Fluoride | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 80 MΩ | Transparent Blue | - | - | Cable Assemblies | - | - | - | - | - | - | 2.5 m | Tin | - | - | - | Specialized Cables | - | - | - | - | Specialized Cables | - | - | - | - | ||
![]() 2426090010 Weidmuller | 2058 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | 1 | - | - | - | - | - | - | ||
![]() 2443150150 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | 1 | - | - | - | Weidmuller | - | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() 2443150300 Weidmuller | 9 |
| - | - | - | - | Aluminum Alloy | Straight | Weidmuller | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | 1 | - | Circular Connectors | - | Weidmuller | - | Gold | - | - | - | -40 - 80 | -25 - 80 | - | - | 4 | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | ||
![]() 2443170010 Weidmuller | 2945 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | ||
![]() 2455200150 Weidmuller | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | Gold | - | - | - | -40 - 80 | -30 - 80 | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STD | - | - | - | - | - | - | ||
![]() 2681580000 Weidmuller | 11 |
| - | - | - | - | - | - | - | - | - | - | 0.14 - 0.75 | 0.14 - 0.14 | - | - | - | - | - | - | IP67 | - | - | - | - | Other | - | Plastic | Nickel/gold | - | - | - | - | - | 3 | - | 4 | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2701550020 Weidmuller | 39 |
| - | - | - | - | - | - | Weidmuller | - | 6 | Purple | - | - | RJ45 | 8 Position | RJ45 | 8 Position | - | IP20 | - | - | 1 | According to IEC/EN 60332-3-24 | - | - | Weidmuller | - | - | - | - | 78 | - | - | - | - | - | - | - | - | - | - | - | 30 VAC, 42.4 VDC, 50 VDC | - | - | - | Patch Cord | - | - | Male / Male | - | - | - | - | - | - | - | - | 2 m | - | - | - | Violet | - | - | - | - | - | Weidmuller | - | - | IP20 | 2 | ||
![]() 2781160050 Weidmuller | 523 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | - | - | - | - | - |