- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Operating Supply Voltage | Max Current Rating | Test Current | Filter Type | Region Utilized | Cord Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1348450000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 73.5mm | - | 480V | cURus | - | - | - | - | - | - | - | - | - | - | - | 90mm | 18mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1065020000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | Blue | - | - | 12V | - | - | - | - | 81mm | 300mA | - | CE | - | - | - | 500A | - | International | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | 12.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063930000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1066490000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | Blue | - | - | 34V | - | - | - | - | 81mm | 300mA | 24V | CE | - | - | - | 500A | - | International | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | 12.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063960000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | 4.8nF | 34V | - | - | - | - | 58.5mm | 32A | 24V | CE, IEC, UL | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | 76mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 6720005420 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail, Panel | DIN Rail | Module | GLASS FILLED POLYAMIDE | Plastic | - | 2008 | - | Active | 1 (Unlimited) | Screw | Power | Outlet Box | - | - | - | Receptacle | - | - | NO | YES | NO | GENERAL PURPOSE | - | 20A | 125V | cUL, TUL, UL | 6 | - | 20A | - | - | North America | Without Cord | None | 2 | NEMA 5-15R | Screw Terminals | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 8472880000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | 27.46g | - | - | Active | Not Applicable | - | - | - | 60°C | -25°C | Black | - | - | 28V | - | - | - | - | 63.5mm | 500mA | 24V | CE, UL | - | 38V | - | 1kA | - | International | - | None | - | - | - | 91mm | 6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8614800000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2014 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Beige | - | 22nF | 250V | - | - | - | - | 73.4mm | 6A | 250V | cURus | - | - | - | - | SINGLE PHASE EMI FILTER | International | - | None | - | - | - | 73.4mm | 22.5mm | - | - | RoHS Compliant | - | - | ||
![]() 844915 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 844897 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940098708 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940098876 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099086 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099123 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099216 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099739 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940099738 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940102589 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940102705 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7940102729 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |