- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Part Status | Moisture Sensitivity Level (MSL) | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Test Current | Region Utilized | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Width | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1064330000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 85V | 81mm | 500mA | 60V | CE, IEC, UL | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064500000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 34V | 81mm | 200mA | 24V | CE, IEC, UL | 1kA | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064040000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Blue | 4.65pF | 38V | 58.5mm | 300mA | 55V | CE | 2.5kA | International | None | - | Screw Terminals | Screw Terminals | 76mm | 12.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 8924380000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Red | - | 85V | 69mm | 200mA | 60V | CE, IEC, UL | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 1161170000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Blue | - | 12V | 69mm | 300mA | - | CE, IEC | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064190000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 68V | 81mm | 500mA | 48V | CE, IEC, UL | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 8924200000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | 2015 | Obsolete | 1 (Unlimited) | Red | - | 5V | 69mm | 300mA | - | CE, cULus | 2.5kA | International | None | None | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 8951570000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Red | - | 5V | 69mm | 300mA | - | CE, IEC, UL | 2.5kA | International | None | - | - | - | 98mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 1161150000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Blue | - | 16V | 69mm | 300mA | 12V | CE, IEC | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 1161180000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Blue | - | 34V | 69mm | 300mA | 24V | CE, IEC | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 85V | 81mm | 500mA | 60V | CE, IEC, UL | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064250000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 85V | 81mm | 500mA | 60V | CE, IEC, UL | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064320000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 68V | 81mm | 500mA | 48V | CE, IEC, UL | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064290000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 85V | 81mm | 500mA | 60V | CE, IEC, UL | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 8924210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | 2015 | Active | 1 (Unlimited) | Red | - | 5V | 69mm | 300mA | - | CE, cULus | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064220000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Obsolete | 1 (Unlimited) | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | 500A | International | None | None | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 8951680000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Red | - | 5V | 69mm | 450mA | - | CE, IEC, UL | 2.5kA | International | None | - | - | - | 98mm | 17.8mm | RoHS Compliant | UL94 V-0 | ||
![]() 1063940000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Blue | - | 68V | 58.5mm | 300mA | 48V | CE | 1kA | International | None | - | Screw Terminals | Screw Terminals | 76mm | 12.2mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064260000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 | ||
![]() 1064950000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | Active | 1 (Unlimited) | Black | 800pF | 34V | 81mm | 12A | 24V | CE, IEC, UL | - | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | RoHS Compliant | UL94 V-0 |