- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Operating Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Test Current | Region Utilized | Cord Length | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1064530000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | 10.8nF | 12V | - | - | - | - | 81mm | 12A | - | CE, UL | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | 7.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064280000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 68V | - | - | - | - | 81mm | 500mA | 48V | CE, IEC, UL | - | - | - | - | 500A | International | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064310000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 34V | - | - | - | - | 81mm | 500mA | 24V | CE, IEC, UL | - | - | - | - | 500A | International | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951770000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 69mm | - | - | CE, IEC, UL | - | - | - | - | - | International | - | None | None | - | - | 98mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924350000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2015 | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | 34V | - | - | - | - | 69mm | 300mA | 24V | CE, IEC, UL | - | - | - | - | 2.5kA | International | - | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951730000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 69mm | - | - | CE, IEC, UL | - | - | - | - | - | International | - | None | None | - | - | 98mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063730000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 34V | - | - | - | - | 58.5mm | 500mA | 24V | CE, IEC, UL | - | - | - | - | 500A | International | - | None | - | Screw Terminals | Screw Terminals | 76mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 6720005421 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail, Panel | DIN Rail | Module | GLASS FILLED POLYAMIDE | Plastic | - | - | 2011 | Active | 1 (Unlimited) | Screw | EAR99 | Power | Outlet Box | 60°C | -25°C | - | Receptacle | - | - | NO | YES | NO | GENERAL PURPOSE | - | 15A | 125V | cUL, TUL, UL | 6 | - | 125V | 15A | - | North America | Without Cord | None | 2 | NEMA 5-15R | Screw Terminals | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 8924270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2015 | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 24V | - | - | - | - | 69mm | - | - | CE, cULus | - | - | - | - | - | International | - | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8448960000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | 27.46g | - | 2011 | Active | Not Applicable | - | - | - | - | 60°C | -25°C | Black | - | - | 24V | - | - | - | - | 63.5mm | 1.25A | 24V | CE, UL | - | 38V | - | - | 1kA | International | - | None | - | - | - | 91mm | 6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1063950000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | 11.2nF | 12V | - | - | - | - | 58.5mm | 32A | - | CE, IEC, UL | - | - | - | - | - | International | - | None | - | Screw Terminals | Screw Terminals | 76mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064350000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 34V | - | - | - | - | 81mm | 500mA | 24V | CE, IEC, UL | - | - | - | - | 1kA | International | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951640000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | 34V | - | - | - | - | 69mm | 300mA | 24V | CE, IEC, UL | - | - | - | - | 2.5kA | International | - | None | - | - | - | 98mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8448940000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | - | - | 27.46g | 24V | 2011 | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | 24V | - | - | - | - | 63.5mm | 500mA | - | CE, UL | - | 28V | - | - | 1kA | International | - | None | - | - | - | 91mm | 6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1064020000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Black | - | 700pF | 339V | - | - | - | - | 58.5mm | 32A | 240V | CE, IEC, UL | - | - | - | - | - | International | - | None | None | Screw Terminals | Screw Terminals | 76mm | 12.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8704240000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | 27.46g | 24V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 24V | - | - | - | - | 63.5mm | 500mA | 24V | CE | - | 38V | - | - | 1kA | International | - | None | None | - | - | 91mm | 6mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8449130000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | 27.46g | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | Black | - | - | 70V | - | - | - | - | 63.5mm | 13A | 50V | CE | - | 90V | - | - | 1kA | International | - | None | - | - | - | 91mm | 6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8924290000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | 2015 | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 12V | - | - | - | - | 69mm | - | - | CE, cULus | - | - | - | - | - | International | - | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064270000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | 34V | - | - | - | - | 81mm | 500mA | 24V | CE, IEC, UL | - | - | - | - | 500A | International | - | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951840000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | 69mm | - | - | CE, IEC | - | - | - | - | - | International | - | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - |