- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Test Current | Filter Type | Region Utilized | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Media Lines Protected | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1063840000 Weidmüller | 44 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Black | - | 34V | 58.5mm | 500mA | 24V | CE, IEC, UL | - | 1kA | - | International | None | - | - | - | - | 76.6mm | 6.2mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1065010000 Weidmüller | 2136 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | 500A | - | International | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2530610000 Weidmüller | 2860 |
| Datasheet | 10 Weeks | - | DIN Rail | - | VPU | - | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | - | - | - | UR | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2530620000 Weidmüller | 2417 |
| Datasheet | 10 Weeks | - | DIN Rail | - | VPU | - | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | - | - | - | UR | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1063970000 Weidmüller | 58 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Black | 1.9nF | 68V | 58.5mm | 32A | 48V | CE, IEC, UL | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | 76mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063880000 Weidmüller | 52 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Black | - | 12V | 58.5mm | 500mA | - | CE, IEC, UL | - | 1kA | - | International | None | - | Screw Terminals | Screw Terminals | - | 76.6mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064690000 Weidmüller | 73 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | Active | Not Applicable | Surge Protection Module | Black | 4.2nF | 156V | 81mm | 12A | 110V | CE, CSA, cUL, EAC, TUV, UL | - | 1kA | - | - | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1161190000 Weidmüller | 2010 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Blue | - | 24V | 69mm | 300mA | - | CE, IEC | - | 2.5kA | - | International | None | - | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924740000 Weidmüller | 34 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | 2015 | - | - | Active | 1 (Unlimited) | - | Black | - | 5V | 69mm | - | - | CE, IEC, UL | - | - | - | International | None | - | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951710000 Weidmüller | 21 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | 69mm | - | - | CE, IEC, UL | - | - | - | International | None | - | - | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8007871001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1170960000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 8924420000 Weidmüller | 2178 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Red | - | 5V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | - | International | None | - | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8614780000 Weidmüller | 21 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | yes | Active | 1 (Unlimited) | - | Beige | 33nF | 250V | 73.4mm | 3A | 250V | cURus | - | - | SINGLE PHASE EMI FILTER | International | None | - | - | - | - | 73.4mm | 22.5mm | - | RoHS Compliant | - | - | ||
![]() 8805550000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Surge Protector for Media Lines Only | Grey | - | 48V | 14.4mm | 200mA | 34V | CE | 48V | - | - | International | None | - | - | - | RJ45 | 53mm | 36mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064540000 Weidmüller | 43 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Black | 4.6nF | 34V | 81mm | 12A | 24V | CE, UL | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | 88.5mm | 7.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951550000 Weidmüller | 2863 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Red | - | 24V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | - | International | None | None | - | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951790000 Weidmüller | 24 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | 69mm | - | - | CE, IEC, UL | - | - | - | International | None | - | - | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8960490000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | 2011 | - | - | Active | 1 (Unlimited) | - | Black | - | - | 72.5mm | - | 415V | CE, cURus | - | 25kA | - | International | None | - | - | - | - | 97mm | 108mm | - | RoHS Compliant | - | - | ||
![]() MA15D2SI Weidmüller | 2808 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - |