- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Test Current | Region Utilized | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8951580000 Weidmüller | 2882 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Red | - | 12V | 69mm | 300mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064430000 Weidmüller | 18 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | 34V | 81mm | 200mA | 24V | CE, IEC, UL | - | 1kA | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951600000 Weidmüller | 2036 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Obsolete | 1 (Unlimited) | - | Red | - | 34V | 69mm | 300mA | 24V | CE, IEC, UL | - | 2.5kA | International | None | None | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064630000 Weidmüller | 55 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Black | 500pF | 339V | 81mm | 12A | 240V | CE, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 12.2mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 2015 | - | Active | 1 (Unlimited) | - | Red | 720pF | 230V | 69mm | 10A | 230V | CE, IEC, UL | - | - | International | None | None | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063740000 Weidmüller | 45 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | 68V | 58.5mm | 500mA | 48V | CE, IEC, UL | - | 500A | International | None | - | Screw Terminals | Screw Terminals | 76mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951470000 Weidmüller | 2391 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Red | - | 12V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951460000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Red | - | 5V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924370000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Red | - | 68V | 69mm | 250mA | 48V | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064120000 Weidmüller | 35 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Black | 8.5nF | 34V | 58.5mm | 20A | 24V | CE, IEC, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | 76mm | 12.2mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951630000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | Obsolete | 1 (Unlimited) | - | Red | - | 24V | 69mm | 300mA | - | CE, IEC, UL | - | 2.5kA | International | None | None | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924680000 Weidmüller | 29 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Orange | - | - | 69mm | 500mA | 230V | CE, UL | - | - | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8953720000 Weidmüller | 2457 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 2015 | - | Active | 1 (Unlimited) | - | Blue | - | 24V | 69mm | 250mA | - | CE, IEC | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8449050000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | 27.46g | - | - | - | Active | Not Applicable | - | Black | - | 48V | 63.5mm | 1.25A | 48V | CE, UL | 53V | 2.5kA | International | None | - | - | - | 91mm | 6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8924330000 Weidmüller | 40 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 2015 | - | Active | 1 (Unlimited) | - | Red | - | 24V | 69mm | 300mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924600000 Weidmüller | 131020263 |
| Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | Obsolete | 1 (Unlimited) | - | Red | 14.5nF | 24V | 69mm | 10A | 24V | CE, IEC, UL | - | - | International | None | None | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063890000 Weidmüller | 45 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | 34V | 58.5mm | 500mA | 24V | CE, IEC, UL | - | 1kA | International | None | - | Screw Terminals | Screw Terminals | 76mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951490000 Weidmüller | 2330 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Red | - | 68V | 69mm | 350mA | 48V | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063830000 Weidmüller | 45 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | 12V | 58.5mm | 500mA | - | CE, IEC, UL | - | 1kA | International | - | None | - | - | 76mm | 6.2mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1352240000 Weidmüller | 2124 |
| Datasheet | 6 Weeks | - | DIN Rail | - | 230V | - | VPU | Active | 1 (Unlimited) | Surge Protection Module | Black | - | - | 69mm | - | 230V | EAC | - | 12.5kA | International | Fuse Holder | - | Screw Terminals | Screw Terminals | 106mm | 71.2mm | - | RoHS Compliant | UL94 V-0 | - |