- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Test Current | Region Utilized | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1064840000 Weidmüller | 48 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | Black | 283pF | 170V | 81mm | 12A | 120V | CE, IEC, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 12.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924550000 Weidmüller | 2823 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | Red | 935pF | 24V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SDRTD Weidmüller | 2264 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 6720005416 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Thermoplastic | - | - | Bulk | 2013 | SPD | Active | 1 (Unlimited) | Surge Protection Module | 85°C | -40°C | - | - | - | - | - | - | UL | - | - | International | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | No | - | RoHS Compliant | - | - | ||
![]() SD32T3 Weidmüller | 2019 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8448920000 Weidmüller | 38 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | 27.46g | 24V | - | 2014 | - | Active | Not Applicable | - | 60°C | -25°C | Black | - | 24V | 63.5mm | 500mA | - | CE, UL | 28V | 1kA | International | None | - | - | - | 91mm | 6mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8951530000 Weidmüller | 2634 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | 5V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 98mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924530000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | 85V | 69mm | 250mA | 60V | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8948620000 Weidmüller | 23 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 27.46g | 5V | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | 5V | 63.5mm | 500mA | 7V | CE | 7V | - | International | None | None | - | - | 91mm | 6mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064010000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | 970pF | 212V | 58.5mm | 32A | 150V | CE, IEC, UL | - | - | International | None | None | Screw Terminals | Screw Terminals | 76mm | 12.2mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2025530000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | VPU | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | - | 230V | - | - | - | CE, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2025830000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | VPU | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | - | 120V | - | - | - | CE, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() TP48NNDI Weidmüller | 745 |
| Datasheet | 7 Weeks | - | - | Metal | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 8924320000 Weidmüller | 2524 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | Red | - | 24V | 69mm | 300mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064820000 Weidmüller | 19 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | 2nF | 68V | 81mm | 12A | 48V | CE, IEC, UL | - | - | International | None | None | Screw Terminals | Screw Terminals | 88.5mm | 7.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8953620000 Weidmüller | 2555 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | 12V | 69mm | 250mA | - | CE, IEC | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064440000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | 68V | 81mm | 10mA | 48V | CE, IEC, UL | - | 1kA | International | None | None | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924230000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | Red | - | 12V | 69mm | 300mA | - | CE, cULus | - | 2.5kA | International | None | None | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924360000 Weidmüller | 2774 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | 68V | 69mm | 250mA | 48V | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064150000 Weidmüller | 18 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - |