- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Test Current | Region Utilized | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1064340000 Weidmüller | 18 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | 1kA | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8953640000 Weidmüller | 2880 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | 68V | 69mm | 250mA | 48V | CE, IEC | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064980000 Weidmüller | 60 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064800000 Weidmüller | 19 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Black | 10.8nF | 12V | 81mm | 12A | - | CE, IEC, UL | - | - | International | None | None | Screw Terminals | Screw Terminals | 88.5mm | 7.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924500000 Weidmüller | 20 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | VSPC | Active | 1 (Unlimited) | Surge Protection Module | - | - | Red | - | 34V | 69mm | 450mA | 24V | CE, CSAEX, EAC, OVE, TUV, UL | - | 2.5kA | International | Fuse Holder | - | Screw Terminals | Screw Terminals | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951610000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | 5V | 69mm | 300mA | - | CE, IEC, UL | - | 2.5kA | International | None | None | - | - | 98mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064080000 Weidmüller | 12 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | Black | 820pF | 34V | 58.5mm | 32A | 24V | CE, IEC, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | 76mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SD32R Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1064600000 Weidmüller | 43 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | 1.78nF | 85V | 81mm | 12A | 60V | CE, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | 7.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064380000 Weidmüller | 31 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | Black | - | 12V | 81mm | 500mA | - | CE, IEC, UL | - | 1kA | International | None | None | Screw Terminals | Screw Terminals | 88.5mm | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2025080000 Weidmüller | 37 |
| - | 10 Weeks | - | DIN Rail | - | - | VPU | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | - | 200V | - | - | - | CE, cURus, UL | - | - | International | None | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8953600000 Weidmüller | 973843 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | Blue | - | 24V | 69mm | 350mA | - | CE, IEC | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924480000 Weidmüller | 2841 |
| Datasheet | 14 Weeks | DIN Rail | DIN Rail | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | Red | - | 24V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | International | None | - | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1171260000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | Obsolete | Not Applicable | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8859840000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CE, cURus, OVE | - | - | International | None | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8859040000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CE | - | - | International | None | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1064130000 Weidmüller | 64 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | 15.9nF | 339V | 58.5mm | 20A | 240V | CE, IEC, UL | - | - | International | None | - | Screw Terminals | Screw Terminals | 76mm | 12.2mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924440000 Weidmüller | 2885 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | Red | - | 12V | 69mm | 450mA | - | CE, IEC, UL | - | 2.5kA | International | None | None | - | - | 90mm | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8449070000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | 27.46g | - | - | Obsolete | Not Applicable | - | - | - | Black | - | 115V | 63.5mm | 1.25A | 115V | CE | 170V | 2.5kA | International | None | - | - | - | 91mm | 6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8805570000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Grey | - | 30V | 14.4mm | 200mA | 30V | CE | 30V | - | International | None | - | - | - | 57mm | 36mm | - | RoHS Compliant | UL94 V-0 | - |