- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Output Current | Response Time | Max Surge Current | Test Current | Region Utilized | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD32X Weidmüller | 2936 |
| Datasheet | 3 Weeks | DIN Rail | DIN Rail | 36V | 2013 | - | Obsolete | 1 (Unlimited) | Plug | - | - | - | 36V | - | - | - | - | 400mA | 1 ns | 10kA | - | International | None | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 1064810000 Weidmüller | 35 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Black | 4.6nF | 34V | 81mm | 12A | 24V | CE, IEC, UL | - | - | - | - | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | - | 7.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1063910000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | Obsolete | 1 (Unlimited) | - | - | Black | - | 68V | 58.5mm | 500mA | 48V | CE, IEC, UL | - | - | - | 1kA | International | None | None | Screw Terminals | Screw Terminals | 76mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064510000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | Obsolete | 1 (Unlimited) | - | - | Black | - | 68V | 81mm | 10mA | 48V | CE, IEC, UL | - | - | - | 1kA | International | None | None | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1064070000 Weidmüller | 47 |
| Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Black | 5.06nF | 12V | 58.5mm | 32A | - | CE, IEC, UL | - | - | - | - | International | None | None | Screw Terminals | Screw Terminals | 76mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MA15D1SI Weidmüller | 2989 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | 120V | - | - | 120V | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8924460000 Weidmüller | 2197 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 12V | 69mm | 450mA | - | CE, IEC, UL | - | - | - | 2.5kA | International | None | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2530640000 Weidmüller | 2732 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | VPU | Active | 1 (Unlimited) | - | Surge Protection Module | - | - | - | - | - | - | UR | - | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1348380000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Grey | - | - | 73.5mm | - | 230V | cURus | - | - | - | - | - | - | - | - | - | 90mm | - | 18mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8065910000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8951540000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 12V | 69mm | 450mA | - | CE, IEC, UL | - | - | - | 2.5kA | International | None | - | - | - | 98mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1351580000 Weidmüller | 2818 |
| - | 8 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 32V | 71.5mm | 16A | 24V | - | - | - | - | - | - | - | - | - | - | 102mm | 71.5mm | 18mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924540000 Weidmüller | 2652 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Red | 2.3nF | 3V | 69mm | 450mA | - | CE, IEC, UL | - | - | - | 2.5kA | International | None | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8951720000 Weidmüller | 39 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | 69mm | - | - | CE, IEC, UL | - | - | - | - | International | None | - | - | - | 98mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1139710000 Weidmüller | 45 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Blue | - | 1V | 81mm | 300mA | - | CE, IEC, UL | - | - | - | 500A | International | None | - | Screw Terminals | Screw Terminals | 88.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924490000 Weidmüller | 2965 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | Red | - | 34V | 69mm | 450mA | 24V | CE, IEC, UL | - | - | - | 2.5kA | International | None | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SD55X Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD16 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD07R3 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD55R3 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | RoHS Compliant | - | - |