- Degree of protection (IP)
- Subcategory
- Product
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Current Rating
- Part Status
- Height
Attribute column
Manufacturer
Weidmuller Power Distribution, Surge Protectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Test Current | Region Utilized | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Media Lines Protected | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD150X Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 8859990000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | DIN Rail | DIN Rail | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CE, cURus, OVE | - | - | International | None | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8951830000 Weidmüller | 973843 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | Blue | - | - | 69mm | - | - | CE, IEC | - | - | International | None | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1348430000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | 73.5mm | - | 347V | cURus | - | - | - | - | - | - | - | - | 100mm | - | 18mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8449060000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | 27.46g | - | - | Obsolete | Not Applicable | - | - | - | Black | - | 115V | 63.5mm | 1.25A | 115V | CE | 170V | 1kA | International | None | - | - | - | - | 91mm | - | 6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8473470000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 27g | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 12V | 63.2mm | - | 12V | CE | - | - | International | None | - | - | - | - | 91mm | - | 6mm | - | RoHS Compliant | - | - | ||
![]() 6720005415 Weidmüller | In Stock | - | - | 12 Weeks | DIN Rail | DIN Rail | Thermoplastic | - | 2013 | SPD | Active | 1 (Unlimited) | Surge Protection Module | 85°C | -50°C | - | - | - | - | - | - | CSA, UL | - | - | International | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8805560000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | 279g | - | - | Obsolete | 1 (Unlimited) | Surge Protector for Media Lines Only | - | - | Grey | - | 48V | 14.4mm | 200mA | 34V | CE | 48V | - | International | None | - | - | - | RJ45 | 53mm | 60mm | 36mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() TP484NNDI Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | Metal | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | International | None | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 8449000000 Weidmüller | 18 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | 27.46g | - | - | Active | Not Applicable | - | - | - | Black | - | 48V | 63.5mm | 500mA | 48V | CE, UL | 75V | 2.5kA | International | None | - | - | - | - | 91mm | - | 6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 6720005503 Weidmüller | In Stock | - | - | 8 Weeks | - | DIN Rail | - | - | - | SPD | Active | 1 (Unlimited) | Surge Protection Module | - | - | - | - | - | - | - | - | UL | - | - | International | Fuse Holder | None | Screw Terminals | Screw Terminals | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8093281001 Weidmüller | In Stock | - | Datasheet | 111 Weeks | DIN Rail | DIN Rail | - | 396g | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 230V | 89mm | 10A | 230V | CE | 230V | - | International | None | - | Screw Terminals | Screw Terminals | - | 105mm | - | 105mm | - | RoHS Compliant | - | - | ||
![]() 8104221001 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 396g | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 115V | 89mm | 10A | 115V | CE | 170V | - | International | None | - | Screw Terminals | Screw Terminals | - | 105mm | - | 105mm | - | RoHS Compliant | - | - | ||
![]() 8449080000 Weidmüller | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | - | 27.46g | - | - | Obsolete | Not Applicable | - | - | - | Black | - | 230V | 63.5mm | 1.25A | 230V | CE | 320V | 500A | International | None | - | - | - | - | 91mm | - | 6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8860080000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | CE, cURus, OVE | - | - | International | None | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1171361001 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 171g | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 24V | 89mm | 6A | 24V | CE | 34V | - | International | None | - | Screw Terminals | Screw Terminals | - | 87mm | - | 81mm | - | RoHS Compliant | - | - | ||
![]() 8924390000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Red | - | 85V | 69mm | 200mA | 60V | CE, IEC, UL | - | 2.5kA | International | None | None | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8924590000 Weidmüller | 29 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | Red | 7.45pF | 150V | 69mm | 2A | 110V | CE, UL | - | - | International | None | - | - | - | - | 90mm | - | 17.8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8449100000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | 27.46g | 2011 | - | Obsolete | Not Applicable | - | 85°C | -40°C | Black | - | 24V | 63.5mm | 500mA | 24V | CE | 26V | - | International | None | - | - | - | - | 91mm | - | 6mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0459460000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | 60°C | -25°C | - | - | - | - | - | - | CE | - | - | International | None | - | Screw Terminals | Screw Terminals | - | - | - | - | - | RoHS Compliant | - | Lead Free |