- Degree of protection (IP)
- Depth
- Height
- Rail mounting possible
- SIL according to IEC 61508
- Suitable for safety functions
- Type of electric connection
- Voltage type of supply voltage
- Width
- Product Type
- Series
- Brand
Attribute column
Manufacturer
Weidmuller AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Product Style | Rail mounting possible | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Unit Weight | Voltage type of supply voltage | Wire Size | Packaging | Series | Type | Subcategory | Pitch | Depth | Number of Outputs | Plating | Input Type | Output Power | Product Type | Isolation Voltage | Stud Size | Product | Input Voltage | Product Category | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2467010000 Weidmuller | In Stock | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | Yes | - | None | No | Screw connection | - | AC/DC | - | - | PRO TOP1 | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 139 | ||
![]() 2467170000 Weidmuller | In Stock | - | - | - | - | IP20 | - | - | - | - | - | - | - | BGA Socketing Systems | Yes | - | None | No | Spring clamp connection | - | AC/DC | - | - | - | Socket Adapter Systems | - | 1.00mm Pitch | 175 | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | 130 | - | 89 | ||
![]() 2467150000 Weidmuller | In Stock | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | Yes | - | None | No | Spring clamp connection | - | AC/DC | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 68 | ||
![]() 2467080000 Weidmuller | In Stock | - | - | Brass | Weidmuller | IP20 | 1 | Weidmuller | - | - | - | - | - | - | Yes | - | None | No | Spring clamp connection | - | AC/DC | 18 to 14, 18 AWG | - | PRO TOP3 | Ring Tongue Terminal | AC-DC Power Supply | - | 125 | - | Tin | - | - | DIN Rail Power Supplies | - | 4.82 mm | - | - | DIN Rail Power Supplies | 18.64 mm | 130 | - | 50 | ||
![]() 2467120000 Weidmuller | In Stock | - | - | - | Weidmuller | IP20 | 1 | O-Z Gedney | NLPNB12C18ML | + 70 C | - 25 C | DIN Rail Mount | Enclosed | - | Yes | Details | None | No | Spring clamp connection | 6.096 lbs | AC/DC | - | Bulk | PRO TOP3 | - | AC-DC Power Supply | - | 175 | 1 Output | - | 3-Phase / Three Phase | 960 W | DIN Rail Power Supplies | 3.5 kV | - | Switching Supplies | 320 VAC to 575 VAC, 450 VDC to 800 VDC | DIN Rail Power Supplies | - | 130 | 175 mm | 89 | ||
![]() 2467100000 Weidmuller | In Stock | - | - | - | Weidmuller | IP20 | 1 | Weidmuller | - | + 70 C | - 25 C | DIN Rail Mount | Enclosed | - | Yes | Details | None | No | Spring clamp connection | 3.638 lbs | AC/DC | - | Bulk | PRO TOP3 | - | AC-DC Power Supply | - | 125 | 1 Output | - | 3-Phase / Three Phase | 480 W | DIN Rail Power Supplies | 3.5 kV | - | Switching Supplies | 320 VAC to 575 VAC, 450 VDC to 800 VDC | DIN Rail Power Supplies | - | 130 | 125 mm | 68 | ||
![]() 47156 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |