- Degree of protection (IP)
- Depth
- Height
- Input Type
- Input Voltage
- Isolation Voltage
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Outputs
- Output Power
- Product
Attribute column
Manufacturer
Weidmuller DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Rail mounting possible | RoHS | SIL according to IEC 61508 | Suitable for safety functions | Type of electric connection | Unit Weight | Voltage type of supply voltage | Packaging | Series | Subcategory | Depth | Number of Outputs | Input Type | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2486080000 Weidmuller | In Stock | - | - | - | IP20 | - | - | + 70 C | - 40 C | - | - | Yes | - | None | No | Screw connection | - | DC | - | PRO DM | - | 125mm | 1 Output | 1-Phase / Single Phase | 932 W | - | - | Switching Supplies | 0 VDC to 60 VDC | - | 125mm | 125 mm | 32mm | ||
![]() 2467060000 Weidmuller | In Stock | - | - | Weidmuller | IP20 | 1 | Weidmuller | + 70 C | - 25 C | DIN Rail Mount | Enclosed | Yes | Details | None | No | Spring clamp connection | 2.132 lbs | AC/DC | Bulk | PRO TOP3 | AC-DC Power Supply | 125 | 1 Output | 3-Phase / Three Phase | 120 W | DIN Rail Power Supplies | - | Switching Supplies | 320 VAC to 575 VAC, 450 VDC to 800 VDC | DIN Rail Power Supplies | 130 | 125 mm | 39 | ||
![]() 550660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |