- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Depth | Current Rating | Reference Standard | Termination Style | Approval Agency | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Switching Current | Relay Function | Coil Current(DC)-Max | Coil Current(AC)-Max | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8689800000 Weidmüller | 19 |
| Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | 115V | 4.85kOhm | Silver Nickel (AgNi) | - | 115V | -40°C~70°C | Bulk | - | RCM | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 1W | 29mm | 8.8mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | 2 | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 15ms | 115VAC | Non Latching | 400VAC -Max | - | 10ms | 92VAC | 12A | 1W | 34.5VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | 0.009A | Test Button | 28mm | 28mm | 22.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1113761001 Weidmüller | 815 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | 4Ohm | Silver Nickel (AgNi) | 500000 Cycle(s) | 24V | -25°C~50°C | Bulk | 2006 | RSM | - | Active | Not Applicable | Screw | EAR99 | - | - | - | 750mW | 76mm | 6A | CE; CSA | Screw Terminal | CE, CSA, EN | 1 | - | 285mm x 87mm x 76mm | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | 8A | 8A@250VAC | 8ms | 24VDC | Non Latching | 250VAC -Max | 23mA | 7ms | - | - | 550mW | - | 250V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | Socket Included | 87mm | 76mm | 285mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8690050000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | 777Ohm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2008 | RCM | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | WITH TEST BUTTON AND LED | 750mW | 29mm | 31.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | 3 | - | 28mm x 22.5mm x 29mm | - | IP20 | - | - | 3PDT | 3PDT (3 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 400VAC -Max | - | 10ms | 18VDC | 10A | 750mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | Lighted Indicator, Test Button | 28mm | 28mm | 22.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8693320000 Weidmüller | 31 |
| Datasheet | 8 Weeks | Plug-In, Through Hole | Through Hole | - | 14g | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~70°C | Bulk | - | RCL | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 750mW | 15.7mm | 3.2mA | UL; VDE | PC Pin | CSA, VDE, cURus | 1 | - | - | - | IP20 | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 7ms | 230VAC | Non Latching | 250VAC -Max | - | 3ms | 172.5VAC | 16A | 750mW | 34.5VAC | 250V | AC | MOMENTARY | - | AC | Sealed - Flux Protection | - | - | - | 0.003A | - | 29mm | 29mm | 12.7mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8866900000 Weidmüller | 29 |
| Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | - | 24V | -25°C~70°C | Bulk | 2008 | RCL | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 400mW | 15.7mm | 16.7mA | VDE | PC Pin | CSA, VDE, cURus | 1 | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 240VAC -Max | - | 4ms | 16.8VDC | 16A | 400mW | 2.4VDC | 240V | AC | MOMENTARY | 24V | DC | - | - | SPDT | - | - | - | 29mm | 29mm | 12.7mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8690200000 Weidmüller | 74 | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | 14 | - | - | 777Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | 24V | -40°C~70°C | Bulk | 2008 | RCM | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | 750mW | 29mm | 31.3mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | 4 | - | 28mm x 22.5mm x 29mm | - | IP20 | 240V | 6A | 4PDT | 4PDT (4 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 240VAC -Max | - | 10ms | 18VDC | 6A | 750mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | 0.031A | - | Test Button | 28mm | 28mm | 22.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1479810000 Weidmüller | 13 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | - | 1.14kOhm | Silver Tin Oxide (AgSnO), Tungsten (W) | - | - | -40°C~60°C | Bulk | 2016 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 7ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 21mA | 16ms | 18VDC | 16A | - | 4VDC | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1123550000 Weidmüller | 30 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | 57g | 120V | 21.82kOhm | Silver Nickel (AgNi) | - | 120V | -40°C~60°C | Bulk | 2013 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | 730mW | 88mm | 6.1mA | - | Screw Terminal | CE, EN | 2 | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 9ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 5.5mA | 10ms | 81VAC | 8A | - | 30VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, RC Circuit, Socket Included | 90mm | - | 12.8mm | - | - | RoHS Compliant | - | - | ||
![]() 8870250000 Weidmüller | 29 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 14g | - | 1.44kOhms | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2012 | RCI | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -40°C | - | 400mW | 26.7mm | 16.7mA | - | PC Pin | CSA, VDE, cURus | 1 | - | - | 50mOhm | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | 6ms | 16.8VDC | 16A | 400mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | 29mm | - | 13mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 4061630000 Weidmüller | 70 | - | Datasheet | 12 Weeks | Plug-In, Through Hole | Through Hole | - | 5g | - | 20.57kOhm | Silver Tin Oxide (AgSnO) | - | 60V | -40°C~85°C | Bulk | 2012 | RSS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 180mW | 15mm | 3mA | UL | PC Pin | VDE, cURus | 1 | - | - | - | IP67 | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 8ms | 60VDC | Non Latching | 250VAC -Max | - | 4ms | 42VDC | 6A | 180mW | 3VDC | 400V | AC | MOMENTARY | 60V | - | - | - | - | - | - | - | 28mm | 28mm | 5mm | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1479800000 Weidmüller | 18 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8881600000 Weidmüller | 26 |
| Datasheet | 10 Weeks | DIN Rail | DIN Rail | - | - | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | 240V | -40°C~70°C | Bulk | - | RCI KIT | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 800mW | 70mm | 3.5mA | - | Screw Terminal | CE, EN | 1 | - | - | - | - | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 7ms | 230VAC | Non Latching | 250VAC -Max | 3.2mA | 3ms | 172.5VAC | - | 750mW | 34.5VAC | 250V | AC | MOMENTARY | - | AC | - | 16A | - | - | - | Lighted Indicator, Socket Included, Varistor | 77mm | - | 15.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1123110000 Weidmüller | 46 |
| Datasheet | 6 Weeks | - | - | - | 27.4g | - | - | Gold | - | 12V | - | - | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | 210mW | 88mm | 18mA | - | - | CE, EN | 1 | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1123170000 Weidmüller | 35 |
| Datasheet | 16 Weeks | - | - | - | 28.2g | - | - | Gold | - | 120V | - | - | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | 420mW | 88mm | 4mA | - | - | CE, EN | 1 | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 8693180000 Weidmüller | 42 |
| Datasheet | 8 Weeks | Plug-In, Through Hole | Through Hole | - | - | - | 1.44kOhm | Silver Nickel (AgNi) | - | - | -40°C~70°C | Bulk | 2008 | RCL | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | UL; VDE | PC Pin | - | - | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | IP20 | - | - | SPDT | SPDT (1 Form C) | General Purpose | - | - | 7ms | 24VDC | Non Latching | 250VAC -Max | 16.7mA | 3ms | 16.8VDC | 12A | 500mW | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | Sealed - Flux Protection | - | - | - | - | - | - | 29mm | - | 15.7mm | - | RoHS Compliant | - | - | ||
![]() 7760056071 Weidmüller | 44 |
| Datasheet | 8 Weeks | - | Socketable | - | - | - | 11kOhm | Silver Alloy | - | 110V | -40°C~60°C | Bulk | - | DRM | yes | Active | 1 (Unlimited) | Plug | - | - | - | - | 900mW | - | 10mA | - | Plug In | - | 2 | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | - | - | 82.5VDC | 10A | 900mW | 11VDC | - | - | - | 110V | - | - | - | - | - | - | Lighted Indicator, Test Button | 36mm | 28mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1123910000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | 59.5g | - | - | Gold | - | 230V | - | - | - | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | - | - | 920mW | 88mm | 4mA | - | - | CE, EN | 2 | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 12.8mm | - | - | RoHS Compliant | - | - | ||
![]() 7760056105 Weidmüller | 35 |
| Datasheet | 17 Weeks | - | Socketable | - | - | - | 650Ohm | Silver Alloy | - | 24V | -40°C~60°C | Bulk | 2011 | DRM | yes | Active | 1 (Unlimited) | Plug | - | - | - | - | 900mW | - | 36.9mA | - | Plug In | - | 4 | - | - | - | - | - | - | 4PDT | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | - | - | 18VDC | 10A | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | Diode, Lighted Indicator | 36mm | 28mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8690620000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | 80g | - | 475Ohm | Silver Nickel (AgNi) | - | 24V | -40°C~60°C | Bulk | 2008 | RRD | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | WITH LED AND TEST BUTTON | 1.2W | 57mm | 50.5mA | UL; VDE | Plug In, 11 Pin (Octal) | CSA, VDE, cURus | 3 | - | - | - | IP20 | - | - | 3PDT | 3PDT (3 Form C) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 400VAC -Max | - | 10ms | 18VDC | 10A | 1.2W | 2.4VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | 0.051A | - | Lighted Indicator, Test Button | 35.5mm | 35.5mm | 35.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1100921001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | 3Ohm | Silver Nickel (AgNi), Gold (Au) | 500000 Cycle(s) | 24V | -25°C~40°C | Bulk | 2013 | RS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 450mW | 56mm | 10mA | CE | Screw Terminal | CE, EN | 1 | - | - | - | IP20 | - | - | SPST | SPST-NC (1 Form B) | General Purpose | - | 8A@250VAC | 8ms | 24VDC | Non Latching | 250VAC -Max | - | 7ms | - | 6A | 450mW | - | 250V | AC | MOMENTARY | 24V | DC | - | - | - | 8A | - | Lighted Indicator, Socket Included | 70mm | 56mm | 11.2mm | - | - | RoHS Compliant | - | - |