- Height
- Width
- Depth
- Type of electric connection
- Number of contacts as change-over contact
- Degree of protection (IP)
- With detachable clamps
- Features
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Part Status
- Voltage type for actuating
Attribute column
Manufacturer
Weidmuller Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Approval Agency | Number of Contacts | Body Breadth | Physical Dimension | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Switching Current | Coil Current(DC)-Max | Coil Current(AC)-Max | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1122750000 Weidmüller | 106 | - | Datasheet | 16 Weeks | - | DIN Rail | - | - | 33g | - | 667Ohm | Silver Nickel (AgNi) | - | 12V | -40°C~60°C | Bulk | 2014 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 210mW | 88mm | - | 18mA | - | Screw Terminal | CE, EN | 1 | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 6ms | 12VDC | Non Latching | 250VAC 250VDC -Max | - | 8ms | 9VDC | 6A | - | 2VDC | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Socket Included | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1123080000 Weidmüller | 35 |
| Datasheet | 15 Weeks | - | - | - | - | 34g | - | - | Gold | - | 230V | - | - | - | TERMSERIES | - | Obsolete | 1 (Unlimited) | - | - | - | 2.3W | 88mm | - | 10.1mA | - | - | CE, EN | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1122830000 Weidmüller | 143 | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | - | - | 34g | 120V | 17.14kOhm | Silver Nickel (AgNi) | - | 120V | -40°C~60°C | Bulk | 2013 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 840mW | 88mm | - | 7mA | - | Screw Terminal | CE, EN | 1 | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 120VAC | Non Latching | 250VAC 250VDC -Max | - | 50ms | 88VAC | 6A | - | 43VAC | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1123090000 Weidmüller | 18 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | 34g | - | - | Silver Nickel (AgNi), Gold (Au) | - | 250V | -40°C~60°C | Bulk | 2012 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 530mW | 88mm | - | 28mA | - | Screw Terminal | CE, EN | 1 | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 30ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | - | 140ms | - | 6A | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | 90mm | - | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1479690000 Weidmüller | 44 |
| Datasheet | 16 Weeks | - | DIN Rail | - | - | - | - | 20kOhm | Silver Nickel (AgNi) | - | - | -40°C~60°C | Bulk | - | TERMSERIES | - | Active | Not Applicable | - | - | - | - | - | compliant | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 24VAC/DC | Non Latching | 250VAC 250VDC -Max | 20mA | 16ms | - | 16A | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8870230000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | 13g | 230V | 32.5kOhm | Silver Nickel (AgNi) | - | 230V | -40°C~70°C | Bulk | - | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 750mW | 25.5mm | - | 3.2mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 230VAC | Non Latching | 250VAC -Max | - | 4ms | 172.5VAC | 8A | 750mW | 34.5VAC | - | AC | MOMENTARY | - | AC | - | - | 0.003A | Lighted Indicator | 29mm | 13mm | 13mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8690020000 Weidmüller | 18 |
| Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | - | 192Ohm | Silver Nickel (AgNi) | - | 12V | -40°C~70°C | Bulk | 2013 | RCM | - | Active | 1 (Unlimited) | Plug | EAR99 | - | 750mW | 29mm | - | 62.5mA | UL; VDE | Plug In, Quick Connect - 0.110 (2.8mm) | CSA, VDE, cURus | 3 | - | 28mm x 22.5mm x 29mm | IP20 | - | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 400VAC -Max | - | 10ms | 9VDC | 10A | 750mW | 1.2VDC | 250V | AC | MOMENTARY | 12V | DC | - | - | - | Test Button | 28mm | 28mm | 22.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8870040000 Weidmüller | 18 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | 13g | - | 5.52kOhm | Silver Nickel (AgNi) | - | 48V | -40°C~70°C | Bulk | - | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 400mW | 26.7mm | - | 8.7mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC -Max | - | 4ms | 33.6VDC | 8A | 400mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | 0.009A | - | Test Button | 29mm | - | 13mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8870290000 Weidmüller | 22 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 14g | 115V | 8.1kOhm | Silver Nickel (AgNi) | - | 240V | -40°C~70°C | Bulk | - | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 750mW | 26.7mm | - | 6.6mA | UL; VDE | PC Pin | CSA, VDE, cURus | 1 | - | - | IP20 | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 8ms | 115VAC | Non Latching | 250VAC -Max | - | 6ms | 86.3VAC | 16A | 750mW | 17.3VAC | 250V | AC | MOMENTARY | - | AC | - | - | 0.007A | Lighted Indicator, Test Button | 29mm | - | 13mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1100220000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | 3Ohm | Silver Nickel (AgNi) | 500000 Cycle(s) | 250V | -25°C~40°C | Bulk | 2008 | - | - | Obsolete | Not Applicable | Screw | EAR99 | - | 450mW | 56mm | - | 10mA | CE; CSA | Screw Terminal | CE, CSA, EN | 1 | - | 74mm x 25mm x 56mm | IP20 | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 8ms | 24VDC | Non Latching | 250VAC -Max | 10mA | 7ms | - | 6A | 450mW | - | - | AC | MOMENTARY | 24V | DC | - | - | - | Socket Included | 74mm | 56mm | 25mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1123570000 Weidmüller | 25 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | 57g | 230V | 23kOhm | Silver Nickel (AgNi) | - | 250V | -40°C~60°C | Bulk | 2013 | TERMSERIES | - | Active | 1 (Unlimited) | - | - | - | 2.3W | 88mm | - | 10.1mA | - | Screw Terminal | CE, EN | 2 | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 14ms | 230VAC | Non Latching | 250VAC 250VDC -Max | 10mA | 12ms | 112VAC | 8A | - | 45VAC | - | - | - | - | - | - | - | - | Lighted Indicator, RC Circuit, Socket Included | 90mm | - | 12.8mm | - | - | RoHS Compliant | - | - | ||
![]() 8870180000 Weidmüller | 60 | - | Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | 13g | - | 1.44kOhm | Silver Nickel (AgNi) | - | 24V | -40°C~70°C | Bulk | 2008 | RCI | - | Active | 1 (Unlimited) | PC Pin | EAR99 | WITH LED AND DIODE | 400mW | 25.5mm | - | 16.7mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | 13.7 mm | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | - | 4ms | 16.8VDC | 8A | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | 0.017A | - | Diode, Lighted Indicator | 29mm | - | 13mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8556020000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | Module | - | - | 230V | - | Silver Tin Oxide (AgSnO) | - | 230V | -25°C~50°C | Bulk | 2013 | MRS | - | Active | - | Screw | EAR99 | - | 1.75W | 94mm | - | 7.6mA | CE; CSA; UL | Screw Terminal | CE, CSA, cULus, cURus | 1 | - | - | IP20 | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | 6A | 6A@250VAC | 13ms | 230VAC | Non Latching | 250VAC -Max | - | 11ms | - | - | 1.55W | - | 250V | AC | MOMENTARY | - | AC | 6A | - | 0.008A | Lighted Indicator, Socket Included | 93mm | 93mm | 6.1mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 8967370000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | 120V | - | Silver Tin Oxide (AgSnO) | - | 120V | -25°C~55°C | Bulk | 2013 | MRS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | COIL OPERATING VOLTAGE (AC): 79 V, COIL RELEASE VOLTAGE (AC): 65 V | 840mW | 94mm | - | 7mA | - | Screw Terminal | CE | 1 | - | - | - | 250V | 6A | SPDT, SPST | - | SPDT (1 Form C) | General Purpose | - | - | 9.3ms | 120VAC | Non Latching | 250VAC -Max | - | 7ms | 79VAC | 6A | 840mW | 65VAC | - | AC | MOMENTARY | 120V | AC | - | - | 0.007A | Lighted Indicator, Socket Included | 93mm | - | 6.1mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 7760056072 Weidmüller | 44 |
| Datasheet | 16 Weeks | - | Socketable | - | - | - | - | 42kOhm | Silver Alloy | - | 220V | -40°C~60°C | Bulk | - | DRM | yes | Active | 1 (Unlimited) | Plug | - | - | 900mW | - | - | 5.2mA | - | Plug In | - | 2 | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 220VDC | Non Latching | 250VAC -Max | - | - | 165VDC | 10A | 900mW | 22VDC | - | - | - | 220V | - | - | - | - | Lighted Indicator, Test Button | 36mm | 28mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8533640000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | 3.64kOhm | Silver Tin Oxide (AgSnO) | - | 24V | -25°C~50°C | Bulk | 2006 | MRS | - | Obsolete | Not Applicable | Screw | EAR99 | - | 160mW | 94mm | - | 6.6mA | CE; CSA; UL | Screw Terminal | CE, CSA, cULus, cURus | 1 | - | - | IP20 | 250V | 6A | SPDT | 250V | SPDT (1 Form C) | General Purpose | 6A | 6A@250VAC | 7ms | 24VDC | Non Latching | 250VAC -Max | 6.6mA | 6ms | - | - | 160mW | - | - | AC | MOMENTARY | 24V | DC | 6A | - | - | Lighted Indicator, Socket Included | 92mm | 93mm | 6.1mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 7760056082 Weidmüller | 46 |
| Datasheet | - | - | Socketable | - | - | - | - | 42kOhm | Silver Alloy | - | 220V | -40°C~60°C | Bulk | - | DRM | yes | Obsolete | 1 (Unlimited) | Plug | - | - | 900mW | - | - | 5.2mA | - | Plug In | - | 4 | - | - | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 220VDC | Non Latching | 250VAC -Max | - | - | 165VDC | 10A | 900mW | 22VDC | - | - | - | 220V | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7760056053 Weidmüller | 46 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | 11kOhm | Silver Alloy | - | 110V | -40°C~60°C | Bulk | - | DRM | yes | Active | 1 (Unlimited) | Plug | - | - | 900mW | - | - | 10mA | - | Plug In | - | 2 | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | - | - | 82.5VDC | 10A | 900mW | 11VDC | - | - | - | 110V | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 4058750000 Weidmüller | 42 |
| Datasheet | 10 Weeks | Plug-In, Through Hole | Through Hole | - | - | 13g | - | 5.52kOhm | Silver Nickel (AgNi) | - | 48V | -40°C~70°C | Bulk | - | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 420mW | 15.7mm | - | 8.7mA | UL; VDE | PC Pin | CSA, VDE, cURus | 2 | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 8ms | 48VDC | Non Latching | 250VAC -Max | - | 6ms | 33.6VDC | 8A | 420mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | 0.009A | - | - | 29mm | 12.7mm | 12.7mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8967340000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | DIN Rail | DIN Rail | Module | 5 | - | - | 705Ohm | Silver Tin Oxide (AgSnO) | - | 12V | -25°C~55°C | Bulk | 2008 | MRS | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | 210mW | 94mm | - | 17mA | - | Screw Terminal | CE | 1 | - | - | - | 250V | 6A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 9.3ms | 12VDC | Non Latching | 250VAC -Max | - | 7ms | 6.4VDC | 6A | 210mW | 2.5VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | Lighted Indicator, Socket Included | 93mm | - | 6.1mm | - | Unknown | RoHS Compliant | - | - |